PEEK Plastic Plate, Rod, and Stock Shapes

20 Results
PEEK Polymer Resin -- VICTREX®
from Victrex PLC

Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
  • Filler: Carbon or Graphite; Glass or FRP
  • Features: Flame Retardant
PEEK Material
from Fountyl Technologies Pte. Ltd.

PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
Semitron MP 370
from Port Plastics, Inc.

Semitron ® MP 370 uses modified PEEK as a base resin offering higher heat for improved ability to machine clean fine features and improved toughness to resist breakage in use when compared to ceramic filled PEEK materials. Semitron ® MP370 uses extrusion to manufacture ultra low stress... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Form / Shape: Plate
TECAPEEK ® CF30 black
from Ensinger, Inc.

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
  • Filler: Carbon or Graphite
  • Use Temperature: 500 to 572
High Performance Material -- UNITREX® L
from Nytef Group

Unitrex PEEK is a semi-crystalline high. temperature thermoplastic that offers design. engineers a truly unique combination of. exceptional performance characteristics. When. compared with other engineering polymers,. this material ranks as the best or nearly the best. in every performance category. [See More]

  • Chemical System: Thermoplastic; PEEK
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Filler: Carbon or Graphite
  • Thickness: 0.2500 to 2
Redco™ PEEK
from Redwood Plastics

Redco ™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480 °F. Redco ™ PEEK has excellent retention of... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: Aerospace; Automotive; OEM or Industrial; Semiconductors or IC Packaging; Earth Moving Equipment, Wire and Cable Coating
Ketron® 1000 IM PEEK
from MCA - Advanced Materials Division

Ketron ® 1000 Injection Molded (IM) Polyetheretherketone PEEK shapes offer excellent chemical, corrosion, and wear resistance across a wide range of operating temperatures. Ideal for applications within the oil and gas industry, Ketron ® 1000 IM PEEK components are often specified for back... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Use Temperature: 480
  • Industry: Bearing & Structural
  • Tensile (Break): 16000
Melt Fluoropolymer Rods
from Fluorocarbon Limited

Specializing in high quality PTFE compression molded and extruded rod and tube, we offer a wide range of diameters and lengths suitable for today's modern machining. PTFE provides high performance at extreme temperatures but as PTFE is not melt-processable it usually needs to be formed into the... [See More]

  • Chemical System: Thermoplastic; FEP; Fluoropolymer; PEEK
  • Width / O.D.: 0.1181 to 7.87
  • Form / Shape: Rod or Round Stock
  • Length: 118
Ketron PEEK 1000 -- 48288
from U.S. Plastic Corporation

Chemically resistant structural and bearing & wear material for continuous use to 480F (250C). Product profile: Excellent chemical resistance. Very low moisture absorption. Inherently good wear and abrasion resistance. Unaffected by continuous exposure to hot water or steam. Ketron PEEK grades... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Form / Shape: Rod or Round Stock
PEEK Rod - Natural
from Interstate Plastics, Inc.

PEEK was one of the first high performance commodity products available. With its combination of outstanding chemical resistance, high operating temperatures, easy machine-ability, and tremendous dimensional stability it has benefited engineers and designers. PEEK has replaced stainless steel in... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Width / O.D.: 0.5000 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Machined Parts
PEEK™
from Total Plastics, Inc.

PEEK grades offer chemical and hydrolysis resistance similar to PPS but can operate at higher temperatures. PEEK 1000 offers steam and wear resistance, while carbon reinforced PEEK provides excellent wear capabilities. PEEK HPV offers outstanding bearing performance. PEEK can be used continuously at... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Thickness: 0.3750 to 2
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
  • Width / O.D.: 12 to 24
Tecapeek LP TV20
from Port Plastics, Inc.

TECAPEEK LP TV20 BEIGE is a filled PEEK material that is available in 1,2,3,4,5 & 6mm thick plates as well as adjustable thickness ranging from 0.5mm up to 10mm thick in increments of 0.25mm. This custom sizing is perfect for dialing in a near net shape for Back End Test socket applications and... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Thickness: 0.0197 to 0.3937
  • Form / Shape: Plate
  • Industry: Back End Test socket applications and chamber applications
TECAPEEK ® GF30 natural
from Ensinger, Inc.

This is a special 30% glass filled PEEK modification that Ensinger manufactures under the name TECAPEEK GF30 natural. In comparison to unfilled PEEK, this glass fiber reinforced material exhibits increased mechanical strength and high rigidity. Furthermore, improved creep strength and dimensional... [See More]

  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Use Temperature: 500 to 572
  • Filler: Glass or FRP
  • Deflection Temperature: 600
Ketron® 1000 PEEK
from MCA - Advanced Materials Division

Ketron ® 1000 Polyetheretherketone PEEK is an EU 10/2011 and FDA Compliant, unfilled general purpose grade that offers the highest elongation and toughness of all materials in the PEEK family. Ideal for instrument and seal components, where ductility and inertness are critical, Ketron ®... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Thickness: 0.2500 to 4
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Width / O.D.: 24 to 48
TECAPEEK ® ID blue
from Ensinger, Inc.

TECAPEEK ID blue is a metal detectable PEEK made with Victrex ® PEEK polymer. This PEEK has been modified with a detectable filler designed to increase detectability in food and pharmaceutical processes. The material is sensitive enough to allow for the easy detection of small particulates... [See More]

  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Use Temperature: 500 to 572
  • Filler: Metal or MIM
  • Tensile (Break): 14500 to 16100
Ketron® CA30 PEEK
from MCA - Advanced Materials Division

Ketron ® CA30 Polyetheretherketone PEEK is a 30% carbon fiber-reinforced grade that exhibits even higher stiffness, mechanical strength, and creep and wear resistance that Ketron ® GF30 PEEK. With a significantly reduced thermal expansion, optimum load carrying capabilities, and high... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Use Temperature: 480
  • Industry: Bearing & Structural
  • Tensile (Break): 12000
TECAPEEK CM XP100 black
from Ensinger, Inc.

This compression moulded material is a Victrex ® PEEK polymer modified with 10% each of carbon fibre, graphite and PTFE for improved sliding and wear properties. Facts. Chemical designation: PEEK (Polyetheretherketone). Color: black. Density: 1,47 g/cm3. Main Features. excellent wear... [See More]

  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Tensile (Break): 9400
  • Filler: Carbon or Graphite
  • Tensile Modulus: 900 to 1100
Ketron® CLASSIX™ LSG PEEK
from MCA - Advanced Materials Division

Ketron ® CLASSIX ™ HPV Polyetheretherketone PEEK stock shapes are biocompatible, USP Class VI ISO 10993 Compliant, and have a maximum body contact duration up to 30 days. With a unique combination of mechanical properties and chemical resistance, Ketron ® CLASSIX ™ LSG PEEK... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Use Temperature: 480
  • Industry: Sanitary; Bearing & Structural
  • Tensile (Break): 15000
TECAPEEK CM XP91 natural
from Ensinger, Inc.

This compression molded material is a Victrex ® PEEK polymer modified with 30% glass fibre for increased strength. Facts. Chemical designation: PEEK (Polyetheretherketone). Color: beige. Density: 1,56 g/cm3. Main Features. excellent strength. broad chemical compatibility. good dimensional... [See More]

  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Tensile (Break): 13000
  • Filler: Glass or FRP
  • Tensile Modulus: 1000 to 1200
Ketron® CM CA30 PEEK
from MCA - Advanced Materials Division

Ketron ® CM CA30 Polyetheretherketone PEEK is a compression molded, 30% carbon fiber-reinforced grade that exhibits outstanding impact, corrosion, chemical, and wear resistance. With a significantly reduced thermal expansion, optimum load carrying capabilities, and high thermal conductivity... [See More]

  • Chemical System: Thermoplastic; PEEK
  • Use Temperature: 480
  • Industry: Structural
  • Tensile (Break): 14000