Semiconductors / ICs Plastic Plate, Rod, and Stock Shapes

25 Results
ETFE Film
from AGC Chemicals Americas, Inc.

Made of ETFE, this high-performance fluoropolymer film possesses exceptional weatherability, thermal stability, transparency and anti-fouling properties, making it ideal for a wide range of applications in industries as diverse as electronics, aerospace, solar cells, semiconductors, interior design... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging
  • Form / Shape: Sheet or Film
  • Chemical System: Thermoplastic; Fluoropolymer
  • Thickness: 4.72E-4 to 0.0098
PTFE Bellows Seals
from Golden Collar Technology Co., Ltd .

PTFE has excellent chemical resistance and can withstand a wide range of acids, bases, organic solvents, and other corrosive materials. High Temperature Stability. PTFE materials are able to retain their physical and chemical characteristics at high temperatures. Sealing performance is good: The... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
  • Chemical System: Thermally cured; Fluoropolymer
Elastomer Extrusions
from Pexco

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Repair or Construction; OEM or Industrial; Optical (optional feature); Semiconductors or IC Packaging
  • Form / Shape: Profile or Structural Shape
  • Chemical System: Thermoplastic; EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
  • Features: Electrical Insulation; Flame Retardant (optional feature)
Ducoya® Electrically Conductive Polyimide for Semiconductors -- G202 C
from Duvelco Limited

Ducoya® G202 C is a high-purity-filled polyimide for semiconductor applications requiring electrically conductive material. This material is intended for use in the latest semiconductor manufacturing operations, especially where process conditions could generate static electricity. Connecting such... [See More]

  • Industry: Semiconductors or IC Packaging
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Plate (optional feature)
  • Chemical System: Thermoplastic; Polyimide or Bismaleimide (BMI)
  • Material Type: Electrically Conductive Compound
PTFE Bushings
from Golden Collar Technology Co., Ltd .

High Performance PTFE Shaft Sleeves PTFE Bushings Features. Excellent friction properties. Excellent corrosion resistance. Excellent high temperature resistance. Good low temperature resistance. Non-adhesive and easy to clean. Good mechanical strength. High insulation and aging life [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Thermally cured; Fluoropolymer
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors -- G201 ESD
from Duvelco Limited

Ducoya® G201 ESD is a high-purity polyimide for semiconductor applications where an electrostatic dissipative capability is required. This material is intended for use in the latest semiconductor manufacturing operations, especially where movement could generate static electricity that must be... [See More]

  • Industry: Semiconductors or IC Packaging
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Plate (optional feature)
  • Chemical System: Thermoplastic; Polyimide or Bismaleimide (BMI)
  • Features: Anti-static or ESD Control
ptfe cnc machining parts
from Golden Collar Technology Co., Ltd .

Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE components are manufactured to meet exacting... [See More]

  • Industry: Automotive; Electronics; Sanitary; Semiconductors or IC Packaging; Aerospace & Automotive,Medical & Pharmaceutical,Semiconductor & Electronics
  • Use Temperature: -328 to 500
  • Chemical System: Thermally cured; Fluoropolymer
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) -- G001
from Duvelco Limited

Ducoya® G001 is a remarkable material with unparalleled physical strength, elongation and toughness. Ducoya G001 can also continuously operate over a wide temperature range from near absolute zero to greater than 400°C in a favorable chemical environment. Its excellent electrical and thermal... [See More]

  • Industry: Aerospace; Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyimide or Bismaleimide (BMI)
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Plate (optional feature)
ptfe elbow
from Golden Collar Technology Co., Ltd .

ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important. key features :. Chemical Resistance. Wide temperature range. Non-Stick... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
  • Use Temperature: -328 to 500
  • Chemical System: Thermally cured; Fluoropolymer
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing -- G001 UP
from Duvelco Limited

Ducoya® G001 UP is an ultra-pure polyimide for semiconductors. The material is intended for use in the latest semiconductor manufacturing operations where feature sizes can be found in the low nanometer range. [See More]

  • Industry: Semiconductors or IC Packaging
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyimide or Bismaleimide (BMI)
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Plate (optional feature)
PTFE Fasteners
from Golden Collar Technology Co., Ltd .

PTFE gear fastener features. Excellent chemical stability: PTFE, that is, polytetrafluoroethylene, has excellent chemical stability and is inert to most chemical substances, so it can resist the erosion of various chemical substances. Excellent resistance to high temperatures: PTFE can withstand... [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Thermally cured; Fluoropolymer
Semitron® PP
from Port Plastics, Inc.

Low Stress PP is polypropylene plate developed specifically for demanding Wet Process Semiconductor applications that requires a high level of dimensional stability. [See More]

  • Industry: Semiconductors or IC Packaging; Wet Process Semiconductor applications
  • Form / Shape: Plate
  • Chemical System: Thermoplastic; Polypropylene
Duratron® T5030 PAI
from MCA - Advanced Materials Division

Duratron ® T5030 PAI Polyamide-imide offers high rigidity, retention of stiffness, a low expansion rate, and outstanding load carrying capabilities. As a 30% glass reinforced material, this grade is ideal for structural applications within the semiconductor and electronics, and aerospace... [See More]

  • Industry: Aerospace; Electronics; Semiconductors or IC Packaging; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Thermoplastic; Polyamide-imide
  • Thickness: 0.1870 to 0.3750
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Redco™ 81X Channel
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Duratron® T5530 PAI
from MCA - Advanced Materials Division

Duratron ® T5530 PAI Polyamide-imide is a compression molded, 30% glass reinforced grade that offers high stiffness, strength, and creep resistance. Although similar in composition to Duratron ® T5030 PAI, Duratron ® T5530 PAI is ideal for structural applications that support static... [See More]

  • Industry: Electronics; Semiconductors or IC Packaging; Structural
  • Use Temperature: 500
  • Chemical System: Thermoplastic; Polyamide-imide
  • Tensile (Break): 9000
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
Redco™ 81X-3" Steel Channel Insert
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Duratron® U2100 PEI
from MCA - Advanced Materials Division

Duratron ® U2100 PEI Polyetherimide shapes are 10% glass-reinforced, giving them great rigidity and dimensional stability, and a low Coefficient of Linear Thermal Expansion. With an excellent strength-to-weight ratio and tensile strength, this grade is also ideal for for semiconductor and... [See More]

  • Industry: Electronics; Semiconductors or IC Packaging; Structural
  • Tensile (Break): 19000
  • Chemical System: Thermoplastic; Polyetherimide
  • Tensile Modulus: 600
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Bronze
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
Redco™ PEEK
from Redwood Plastics

Redco ™ PEEK is high temperature resistant with excellent chemical and fatigue resistance as well as thermal stability. It exhibits superior mechanical and electrical properties, with a maximum continuous working temperature of 480 °F. Redco ™ PEEK has excellent retention of... [See More]

  • Industry: Aerospace; Automotive; OEM or Industrial; Semiconductors or IC Packaging; Earth Moving Equipment, Wire and Cable Coating
  • Filler: Unfilled
  • Chemical System: Thermoplastic; PEEK
  • Form / Shape: Profile or Structural Shape (optional feature)
Duratron® U2200 PEI
from MCA - Advanced Materials Division

Duratron ® U2200 PEI Polyetherimide shapes are 20% glass-reinforced, giving them exceptional rigidity and dimensional stability, high temperature resistance, and a low Coefficient of Linear Thermal Expansion. With an exceptional strength-to-weight ratio and increased tensile strength, this... [See More]

  • Industry: Electronics; Semiconductors or IC Packaging; Structural
  • Features: Electrical Insulation
  • Chemical System: Thermoplastic; Polyetherimide
  • Tensile (Break): 17000
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Thermoplastic; Polyetherimide
  • Thickness: 0.3750 to 3
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Glass
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate