Fiber Glass Plastic Plate, Rod, and Stock Shapes

12 Results
PEEK Polymer Resin -- VICTREX®
from Victrex PLC

Victrex, the world ’s leading manufacturer of VICTREX PEEK polymer, offers excellent, high-performance thermoplastics that allow engineers and designers to reach new levels of systems cost savings, differentiation, and quality. The polymer ’s design and processing flexibility make it a... [See More]

  • Filler: Carbon or Graphite; Glass or FRP
  • Industry: Aerospace; Automotive; Electronics; OEM or Industrial
  • Chemical System: Thermoplastic; PEEK
  • Features: Flame Retardant
Engineered Plastics Stock Shape -- GLASS FILLED NYLON
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Filler: Glass or FRP
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Chemical System: Thermoplastic; Polyamide
  • Industry: OEM or Industrial
Nylacast Nylube GF
from Nylacast LLC

Nylube was launched into Nylacast product range in 1989 as the progression to Oilon. It is one of the most important developments in the Nylacast product range. Nylube has substantially improved wear resistance abilities compared to any other grade of cast nylon, whilst retaining excellent physical... [See More]

  • Filler: Glass or FRP
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Chemical System: Thermoplastic; Polyamide
  • CTE: 28 to 44
Custom Fiberglass Structural Profiles
from Creative Composites Group

Creative (CPI) is the world renowned leader at pultruding large custom fiberglass structural profiles. Our large pultrusion machines are unmatched in the industry and are one of the keys to successfully manufacturing extremely large pultruded fiberglass and pultruded carbon fiber. Our engineers... [See More]

  • Filler: Glass or FRP
  • Industry: OEM or Industrial
  • Form / Shape: Pultruded Profile
DELRIN® 570 natural
from Ensinger, Inc.

DELRIN ® 570 Shapes extruded by Ensinger are 20% glass filled materials intended for general industrial use. The POM GF material from DuPont offers very high stiffness, low warpage, and low creep for superior part performance under stress. The user can also count on good dimensional stability... [See More]

  • Filler: Glass or FRP
  • Industry: OEM or Industrial
  • Chemical System: POM-H (Polyacetal (Homopolymer)); Acetal or Polyoxymethylene (POM)
  • Use Temperature: 185 to 300
Fiberglass Ladder Rails
from Strongwell Corporation

Strongwell fiberglass ladder rails are manufactured and tested in accordance with ANSI A14.5 - the American National Standards Institute Code governing fiberglass ladders in the USA. Fiberglass rails are used in step ladders, extension ladders, articulating ladders, step stools, mobile maintenance... [See More]

  • Filler: Glass or FRP
  • Features: Anti-static or ESD Control; Electrical Insulation
  • Form / Shape: Pultruded Profile
Cast Nylon -- UNIPA® MRg
from Nytef Group

Glass fiber reinforced cast Nylon 6. Improved strength and stiffness. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with uniform... [See More]

  • Filler: Glass or FRP
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.3375 to 4
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Filler: Glass or FRP
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermally cured; Epoxy
  • Industry: Electronics; OEM or Industrial
Redco™ Nylon Glass Filled
from Redwood Plastics

The unfilled, or “natural ” grade of material, is yellow in color and displays exceedingly high impact resistance and tensile properties. For use in environments including: shock, abrasion, vibration, impact, moisture and absorption. [See More]

  • Filler: Glass or FRP
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.3750 to 4
TECAMID 66 GF15 FR black
from Ensinger, Inc.

TECAMID 66 GF15 FR black is a specially formulated glass filled 66 nylon plastic designed for use in aircraft design when additional stiffness and strength might be required in a given aircraft aerospace material application. This PA66 plastic has been tested to and passed the requirements for FAR... [See More]

  • Filler: Glass or FRP
  • Industry: Aerospace
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Use Temperature: 230 to 338
Fiberglass Structural Shapes and Plate -- EXTREN
from Strongwell Corporation

EXTREN ® is a proprietary combination of fiberglass reinforcements and thermosetting polyester or vinyl ester resin systems. EXTREN ® is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service and... [See More]

  • Filler: Glass or FRP
  • Chemical System: Thermoplastic; Thermoplastic Polyester (PET, PBT, etc.)
TECAMID® 66 GF30 natural
from Ensinger, Inc.

PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of the GF30 glass filled modification make this material suitable for use in... [See More]

  • Filler: Glass or FRP
  • Use Temperature: 230 to 338
  • Chemical System: PA 66 (Polyamide 66); Polyamide
  • Thermal Conductivity: 0.3909