Aramid Fiber Plastic Plate, Rod, and Stock Shapes
3 Results
Extruded Nylon -- UNIPA® Rk
from Nytef Group
from Nytef Group
Nylon 6/6, Kevlar ® Fiber Filled – Highest PV limit of any Nylon, FDA Compliant, gold color. Nytef Plastic ’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades — including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are... [See More]
- Filler: Aramid
- Form / Shape: Rod or Round Stock; Plate
- Chemical System: Thermoplastic; Polyamide
- Thickness: 0.2500 to 2
HYDLAR® Z natural
from Ensinger, Inc.
from Ensinger, Inc.
HYDLAR possesses a combination of physical properties that cannot be found in any other commercially available engineered plastic. Ensinger engineers have created a family of superior wear and abrasion resistant thermoplastics using aramid fiber reinforced polymer. This technology makes possible for... [See More]
- Filler: Aramid
- Use Temperature: 200 to 300
- Chemical System: Thermoplastic; PA 66 (Polyamide 66); Polyamide
- Deflection Temperature: 470
Engineered Plastics Stock Shape -- CARBON FIBER FILLED PEEK
from TriStar Plastics Corp.
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Filler: Aramid
- Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
- Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
- Material Type: Thermally Conductive