Military / Government (MIL-SPEC) Plastic Plate, Rod, and Stock Shapes
from Fountyl Technologies Pte. Ltd.
PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]
- Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
- Chemical System: Thermoplastic; PEEK
from Nytef Group
Delrin 100 AF, fully certified for U.S. Navy use, brown color. UNITAL ® Acetal (polyoxy-methylene) offers design engineers a superior blend of strength, stiffness, lubricity, and dimensional stability. These properties, along with inherent machining ease, have made UNITAL one of the most widely... [See More]
- Industry: Military
- Thickness: 0.3750 to 2
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Width / O.D.: 1 to 6
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Chemical System: Thermoplastic; Polycarbonate
- Material Type: Armor \ Personnel Protection
from Creative Composites Group
CPI manufactures custom pultruded carbon fiber pultrusion to fit your strength, stiffness and geometric requirements. Carbon pultrusions are typically utilized for high stiffness applications that require a modulus of elasticity above that of typical E-glass. Applications ranging from high end... [See More]
- Industry: Aerospace; Military; OEM or Industrial
- Form / Shape: Pultruded Profile
- Filler: Carbon or Graphite
from Laird Plastics, Inc.
Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]
-
Industry: Automotive; Electronics; Sanitary; Military; Tooling;
Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.
- Form / Shape: Sheet or Film
- Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
- Thickness: 0.3750 to 2.5
from Redwood Plastics
Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]
- Industry: Military; OEM or Industrial
- Filler: Unfilled
- Chemical System: Thermoplastic; Polyethylene
- Form / Shape: Plate
from Ensinger, Inc.
TECAFORM ® HPV13 is a brown homopolymer acetal with an internal PTFE lubricant. Its low coefficient of friction, excellent PV values, toughness, wear resistance, and machinability make it an exceptional material for use in many industrial and military components with moving parts. Additionally,... [See More]
- Industry: Military; OEM or Industrial
- Use Temperature: 185
- Chemical System: POM-H (Polyacetal (Homopolymer)); Acetal or Polyoxymethylene (POM)
- Deflection Temperature: 244 to 334