Polyphenylene Oxide (PPO) Plastic Plate, Rod, and Stock Shapes
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Thermoplastic; Noryl; Polyphenylene Oxide
- Thickness: 0.2500 to 4
- Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
- Industry: OEM or Industrial
from Interstate Plastics, Inc.
BLACK NORYL ROD [See More]
- Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
- Width / O.D.: 0.5000 to 2
- Form / Shape: Rod or Round Stock
- Industry: Electronics; Electrical Power or High Voltage; OEM or Industrial
from Nytef Group
Noryl ® EN265 – Polyphenylene Oxide and Styrene, UL Rated V-0, black color. UNINOR PPO (blend of polyphenylene. oxide and styrene) is an amorphous. thermoplastic that offers a superior blend. of physical strength, flame resistance, and. outstanding electrical properties. Unlike. many... [See More]
- Chemical System: Thermoplastic; Polyphenylene Oxide
- Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
- Filler: Unfilled
- Thickness: 0.2500 to 4
from Ensinger, Inc.
TECANYL VH2 black is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interiors. It has been tested to and passed the requirements for FAR 25.853, as well as specific customer specifications for interior cabin products. The material's favorable flame... [See More]
- Chemical System: PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide; Polyphenylene Oxide
- Tensile (Break): 7690 to 9280
- Deflection Temperature: 252
- Tensile Modulus: 322 to 342
from Interstate Plastics, Inc.
Medical grade NORYL (ppe) is roduced from ge plastics NORYL ® hna055 resin. This resin is an excellent material for medical devices destined for repeated exposure to autoclaving cycles. Medical grade NORYL is a new family of autoclavable materials developed for medical device applications. This... [See More]
- Chemical System: Thermoplastic; Polyphenylene Oxide; Styrene or Polystyrene
- Width / O.D.: 1.5
- Form / Shape: Rod or Round Stock
- Industry: Sanitary; OEM or Industrial
from Ensinger, Inc.
TECANYL VH2 grey is a specially formulated PPE plastic (Polyphenylene ether) designed for use in commercial aircraft interior design. It has been tested to and passed the requirements for FAR 25.853 for aircraft interior materials, as well as specific customer specifications for aircraft interior... [See More]
- Chemical System: PPO (Polyphenylene oxide); Polysulphide or Polyphenylene Sulphide; Polyphenylene Oxide
- Tensile (Break): 7600 to 8200
- Deflection Temperature: 252
- Tensile Modulus: 300 to 330