Medical / Food (FDA, USDA) Plastic Plate, Rod, and Stock Shapes

94 Results
25 glass filled ptfe
from Golden Collar Technology Co., Ltd .

Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethylene (PTFE) represents a significant leap in the performance of coated materials. Standard PTFE is a polymer that has a broad range of... [See More]

  • Industry: Sanitary; OEM or Industrial; Food, machinery, medical and other industries
  • Filler: Glass Filled
  • Chemical System: Thermally cured; Fluoropolymer
  • Material Type: Thermally Conductive
PEEK Material
from Fountyl Technologies Pte. Ltd.

PEEK (Poly ether ether ketone) It is a semi-crystalline, thermoplastic special engineering plastic developed by the British Imperial Chemical Industry Company (ICI) in 1978. Because PEEK has excellent comprehensive performance such as high temperature resistance, self-lubrication, corrosion... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Military; OEM or Industrial
  • Chemical System: Thermoplastic; PEEK
Elastomer Extrusions
from Pexco

Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and chemical resistance, making them ideal for demanding... [See More]

  • Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; Repair or Construction; OEM or Industrial; Optical (optional feature); Semiconductors or IC Packaging
  • Form / Shape: Profile or Structural Shape
  • Chemical System: Thermoplastic; EPDM, Neoprene, Nitrile, SBR, Polyisoprene, Thermoplastic Elastomer; Silicone
  • Features: Electrical Insulation; Flame Retardant (optional feature)
PTFE Rod
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Profile or Structural Shape
machined ptfe parts
from Golden Collar Technology Co., Ltd .

Machined PTFE (Polytetrafluoroethylene) parts are precision-engineered components made from a unique synthetic fluoropolymer. PTFE is used widely in industries that require durability and performance. Its non-stick properties and chemical resistance are well known. The machining process includes... [See More]

  • Industry: Electronics; Sanitary; Machinery, chemical, electrical and electronic,medical
  • Use Temperature: -292 to 500
  • Chemical System: Thermally cured; Fluoropolymer
PCTFE Rods
from Pexco

PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials, has superior flammability resistance. PCTFE has a wide temperature use... [See More]

  • Industry: Aerospace; Marine; Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Fluoropolymer
  • Width / O.D.: 0.2500 to 6
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Industry: Sanitary
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Plate; Sheet or Film
Molded PTFE Parts
from Golden Collar Technology Co., Ltd .

PTFE is excellent at high temperatures, with a maximum operating temperature of 250. It also has good low-temperature resistance. Even when the temperature is as low as -196 degrees, it still maintains a certain level of mechanical toughness. In the medical field, PTFE has a physiological inertia... [See More]

  • Industry: Sanitary; Chemical and petrochemical industry Pharmaceutical and food industry Energy and power industry Machinery manufacturing and aerospace
  • Chemical System: Thermally cured; Fluoropolymer
Perfluoroalkoxy Rods
from Pexco

Perfluoroalkoxy (PFA) is the product of choice when extended service involving chemical, thermal and mechanical stress is required. PFA offers high melt strength, excellent stress crack resistance, high resistance to creep, and retains much of its properties even at elevated temperatures. Features... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Perfluoroalkoxy
  • Width / O.D.: 0.2500 to 2.5
ptfe Ball Valve Seats
from Golden Collar Technology Co., Ltd .

The PTFE ball valve seat has a number of notable features. First, PTFE provides a low-friction valve seat, which allows the valve to operate more smoothly, reducing the loss and energy consumption caused by friction. Second, PTFE has excellent media compatibility, which makes it perform well when... [See More]

  • Industry: Sanitary; Petrochemical, Electric power, Pharmaceutical & food, Environmental protection & wastewater treatment, Metallurgy & heat treatment
  • Chemical System: Thermally cured; Fluoropolymer
Polysulfone Rods & Tubes
from Pexco

Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength, which often results from the addition of separate flame retardants. However,... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock
  • Chemical System: Thermoplastic; Polysulphone
  • Width / O.D.: 0.1250 to 8
PTFE Bellows Seals
from Golden Collar Technology Co., Ltd .

PTFE has excellent chemical resistance and can withstand a wide range of acids, bases, organic solvents, and other corrosive materials. High Temperature Stability. PTFE materials are able to retain their physical and chemical characteristics at high temperatures. Sealing performance is good: The... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
  • Chemical System: Thermally cured; Fluoropolymer
ptfe bush
from Golden Collar Technology Co., Ltd .

Our PTFE(polytetrafluoroethylene) bushings are designed for use in demanding industrial environments, and the size specifications can be customized to meet the needs of the drawing process, ideal for high temperature and corrosive applications. Main features: Chemical resistance: It can withstand... [See More]

  • Industry: Sanitary; Chemical processing equipment,Food and beverage machinery,Pharmaceutical manufacturing
  • Chemical System: Thermally cured; Fluoropolymer
ptfe bush coupling
from Golden Collar Technology Co., Ltd .

Elevate the performance and durability of your machinery with our PTFE Bush Coupling, specifically engineered for high-performance mechanical connections in demanding environments. Crafted from premium Polytetrafluoroethylene (PTFE), this coupling excels in providing exceptional chemical resistance,... [See More]

  • Industry: Sanitary; Chemical Processing Machinery,Food and Pharmaceutical Equipment
  • Use Temperature: -328 to 500
  • Chemical System: Thermally cured; Fluoropolymer
PTFE Bushings
from Golden Collar Technology Co., Ltd .

High Performance PTFE Shaft Sleeves PTFE Bushings Features. Excellent friction properties. Excellent corrosion resistance. Excellent high temperature resistance. Good low temperature resistance. Non-adhesive and easy to clean. Good mechanical strength. High insulation and aging life [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Thermally cured; Fluoropolymer
ptfe cnc machining parts
from Golden Collar Technology Co., Ltd .

Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE components are manufactured to meet exacting... [See More]

  • Industry: Automotive; Electronics; Sanitary; Semiconductors or IC Packaging; Aerospace & Automotive,Medical & Pharmaceutical,Semiconductor & Electronics
  • Use Temperature: -328 to 500
  • Chemical System: Thermally cured; Fluoropolymer
ptfe container
from Golden Collar Technology Co., Ltd .

Looking for a quality storage solution? Our ptfe containers are designed to withstand extreme temperatures, from low to high temperatures, and can also be adapted to different pressures, with excellent durability, non-reactivity and chemical resistance, making them ideal for industrial storage. Key... [See More]

  • Industry: Sanitary; Chemical, laboratory, food industry
  • Chemical System: Thermally cured; Fluoropolymer
PTFE dowel
from Golden Collar Technology Co., Ltd .

Our PTFE Dowel are made of high-quality polytetrafluoroethylene (PTFE) material, featuring outstanding chemical resistance, low friction and high temperature resistance. It is suitable for various industrial applications and provides precise matching and fixing solutions. Product features. Strong... [See More]

  • Industry: Sanitary; OEM or Industrial; Food Processing & Pharmaceutical Equipment:,Chemical Industries
  • Chemical System: Thermally cured; Fluoropolymer
ptfe elbow
from Golden Collar Technology Co., Ltd .

ptfe elbow is a high performance pipe assembly commonly used in industries such as chemical processing, pharmaceuticals, food and beverage, semiconductor manufacturing, where purity and corrosion resistance are important. key features :. Chemical Resistance. Wide temperature range. Non-Stick... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Medical pharmaceutical,Semiconductor manufacturing,Petrochemical industry
  • Use Temperature: -328 to 500
  • Chemical System: Thermally cured; Fluoropolymer
PTFE Fasteners
from Golden Collar Technology Co., Ltd .

PTFE gear fastener features. Excellent chemical stability: PTFE, that is, polytetrafluoroethylene, has excellent chemical stability and is inert to most chemical substances, so it can resist the erosion of various chemical substances. Excellent resistance to high temperatures: PTFE can withstand... [See More]

  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
  • Chemical System: Thermally cured; Fluoropolymer
PTFE flanges
from Golden Collar Technology Co., Ltd .

When you choose our ptfe flanges, you can buy with confidence because our PTFE flanges are made from high-quality PTFE materials and advanced processes, which contribute to better sealing characteristics due to their smooth surface while minimizing the risk of contamination. Trust us to provide... [See More]

  • Industry: Sanitary; Chemical Processing,Food and Beverage
  • Chemical System: Thermally cured; Fluoropolymer
HYDEX®
from Total Plastics, Inc.

Natural White. Black available at 10% surcharge. Hydex ® 4101 and 4101L (Lubricated) is a very stable chemical compound that can withstand high impact without deterioration. It is approved for direct contact with food by the FDA and is ideal for machined parts in food processing equipment. Hydex... [See More]

  • Industry: Sanitary
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
Engineered Plastics Stock Shape -- ACETAL/DELRIN
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
Acetron® POM-H
from MCA - Advanced Materials Division

Acetron ® Polyoxymethylene POM-H / Ertacetal ® H Polyoxymethylene POM-H is a homopolymer acetal grade that offers superior mechanical strength, stiffness, hardness, and creep resistance, in addition to a much lower thermal expansion rate and increased wear resistance when compared to... [See More]

  • Industry: Sanitary; Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.2500 to 3
Cast Nylon -- UNIPA® M
from Nytef Group

Unfilled Nylon 6 natural and black. 210 °F continuous use temperature. Nytef Plastics utilizes a proprietary nylon casting process to produce UNIPA M Nylon 6 stock shapes. This process allows Nylon rods, plates, and tubular bars with very thick cross sections to be economically produced with... [See More]

  • Industry: Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Redco™ 81X Channel
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Amorphous Carbon-filled Anti-static PTFE
from Fluoro-Plastics, Inc.

Anti-Static PTFE - Amorphous Carbon powder additive. Increased hardness. Increased thermal conductivity. Adds to creep resistance. Excellent wear properties when combined with graphite; carbon/graphite compounds preferred for non-lubricated piston rings. Softer carbon additive lowers tool wear... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Custom Extruded Rubber Cord and Profiles
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
Syntactic Foam Composite -- Eccolite® Ultra
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognized as leaders in the field. EccoliteUltra ® is a new generation syntactic... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Thermoplastic
  • Form / Shape: Rod or Round Stock; Sheet or Film
Radel® 5500 black (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT black is a polyphenylsulfone suited primarily to applications in the medical industry. PPSU medical grade material has improved performance in terms of temperature, impact strength and chemical resistance, and shows exceptional resistance to repeated steam autoclaving without loss of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: PPSU (Polyphenylsulfone); Polysulphone
  • Deflection Temperature: 405 to 417
Acetal
from Laird Plastics, Inc.

Acetal is a semi-crystalline engineering thermoplastic material, with a continuous use temperature range of up to 180 ° F (82 ° C). Acetron ® (M) is family of copolymer and homopolymer acetals with greater dimensional stability than polyamides despite having a lower wear resistance. [See More]

  • Industry: Automotive; Electronics; Sanitary; Military; Tooling;

    Used in a wide variety of industrial applications where strength, toughness and low moisture absorption are required.

  • Form / Shape: Sheet or Film
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.3750 to 2.5
ABS Rod - Black Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]

  • Industry: Sanitary; OEM or Industrial
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; ABS
  • Width / O.D.: 0.5000 to 4
Medical Grade RADEL® R5500 Polyphenylsulfone
from Total Plastics, Inc.

Bone White (NT-15), Black, Blue, Grey, Green, Brown, Rust, Red and Yellow. Custom Colors Available, Call for Details. Medical grade Radel ® R5500 resin offers exceptional hydrolytic stability, toughness, and superior impact strength over a wide temperature range. This product also offers high... [See More]

  • Industry: Sanitary
  • Width / O.D.: 1 to 3.5
  • Form / Shape: Rod or Round Stock
  • Length: 48 to 96
Altron™ LSG PC
from MCA - Advanced Materials Division

Altron ™ Life Science Grade (LSG) Polycarbonate PC shapes are produced from select batches of non-UV stabilized polycarbonate resin that complies with EU and FDA regulations, for plastics intended to come into contact with food products. In addition to this, Altron ™ LSG PC materials... [See More]

  • Industry: Sanitary; Structural
  • Use Temperature: 250
  • Chemical System: Thermoplastic; Polycarbonate
  • Tensile (Break): 10500
Redco™ 81X-3" Steel Channel Insert
from Redwood Plastics

Redco ™ Ultra High Molecular Weight Polyethylene (UHMWPE), also known as high modulus polyethylene (HMPE) or high performance polyethylene (HPPE), is a thermoplastic. It has extremely long chains, with molecular weight numbering in the millions, usually between 3.1 and 5.67 million. This high... [See More]

  • Industry: Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Wood Processing, Agriculture, Material Handling, Pulp and Paper, Railroad, Mining, Waste Water Treatment, Oil Drilling & Exploration
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature)
Bondable PTFE
from Fluoro-Plastics, Inc.

PTFE can be etched with a sodium ammonia or sodium naphthalene etch so that its surface is chemically modified for adhesion to various substrates using ordinary commercial grade epoxies. When etched for bonding, PTFE can be used as chute liners, vessel linings, and glued to processing surfaces to... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
Custom Extruded Rubber Sheets
from National Rubber Corporation

National Rubber produces profiles in all standard and custom designed elastomers and are used in a number of industrial and commercial applications. Our custom profiles are produced to your exact specifications from your print or sample. Extruded parts are shaped by forcing softened raw materials... [See More]

  • Industry: Aerospace; Automotive; Electronics; Sanitary; Repair or Construction; OEM or Industrial; Chemical processing
  • Form / Shape: Sheet or Film; Shim
  • Chemical System: EPDM, Fluroelastomers, Neoprene, Natural Rubber, Nitrile, SBR, Viton, Sponge; Silicone
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Radel® 5500 blue (TECASON® P MT)
from Ensinger, Inc.

#8203;TECASON P MT blue is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT blue is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: PPSU (Polyphenylsulfone); Polysulphone
  • Deflection Temperature: 405 to 417
ACETAL Rod - 13% AF Blend
from Interstate Plastics, Inc.

DELRIN af blend is a unique thermoplastic material for use in moving parts in which low friction and long wear life are important. It is a combination of PTFE fibers uniformly dispersed in DELRIN ACETAL resin. This combination offers better wear characteristics than unfilled DELRIN. [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.2500 to 4
Nylon 101 (6/6)
from Total Plastics, Inc.

Natural. Black Available at 15% Surcharge. The strongest, most rigid nylon with one of the highest melting points. Commonly specified for screw machines, electrical insulators and food contact parts. Nylon 101 Natural is FDA , USDA, NSF and 3A-DAIRY compliant. Rigid. Good Electrical Properties. FDA... [See More]

  • Industry: Sanitary
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.0625 to 3
Duratron® LSG PEI
from MCA - Advanced Materials Division

Duratron ® LSG PEI Polyetherimide biocompatible stock shapes offer a combination of outstanding mechanical, thermal, and electrical properties, and great hydrolysis and chemical resistance. Duratron ® LSG PEI components also exhibit superior sterilization capabilities by means of stream,... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 500
  • Chemical System: Thermoplastic; Polyetherimide
  • Tensile (Break): 22000
Redco™ Polysulfone
from Redwood Plastics

Redco ™ Polysulfone is a tough, rigid, high strength transparent thermoplastic which maintains its properties over a wide temperature range from -150 °F to above 300 °F. Redco ™ Polysulfone is also FDA Approved. Polysulfone has very high dimensional stability and very high... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polysulphone
  • Form / Shape: Profile or Structural Shape (optional feature)
Bronze-filled PTFE
from Fluoro-Plastics, Inc.

High percentage of bronze powder (40-60%) yields high thermal conductivity and better creep resistance. Often used in hydraulic systems, particularly superb as linear bearings, e.g. slides, gibs, guide ways. Not suited for electrical applications. Bronze is attacked by certain chemicals. Compare... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Bronze
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Radel® 5500 bone (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT bone is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT bone is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: PPSU (Polyphenylsulfone); Polysulphone
  • Deflection Temperature: 405 to 417
ACETAL Rod - Natural
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Mechanical Parts, Furniture, Packaging, Sports, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.1250 to 6
POMALUX® (Acetal Copolymer) Medical Grade
from Total Plastics, Inc.

Black, Brown, Dark Blue, Dark Green, Grey, Light Blue, Light Green, Red, Rust and Yellow. Custom Colors Available, Call TPI for Details. Medical grade Pomalux ® is made from an acetal copolymer resin which allows machined products the ability to retain dimensional integrity, plus maintain... [See More]

  • Industry: Sanitary
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 1 to 3.5
Duratron® U1000 PEI
from MCA - Advanced Materials Division

Duratron ® U1000 PEI Polyetherimide shapes exhibit high strength, dimensional stability, and superior flame and heat resistance. Due to this grade's ability to perform continuously to 340 °F / 170 °C, Duratron ® U1000 PEI is the ideal solution for applications that require... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Thermoplastic; Polyetherimide
  • Thickness: 0.2500 to 3
Redco™ UHMWPE (Ultra High Molecular Weight PE)
from Redwood Plastics

Redco ™ HDPE is defined by a density of greater or equal to 0.941 g/cc. Redco ™ HDPE has a low degree of branching and thus stronger intermolecular forces and tensile strength. Redco ™ HDPE used in products and packaging such as milk jugs, detergent bottles, margarine tubs, and... [See More]

  • Industry: Marine; Sanitary; Repair or Construction; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
Carbon Fiber-filled PTFE
from Fluoro-Plastics, Inc.

Lower deformation under load. Higher compressive and flex modulus and increased hardness. Chemically inert –can be used in strong alkali and in HF, where glass reinforced compounds fail. Good initial wear and rubbing or sliding characteristics in both dry and water applications. Frequently... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
Radel® 5500 brown (TECASON® P MT)
from Ensinger, Inc.

#8203;TECASON P MT brown is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT brown is just one of the many color options available in this family... [See More]

  • Industry: Sanitary
ACETAL Sheet - Black Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Thickness: 0.0600 to 4
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Tensile (Break): 8500 to 9500
Duratron® U2300 PEI
from MCA - Advanced Materials Division

Duratron ® U2300 PEI is a flame resistant Polyetherimide that is 30% glass-reinforced, allowing this grade to exhibit the highest rigidity, strength, dimensional stability, and heat resistance of all Duratron ® PEI shapes. Possessing the lowest Coefficient of Linear Thermal Expansion, and... [See More]

  • Industry: Sanitary; Semiconductors or IC Packaging; Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Thermoplastic; Polyetherimide
  • Thickness: 0.3750 to 3
Redco™ Acetal
from Redwood Plastics

Redco ™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use in applications requiring close-tolerances. Acetal withstands environments with a constant temperature up to 180... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Form / Shape: Profile or Structural Shape (optional feature)
Glass-filled Compounded PTFE
from Fluoro-Plastics, Inc.

Most widely used filler in various percentages (5%, 10%, 15% and 25%). Improves creep resistance, both at low and high temperatures. Chemically stable (except for strong alkalis and hydrofluoric acid (HF). Little effect on the electrical properties of PTFE, and improves wear and friction behavior. [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Glass
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Radel® 5500 green (TECASON® P MT)
from Ensinger, Inc.

#8203;TECASON P MT green is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT green is just one of the many color options available in this family... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: PPSU (Polyphenylsulfone); Polysulphone
  • Deflection Temperature: 405 to 417
ACETAL Sheet - Natural Extruded
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Furniture, Clothing, Sports
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0600 to 4
Ertalyte® PET-P
from MCA - Advanced Materials Division

Ertalyte ® Polyethylene Terephthalate Polyester PET-P is an unreinforced, semi-crystalline grade that is produced from proprietary resin grades made by Mitsubishi Chemical Advanced Materials. Characterized by its excellent wear resistance, low coefficient of friction, high strength, and... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Plate
  • Chemical System: Thermoplastic; Polyethylene
  • Thickness: 0.2500 to 4
Redco™ Nylon Natural
from Redwood Plastics

Redco ™ Nylon Natural offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Redco ™ Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. Standard Color: Natural... [See More]

  • Industry: Sanitary; OEM or Industrial; Food Applications, Bearings, Rollers, and Custom Components
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyamide
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film (optional feature)
Glass-Moly-filled PTFE
from Fluoro-Plastics, Inc.

Adds to hardness and stiffness. Reduces friction, especially starting coefficient of friction and steady-state wear. Effect on electrical properties is negligible. Unreactive chemically, and dissolves only in strong oxidizing acids [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Molybdenum DiSulfide
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Radel® 5500 grey (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT grey is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT grey is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: PPSU (Polyphenylsulfone); Polysulphone
  • Deflection Temperature: 405 to 417
ACRYLIC Rod - Clear Cast
from Interstate Plastics, Inc.

Cast ACRYLIC is highly regarded for its optical clarity, high tensile strength, and outstanding light transmission properties. Cast ACRYLIC rod and tube are easily fabricated, shatter resistant and very durable. [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Width / O.D.: 0.5000 to 6
Fluorosint® 207 PTFE
from MCA - Advanced Materials Division

Fluorosint ® 207 Polytetrafluoroethylene PTFE is a Food Contact Compliant (FDA) grade of Fluorosint ® with a unique combination of dimensional stability and creep resistance, exceptional sliding and wear properties, and outstanding chemical and hydrolysis resistance. Possessing the lowest... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
Redco™ Virgin UHMW
from Redwood Plastics

Redco ™ UHMW polyethylene offers a combination of high impact strength, excellent machinability and low surface friction with outstanding wear and corrosion resistance. FDA & USDA Approved, Redco ™ UHMW reduces material hang ups and enhances material flow; increasing your production... [See More]

  • Industry: Marine; Sanitary; OEM or Industrial
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Polyethylene
  • Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film
Graphite-filled PTFE
from Fluoro-Plastics, Inc.

Crystalline modification of high purity carbon. Excellent wear properties, particularly against soft metals. High load-carrying capability in high speed contact applications. Chemically inert. Frequently used with other filler, e.g. carbon [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Carbon or Graphite
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
Radel® 5500 red (TECASON ® P MT)
from Ensinger, Inc.

TECASON P MT red is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT red is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: PPSU (Polyphenylsulfone); Polysulphone
  • Deflection Temperature: 405 to 417
Acrylic Rod - Clear Extruded
from Interstate Plastics, Inc.

The minimum length for this rod is 6 feet. We have rounded the length. Please call us at 1 888 768 5759 for special length. [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Rod or Round Stock; Profile or Structural Shape
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Width / O.D.: 0.1250 to 2
Fluorosint® HPV PTFE
from MCA - Advanced Materials Division

Fluorosint ® HPV Polytetrafluoroethylene PTFE is an FDA Compliant, high performance, bearing grade of Fluorosint ®. Optimized for high PV, and low “k ” or wear factor, Fluorosint ® HPV PTFE was developed specifically for bearing applications, where other PTFE formulations... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
  • Chemical System: Fluoropolymer
  • Thickness: 0.2500 to 3
Sustarin® C MDT
from Redwood Plastics

Redco ™ Acetal is suited for a variety of industries and applications. It acts as an electrical insulator, is FDA Approved for food applications and is an excellent material for use in applications requiring close-tolerances. Acetal withstands environments with a constant temperature up to 180... [See More]

  • Industry: Sanitary; OEM or Industrial
  • Filler: Metal or MIM
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Form / Shape: Profile or Structural Shape (optional feature)
Mineral-filled PTFE
from Fluoro-Plastics, Inc.

PTFE with FDA compliant filler. For food processing and pharmaceutical bearing applications. Compatible with a wide variety of mating surfaces, both soft (e.g. mild steel) and harder surfaces. Compare this product to Rulon 641* [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Mineral or Inorganic
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
Radel® 5500 yellow (TECASON® P MT)
from Ensinger, Inc.

TECASON P MT yellow is suitable for use in medical applications. In many medical applications, it is often desirable for designers to have a number colors to choose from when making material selection decisions. TECASON P MT yellow is just one of the many color options available in this family of... [See More]

  • Industry: Sanitary
  • Use Temperature: 300 to 360
  • Chemical System: PPSU (Polyphenylsulfone); Polysulphone
  • Deflection Temperature: 405 to 417
ACRYLIC Sheet - Bronze 2412 Extruded Paper - Masked
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Industry: Sanitary; OEM or Industrial; Furniture
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
Ketron® CLASSIX™ LSG PEEK
from MCA - Advanced Materials Division

Ketron ® CLASSIX ™ HPV Polyetheretherketone PEEK stock shapes are biocompatible, USP Class VI ISO 10993 Compliant, and have a maximum body contact duration up to 30 days. With a unique combination of mechanical properties and chemical resistance, Ketron ® CLASSIX ™ LSG PEEK... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 480
  • Chemical System: Thermoplastic; PEEK
  • Tensile (Break): 15000
Polyimide-filled PTFE
from Fluoro-Plastics, Inc.

Low Friction. Extremely low wear. Increased hardness. Operates well against soft mating surfaces like aluminum, mild steel, brass and plastics. Ideal for stop-start applications to eliminate stick-slip. Compare this product to Rulon J* [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Polymide
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
TECADUR MT TR natural
from Ensinger, Inc.

Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the impact resistant plastic properties of Polycarbonate, combined with the advantage of being BPA free. This clear... [See More]

  • Industry: Sanitary
  • Material Type: BioMedical
  • Chemical System: na; Thermoplastic Polyester (PET, PBT, etc.); Polycarbonate
  • Deflection Temperature: 171 to 210
ACRYLIC Sheet - Clear AR1 Extruded Paper - Masked
from Interstate Plastics, Inc.

Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated ACRYLIC, making it an... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Tensile (Break): 9000
Ketron® LSG CA30 PEEK
from MCA - Advanced Materials Division

Ketron ® CA30 LSG Polyetheretherketone PEEK biocompatible stock shapes are 30% carbon fiber-reinforced, and are USP and ISO-10993-1 Compliant. Due to these characteristics, Ketron ® CA30 LSG PEEK exhibits exceptional stiffness and mechanical strength, and optimum wear and creep resistance. [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 480
  • Chemical System: Thermoplastic; PEEK
  • Tensile (Break): 16000
PTFE Plate
from Fluoro-Plastics, Inc.

Molded plate is available in thicknesses from 3/8ths of an inch up to four inches. Plate is inventoried in sizes from one-foot square to four feet square (sixteen square feet per sheet). Thickness tolerances range from plus .038" to minus .019" for 3/8th ” plate, up to plus .087", minus .043"... [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Unfilled
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Plate
TECAPEEK ® CF30 black
from Ensinger, Inc.

PEEK CF 30 is a 30% carbon filled PEEK material that is manufactured by Ensinger under the tradename TECAPEEK CF30 black. Its carbon fiber reinforcement lends the material a high level of rigidity and creep strength. Carbon fiber reinforced PEEK demonstrates very high mechanical strength values,... [See More]

  • Industry: Aerospace; Automotive; Electronics; Marine; Sanitary
  • Filler: Carbon or Graphite
  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Use Temperature: 500 to 572
ACRYLIC Sheet - Clear DP-32 Extruded
from Interstate Plastics, Inc.

ACRYLIC dp32 has a medium grain texture with a 69% light transmission and has all the same physical properties of regular acyrlic [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Thickness: 0.2200
Ketron® LSG GF30 PEEK
from MCA - Advanced Materials Division

Ketron ® Life Science Grade (LSG) GF30 Polyetheretherketone PEEK shapes are 30% glass fiber reinforced, giving this grade superior dimensional stability, and higher stiffness and creep resistance than Ketron ® 1000 LSG PEEK. As a biocompatible, USP and ISO 10993-1 Compliant material that... [See More]

  • Industry: Sanitary; Structural
  • Tensile (Break): 85000
  • Chemical System: Thermoplastic; PEEK
  • Tensile Modulus: 8200
Stainless Steel-filled PTFE
from Fluoro-Plastics, Inc.

Extremely stiff and hard. High loading percentage (50% generally). Available in molded sheet only [See More]

  • Industry: Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging; Petro-Chemical/ Chemical Processing, Laboratory Applications
  • Filler: Metal or MIM; Stainless Steel
  • Chemical System: Thermoplastic; Fluoropolymer
  • Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
TECAPEEK® MT black polyetheretherketone
from Ensinger, Inc.

TECAPEEK MT black is a biocompatible PEEK suitable for use in medical applications. For more details see TECAPEEK MT natural. Facts. Chemical designation: PEEK (Polyetheretherketone). Color: black. Density: 1,31 g/cm3. Main Features. very good stress cracking resistance. resistance against high... [See More]

  • Industry: Sanitary
  • Material Type: BioMedical
  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Use Temperature: 480 to 572
ACRYLIC Sheet - Clear P30 Extruded
from Interstate Plastics, Inc.

ACRYLIC p30 has a decorative stippled texture on one sides of the sheet. It provides 66% light transmission and has all the same physical properties of regular ACRYLIC. [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Thickness: 0.1180
Ketron® LSG PEEK
from MCA - Advanced Materials Division

Ketron ® 1000 Life Science Grade (LSG) Polyetheretherketone PEEK biocompatible shapes exhibit excellent chemical and corrosion resistance, and are USP and ISO 10993-1 Compliant. In addition to these characteristics, Ketron ® 1000 LSG PEEK components are sterilizable by means of steam, dry... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 480
  • Chemical System: Thermoplastic; PEEK
  • Tensile (Break): 16000
TECAPEEK® MT natural polyetheretherketone
from Ensinger, Inc.

Medical PEEK natural is suitable for use in medical applications and combines the excellent property profile of standard PEEK with requirements for biocompatibility. Victrex ® PEEK polymer is used for these materials and processed in compliance with the relevant product quality requirements for... [See More]

  • Industry: Sanitary
  • Filler: Unfilled
  • Chemical System: PEEK (Polyetheretherketone); PEEK
  • Use Temperature: 480 to 572
ACRYLIC Sheet - Clear Paper - Masked
from Interstate Plastics, Inc.

Clear extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to see... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Thickness: 0.0930 to 0.4720
Ketron® MD PEEK
from MCA - Advanced Materials Division

Ketron ® Metal Detectable (MD) Polyetheretherketone PEEK is an FDA and EU Compliant grade that offers extreme dimensional stability, and high strength and temperature resistance. Visual, metal, and x-ray detectable, Ketron ® MD PEEK shapes can be easily traced by conventional metal and... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Chemical System: Thermoplastic; PEEK
TECAPRO® MT white
from Ensinger, Inc.

TECAPRO MT is a homopolymer polypropylene based material that has been specially prepared to offer stability in high heat environments. This results in a product with exceptionally low residual stress, and likewise facilitates the fabrication of dimensionally stable parts with varying cross... [See More]

  • Industry: Sanitary
  • Use Temperature: 212 to 284
  • Chemical System: PP (Polypropylene); Polypropylene
  • Deflection Temperature: 187
ACRYLIC Sheet - White 7328 / WRT30 Exturded Paper - Masked
from Interstate Plastics, Inc.

Colored extruded ACRYLIC sheet is one of our most popular products sold today. It serves a multitude of applications from framing pictures to aerospace. We provide paper mask ACRYLIC sheet as manufactured by one of the leading domestic manufacturers of ACRYLIC sheet product. Please scroll down to... [See More]

  • Industry: Sanitary; OEM or Industrial; Glass Substitute, Light Redirection
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Chemical System: Thermoplastic; Acrylic or Polyacrylate
  • Thickness: 0.1180 to 0.2360
Ketron® TX PEEK
from MCA - Advanced Materials Division

Ketron ® TX Polyetheretherketone PEEK is an internally lubricated, EU 10/2011 and FDA Compliant grade that offers improved wear and frictional performance over virgin PEEK. Often favored for food and beverage processing, and pharmaceutical applications where extreme performance temperatures,... [See More]

  • Industry: Sanitary; Bearing & Structural
  • Use Temperature: 482
  • Chemical System: Thermoplastic; PEEK
  • Tensile (Break): 16675
Black Acetal Rod
from Interstate Plastics, Inc.

Interstate Plastics offers both homopolymer and copolymer grades of ACETAL including enhanced bearing grade materials. ACETRON ® gp ACETAL is porosity-free and offered as our standard general purpose grade. For slightly higher mechanical properties, we offer a broad size range of the homopolymer... [See More]

  • Industry: Automotive; Sanitary; OEM or Industrial; Furniture, Packaging, Clothing, Music
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
  • Width / O.D.: 0.1870 to 6