UL Approved Plastic Plate, Rod, and Stock Shapes

6 Results
POLYSULFONE Rod - Natural
from Interstate Plastics, Inc.

Udel ® polysulfone (psu) is a rigid, high-strength, semi-tough thermoplastic that has a heat deflection temperature of 345 °f (174 °c), and maintains its properties over a wide temperature range. Udel excels in many fluid-handling applications and has over 10 years of success replacing... [See More]

  • Features: UL
  • Form / Shape: Rod or Round Stock
  • Chemical System: Thermoplastic; Polysulphone
  • Width / O.D.: 0.2500 to 3
Square Ring Cord Stock
from Trim-Lok, Inc.

Rubber Seals come in a variety of specially designed shapes made from custom formulated EPDM sponge rubber compound. [See More]

  • Features: UL
  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: EPDM
  • Thickness: 0.2500 to 0.7500
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Features: Flame Retardant; UL
  • Filler: Glass or FRP
  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock
Bullet Resistant Acrylic UL-752 Level 1 -- SS-SAR100
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Acrylic UL-752 Level 1 from Protective Structures, Ltd. is one of our thinnest and lightest bullet resisting products. [See More]

  • Features: UL
  • Form / Shape: Plate
  • Chemical System: Acrylic or Polyacrylate
  • Thickness: 1.25
Bullet Resistant Fiberglass Panel UL-752 Level 1 -- PSSA-01
from Protective Structures, Ltd.

Protective Structures, Ltd. employs our SecureAll ™ Bullet Resistant Fiberglass Panel UL-752 Level 1 as the core of several of our bullet resistant assemblies, including bullet resistant doors, ballistic capture frames, non-ricochet deal trays and counters. [See More]

  • Features: UL
  • Form / Shape: Plate
  • Chemical System: Fiberglass
  • Width / O.D.: 36 to 60
Bullet Resistant Polycarbonate UL-752 Level 1 -- SS-P750
from Protective Structures, Ltd.

ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]

  • Features: UL
  • Form / Shape: Plate
  • Chemical System: Polycarbonate
  • Thickness: 0.7500