Polyurethane (PU) Plastic Plate, Rod, and Stock Shapes
from Creative Composites Group
SUPURTUF ™ Polyurethane Profiles are manufactured in a polyurethane resin matrix. The polyurethane resin provides a superior pultruded profile with exceptional impact, abrasion, interlaminar shear and overall strength values. The SUPURTUF ™ Polyurethane resin system will allow you to... [See More]
- Chemical System: Polyurethane
- Industry: OEM or Industrial
- Form / Shape: Pultruded Profile
from U.S. Plastic Corporation
Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to rubber and... [See More]
- Chemical System: Polyurethane
- Form / Shape: Rod or Round Stock
from Total Plastics, Inc.
Natural. Cast urethane products are well known for their extraordinary toughness and durability. In their most demanding applications, they outlast conventional rubbers and plastics by a factor of 20 to 1. Urethane will usually outlast carbon steel when forced abrasion is applied. Cast from... [See More]
- Chemical System: Polyurethane
- Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
from Redwood Plastics
Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]
- Chemical System: Thermally cured; Polyurethane
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: OEM or Industrial; Transfers and Most Planer Applications
from Ensinger, Inc.
FORMPLAST 2000 is a thermoplastic composite material with superior properties for use in thermoforming plug assist applications. FORMPLAST 2000 has a micro-porosity of 15-19 compared to 20-30 for Syntactic Foam. FORMPLAST 2000 eliminates many of the problems associated with Syntactic Foam, machined... [See More]
- Chemical System: Thermoplastic; PU (Polyurethane); Polyurethane
- Deflection Temperature: 241
- Use Temperature: 280
- Thermal Conductivity: 0.3220
from Redwood Plastics
Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]
- Chemical System: Thermally cured; Polyurethane
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: OEM or Industrial
from Ensinger, Inc.
Hydex 202 is a totally rigid polyurethane product that exhibits a broad range of chemical resistance, as well as superior impact and excellent mechanical properties. It can be used for any mechanical application that requires a combination of toughness, dimensional stability and chemical resistance. [See More]
- Chemical System: PU (Polyurethane); Polyurethane
- Deflection Temperature: 280 to 290
- Use Temperature: 280
- Tensile (Break): 8000 to 9000
from Redwood Plastics
Redco ™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A. Standard Color: Yellow [See More]
- Chemical System: Thermally cured; Polyurethane
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: OEM or Industrial
from Ensinger, Inc.
Hydex 301 is clear totally rigid polyurethane material that is designed for use in harsher chemical environments. It combines excellent clarity when polished with a broad range of chemical resistance and outstanding practical toughness. Facts. Chemical designation: PU (Polyurethane). Color: yellow. [See More]
- Chemical System: PU (Polyurethane); Polyurethane
- Deflection Temperature: 170 to 190
- Use Temperature: 170
- Tensile (Break): 9000 to 10000
from Redwood Plastics
Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A. Standard Color: Dark Blue [See More]
- Chemical System: Thermally cured; Polyurethane
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: OEM or Industrial
from Redwood Plastics
Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A. Standard Color: Maroon [See More]
- Chemical System: Thermally cured; Polyurethane
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: OEM or Industrial; Dolly Wheel Tires, Carryover Tires, Feed Wheels, Roll Coverings, Shock and Vibration Pads
from Redwood Plastics
Redco ™ 60D was developed for applications where little or no deformation is desired. Durometer Hardness: 60D, 60R. Standard Color: Orange [See More]
- Chemical System: Thermally cured; Polyurethane
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: OEM or Industrial
from Redwood Plastics
Redco ™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A. Standard Color: Dark Green [See More]
- Chemical System: Thermally cured; Polyurethane
- Form / Shape: Profile or Structural Shape (optional feature)
- Filler: Unfilled
- Industry: OEM or Industrial; Impact Wear Liners, Wear Liners