ABS Plastic Plate, Rod, and Stock Shapes

10 Results
Custom Large-Format Extrusion Profiles
from Pexco

Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions —ranging from intricate geometries and hollow structures to profiles that incorporate embedded metal elements. We offer a wide array... [See More]

  • Chemical System: Thermoplastic; ABS; Vinyl / PVC
  • Width / O.D.: 6
  • Form / Shape: Hollow or Tubular Stock; Profile or Structural Shape
  • Length: 30
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide; Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
ABS Rod - Black Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling, sawing, die-cutting and shearing [See More]

  • Chemical System: Thermoplastic; ABS
  • Width / O.D.: 0.5000 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
Engineered Plastics Stock Shape -- ABS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermoplastic; ABS
  • Thickness: 0.2500 to 4
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Industry: OEM or Industrial; Tooling
ABS Sheet & Rod
from Total Plastics, Inc.

Natural and Black. GP Colors: Black and White (One sided Haircell Finish). Call TPI for Custom Colors and Textures. ABS (acrylonitrile butadiene styrene) is a common thermoplastic used to make lightweight, rigid products such as automotive parts, piping and laboratory equipment. It is widely used... [See More]

  • Chemical System: Thermoplastic; ABS
  • Use Temperature: -13 to 140
  • Form / Shape: Sheet or Film
1 1/2" ABS Plate Nat. -- 172-1500
from Plastifab Industries

ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make ups of ABS are acrylonitrile, butadiene, and styrene. ABS occupies the unique position of being a bridge between the commodity and other higher performance engineering... [See More]

  • Chemical System: Thermoplastic; ABS
  • Form / Shape: Plate
TECARAN ABS black
from Ensinger, Inc.

Ensinger TECARAN ABS is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the commodity and other higher... [See More]

  • Chemical System: Thermoplastic; ABS (Acrylnitrile-butadiene-styrene copolymer); ABS; Styrene or Polystyrene
  • Deflection Temperature: 177 to 200
  • Use Temperature: 160 to 210
  • Tensile (Break): 5100
ABS Rod - Natural Machine Grade
from Interstate Plastics, Inc.

ABS is a tough, rigid thermoplastic material with high impact strength. It is easily machined and ideal for turning, drilling, milling and sawing. Excellent machinability and finish. [See More]

  • Chemical System: Thermoplastic; ABS
  • Width / O.D.: 0.5000 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: OEM or Industrial
TECARAN ABS natural
from Ensinger, Inc.

#8203;Ensinger TECARAN ABS material is a terpolymer and an amorphous resin. It is manufactured by combining three different compounds. The three that make up TECARAN ABS are acrylonitrile, butadiene, and styrene. TECARAN ABS occupies the unique position of being a bridge between the general... [See More]

  • Chemical System: Thermoplastic; ABS (Acrylnitrile-butadiene-styrene copolymer); ABS; Styrene or Polystyrene
  • Use Temperature: 160 to 210
  • Industry: OEM or Industrial
  • Deflection Temperature: 177 to 200
ABS Sheet - White Extruded
from Interstate Plastics, Inc.

ABS sheet is generally used in thermoforming applications where good formability, and a cosmetic appearance are desired. Its impact resistance, and haircell-textured surface also make it a good choice for applications where a structural cosmetic faceplate is desired. It is often used as panel... [See More]

  • Chemical System: Thermoplastic; ABS
  • Thickness: 0.0600 to 0.2500
  • Form / Shape: Profile or Structural Shape; Sheet or Film
  • Industry: OEM or Industrial