Epoxy Plastic Plate, Rod, and Stock Shapes

8 Results
Engineered Plastics Stock Shape -- CJ BEARING
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermally cured; Epoxy
  • Industry: OEM or Industrial
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock
  • Filler: Glass or FRP
  • Industry: Electronics; OEM or Industrial
Redco™ Epoxy Laminates
from Redwood Plastics

Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]

  • Chemical System: Thermally cured; Epoxy; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Industry: Electronics; Military (optional feature); OEM or Industrial
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 12
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Trelleborg Tooling Block -- EP650
from Trelleborg Offshore

Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 2 to 6