Flat / Bar Stock Plastic Plate, Rod, and Stock Shapes

34 Results
Fence Privacy - American Flag Kit
from Pexco

The American Flag Kit can be installed easily in most chain link fences. It ’s a great way to display the stars and stripes at home, school, church, or the office; wherever there ’s a chain link fence. The possibilities are endless. Pexco is the leading manufacturer of the American Flag... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Industry: Repair or Construction; OEM or Industrial
Fence Privacy - American Permahedge
from Pexco

American Permahedge ® is Pexco ’s most premium chain link fence enhancement product. It is durable, UV stabilized, easy to install and self-locking. American Permahedge ® is packaged in retail colored tri-lingual boxes, complete with installation instructions. Each box includes enough... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Industry: Repair or Construction; OEM or Industrial
Fence Privacy - Bottom Lock
from Pexco

The PDS ® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Bottom Lock Fence Slats, which are marketed under the PDS ® brand name. With over... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 0.8750 to 1.25
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 144
Fence Privacy - Feather Lock
from Pexco

The Feather Lock ® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather ” style configuration at the top of the slat makes it self-locking. Pexco is the leading manufacturer of Feather Lock ® Slats, which... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 1.5 to 1.66
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 144
Fence Privacy - Fence Weave
from Pexco

Fence Weave ® is the most economical chain link fence filler on the market, primarily used for residential applications. Fence Weave ® converts any chain link fence into a privacy fence and allows custom designing. It ’s a natural fit for homeowners who like to do it themselves. Fence... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Profile or Structural Shape
  • Thickness: 0.0240
  • Chemical System: Thermoplastic; LDPE; Polyethylene
  • Width / O.D.: 1.88
Fence Privacy -Fence Slats -- FinLink
from Pexco

Pexco ’s FinLink ® Slat offers extra privacy with a unique configuration of three privacy fins. FinLink ® provides a quality looking installation and is used together with a proprietary bottom channel. This process ensures that all fence slats are even in the wire and will not slip to... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 1.38
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 96
Fence Privacy -Fence Slats -- LiteLink
from Pexco

LiteLink ® Privacy Fence Slats are one of Pexco ’s most economical chain link fence enhancement products on the market. Manufactured using the same durable outdoor plastic as our standard tubular fence slats, this single wall “M ” shaped slat will give you the visual screening... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 1.25
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 144
Fence Privacy -Fence Slats -- PVT
from Pexco

Plastic Slats for Chain Link Fence. Pexco ’s branded PVT ® plastic vertical fence slats are the most popular in the chain link fence industry. Available in either Top or Bottom-Locking styles, packaged in retail colored tri-lingual boxes or strong durable poly-bags, complete with... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock
  • Industry: Repair or Construction; OEM or Industrial
  • Chemical System: Thermoplastic
Fence Privacy -Industrial Pre-Woven
from Pexco

The Industrial Fence Slat is Pexco ’s most affordable pre-inserted Fence Slat for commercial or industrial applications. It features the same privacy factor as our other standard Fence Slat products. The Industrial Slat is mechanically inserted into the chain link wire fabric during the... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 2.38
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 144
Fence Privacy -Pre-Woven Slat -- Fin2000
from Pexco

The FIN2000 ® Slat is Pexco ’s premium pre-inserted Fence Slat for commercial or industrial applications. It offers almost complete privacy. The FIN2000 ® is mechanically inserted into the chain link wire fabric during the weaving process. Once inserted, the wire is finished above and... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 2.81
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 144
Fence Privacy -Reflective Inserts
from Pexco

Pexco ’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence system either diagonally, horizontally or vertically. Reflective Fence Inserts are... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Thickness: 0.0800
  • Chemical System: Thermoplastic; Vinyl / PVC
  • Width / O.D.: 1.25
Fence Privacy -Top Lock
from Pexco

The PDS ® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are marketed under the PDS ® brand name. With over 50 years of experience producing and supplying chain link fence... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 0.8750 to 1.25
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 144
Fence Privacy -Winged Slat
from Pexco

When you need increased privacy, our PDS ® Winged Slat ® is the answer. With the proven quality and durability of our standard fence slats plus unique “wings ” for extra screening and security, these slats are self-locking — no channels needed!. Pexco is the leading... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Hollow or Tubular Stock; Profile or Structural Shape
  • Width / O.D.: 1.38
  • Chemical System: Thermoplastic; HDPE; Polyethylene
  • Length: 48 to 96
PVC Gray Angle 1 1/4" x 1 1/4" x 0.187"
from Interstate Plastics, Inc.

Made for PVC Type I resins, these angles are easily cut,drilled, and machined with standard tools. Easily glued and paintable with good weatherability [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Industry: OEM or Industrial; Clothing
  • Chemical System: Thermoplastic; Vinyl / PVC
  • Tensile (Break): 7000
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Sheet or Film
  • Filler: Pultex® Fiber
  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Industry: Marine; OEM or Industrial
Square Ring Cord Stock
from Trim-Lok, Inc.

Rubber Seals come in a variety of specially designed shapes made from custom formulated EPDM sponge rubber compound. [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Thickness: 0.2500 to 0.7500
  • Chemical System: EPDM
  • Width / O.D.: 0.1250 to 0.7500
Urethane Bar -- AU-41 [AU-41 from Acrotech, Inc.]
from Reid Supply

Made from K-prene ® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 80A durometer, Orange in color, and 4 ft overall length. [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Length: 48
  • Width / O.D.: 1
Extruded Nylon -- UNIPA® Ld
from Nytef Group

Nylon 6/6, Molybdenum Disulfide (MoS2) Filled – Wear resistant, mottled dark gray color. Nytef Plastic ’s UNIPA Nylon 6/6 extruded stock shapes are available in a wide range of grades — including both lubricated and fiber reinforced products. UNIPA Nylon 6/6 materials are offered... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Plate; Hex
  • Filler: Mineral or Inorganic; MoS2
  • Chemical System: Thermoplastic; Polyamide
  • Thickness: 0.0310 to 2
Engineered Plastics Stock Shape -- ABS
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Thickness: 0.2500 to 4
  • Chemical System: Thermoplastic; ABS
  • Industry: OEM or Industrial; Tooling
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Thickness: 12
Clear Acrylic Extruded Z Bar -- 44236
from U.S. Plastic Corporation

Acrylics refractive characteristics create a play of light that shows quality and design details to the best advantage. Acrylic can be readily formed or bent to re-direct light. Easily printed or embossed. Sunlight and wear resistance. Acrylic extrusions are easily sawed, drilled, milled, engraved... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Acrylic or Polyacrylate
Nylon Finished Parts
from Nylatech, Inc.

As one of the premier producers of cast nylon parts in North America, our finished parts meet the needs for a variety of applications. We develop and machine high performance nylon cast parts for leading edge applications and we are also experts at near net shape manufacturing which results in less... [See More]

  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Hollow or Tubular Stock
  • Industry: OEM or Industrial
  • Chemical System: Thermoplastic; Polyamide
Acrylic J Bar
from Total Plastics, Inc.

Acrylic J Bar [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Acrylic or Polyacrylate
Trelleborg Tooling Block -- EP650
from Trelleborg Offshore

Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Chemical System: Thermally cured; Epoxy
  • Thickness: 2 to 6
Clear Acrylic Extruded Z Bar -- 44238
from U.S. Plastic Corporation

Acrylics refractive characteristics create a play of light that shows quality and design details to the best advantage. Acrylic can be readily formed or bent to re-direct light. Easily printed or embossed. Sunlight and wear resistance. Acrylic extrusions are easily sawed, drilled, milled, engraved... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Acrylic or Polyacrylate
Acrylic W Bar
from Total Plastics, Inc.

Acrylic W Bar [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Acrylic or Polyacrylate
Natural Acetron GP Acetal Rectangular Bar -- 42325
from U.S. Plastic Corporation

Acetron GP is a general purpose acetal and is the only porosity-free acetal product available today. Service temperature, air -50F to 180F. Not UV stabilized. White meets FDA standards and is USDA compliant. Ultimate tensile strength, 9500 psi. Standard 4' lengths; sold in 1' intervals. [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Thermoplastic; Acetal or Polyoxymethylene (POM)
Acrylic Z Bar
from Total Plastics, Inc.

Acrylic Z Bar [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Acrylic or Polyacrylate
PTFE Square Bar -- 47540
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Thermally cured; Fluoropolymer
EXTREN® Fiberglass Square Bar (Thermal Cure
from Total Plastics, Inc.

EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Length: 120 to 240
  • Width / O.D.: 0.5000 to 1.5
Quadrant Nylon 101 Hexagonal Bar (Annealed) -- 47520
from U.S. Plastic Corporation

Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards. Standard... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Thermoplastic; Polyamide
Quadrant Nylon 101 Rectangular Bar -- 47706
from U.S. Plastic Corporation

Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards. NOTE:... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Thermoplastic; Polyamide
Quadrant Nylon 101 Square Bar (Annealed) -- 47317
from U.S. Plastic Corporation

Of all the unmodified nylons, Nylon 101 is the strongest, most rigid and has one of the highest melting points. Commonly specified for screw machined electrical insulators and food contact parts. Not UV stabilized. -40F to 225F. USDA, NSF, and 3A-Dairy compliant and meets FDA standards. The standard... [See More]

  • Form / Shape: Bar Stock or Rod Stock
  • Chemical System: Thermoplastic; Polyamide
UHMW Rectangular Bar -- 46250
from U.S. Plastic Corporation

This Ultra High Molecular Weight (UHMW) Polyethylene bar has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The... [See More]

  • Form / Shape: Bar Stock or Rod Stock