Thermoset / Crosslinked Plastic Plate, Rod, and Stock Shapes

56 Results
25 glass filled ptfe
from Golden Collar Technology Co., Ltd .

Polymers are at the forefront in material science and have provided innovative solutions for engineering challenges. Among these, glass-filled Polytetrafluoroethylene (PTFE) represents a significant leap in the performance of coated materials. Standard PTFE is a polymer that has a broad range of... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Material Type: Thermally Conductive
  • Filler: Glass Filled
  • Industry: Sanitary; OEM or Industrial; Food, machinery, medical and other industries
PTFE Rod
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Profile or Structural Shape
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Width / O.D.: 6.3
black ptfe parts
from Golden Collar Technology Co., Ltd .

The black PTFE parts we produce are designed to provide superior strength and wear resistance, ensuring that your equipment will last longer. Polytetrafluoroethylene material has high elasticity and can withstand harsh working conditions. black ptfe parts video [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Features: Anti-static or ESD Control
  • Industry: Automotive; Automotive industry, hydraulic industry, aerospace and so on
PTFE Sheet, film, plate
from Shenzhen Dechengwang Technology Co., Ltd

PTFE Film and Sheet. PTFE sheet is available in various sizes and thicknesses ranging from 0.01 to 60 mm ( <6mm >. Why Order from Us?. Dechengwang can offer cast PTFE film in semi-finished form on standard rolls or converted into finish punched components in custom shapes ready for immediate... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Plate; Sheet or Film
  • Filler: Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
  • Industry: Sanitary
cnc machining ptfe parts
from Golden Collar Technology Co., Ltd .

With our CNC machining capabilities, we offer a wide range of customization options for PTFE parts to meet your specific needs. Whether you require unique shapes, sizes, or surface finishes, we can tailor the parts to your exact requirements. CNC machining PTFE parts offer a high level of precision... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
Custom ptfe molded parts
from Golden Collar Technology Co., Ltd .

Some of the notable properties of teflon are excellent mechanical strength, resistance to almost all industrial chemicals, and the ability to maintain its properties over a wide temperature range. Ptfe machined parts have the characteristics of high impact strength, wear resistance and low friction. [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Electronics; OEM or Industrial; Aerospace Fluid Delivery Electronics Industrial Equipment
graphite filled ptfe parts
from Golden Collar Technology Co., Ltd .

Graphite filled PTFE(polytetrafluoroethylene) is a high-performance composite material that combines the excellent chemical resistance and low friction properties of PTFE with the enhanced mechanical strength and improved thermal conductivity of graphite. This composite material is designed for... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Material Type: Thermally Conductive
  • Filler: Carbon or Graphite
  • Industry: OEM or Industrial; Industrial Machinery:,Hydraulic Systems
liquid cooling tubing
from Golden Collar Technology Co., Ltd .

The PTFE/FEP liquid cooling tubing is a high-performance pipe specially engineered for liquid cooling heat dissipation systems. In a typical liquid cooling setup —comprising heat sinks, water pumps, coolants, and circulation tubing —this tubing serves as a critical component responsible... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Electronics; High-performance computers, servers, gaming PCS, graphics cards (Gpus), and other high-end electronic devices
  • Form / Shape: Hollow or Tubular Stock
  • Use Temperature: -328 to 500
machined ptfe parts
from Golden Collar Technology Co., Ltd .

Machined PTFE (Polytetrafluoroethylene) parts are precision-engineered components made from a unique synthetic fluoropolymer. PTFE is used widely in industries that require durability and performance. Its non-stick properties and chemical resistance are well known. The machining process includes... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -292 to 500
  • Industry: Electronics; Sanitary; Machinery, chemical, electrical and electronic,medical
Molded PTFE Parts
from Golden Collar Technology Co., Ltd .

PTFE is excellent at high temperatures, with a maximum operating temperature of 250. It also has good low-temperature resistance. Even when the temperature is as low as -196 degrees, it still maintains a certain level of mechanical toughness. In the medical field, PTFE has a physiological inertia... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary; Chemical and petrochemical industry Pharmaceutical and food industry Energy and power industry Machinery manufacturing and aerospace
Porous PTFE Sheet
from Golden Collar Technology Co., Ltd .

Our porous ptfe sheets offer superior performance in demanding industrial applications, mainly in laboratories, electronics and environmental monitoring equipment, where they can withstand harsh chemicals, high temperatures and extreme conditions. Exceptional resilience to heat, chemicals, and... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
  • Form / Shape: Sheet or Film
ptfe 3 way valve
from Golden Collar Technology Co., Ltd .

Enhance your fluid control system with our PTFE 3-way valve, engineered for superior chemical resistance and precision flow management. Designed for use in aggressive chemical environments, high-purity applications, and corrosive media, this valve ensures reliable performance across a wide range of... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
  • Industry: Chemical dosing systems,Acid handling and distribution,Laboratory and high-purity fluid control
ptfe Ball Valve Seats
from Golden Collar Technology Co., Ltd .

The PTFE ball valve seat has a number of notable features. First, PTFE provides a low-friction valve seat, which allows the valve to operate more smoothly, reducing the loss and energy consumption caused by friction. Second, PTFE has excellent media compatibility, which makes it perform well when... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary; Petrochemical, Electric power, Pharmaceutical & food, Environmental protection & wastewater treatment, Metallurgy & heat treatment
PTFE Bellows Seals
from Golden Collar Technology Co., Ltd .

PTFE has excellent chemical resistance and can withstand a wide range of acids, bases, organic solvents, and other corrosive materials. High Temperature Stability. PTFE materials are able to retain their physical and chemical characteristics at high temperatures. Sealing performance is good: The... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary; Semiconductors or IC Packaging; Chemical and pharmaceutical industry Semiconductor manufacturing industry Medical and biotechnology industry
ptfe bolts
from Golden Collar Technology Co., Ltd .

Our PTFE (Polytetrafluoroethylene) bolts offer exceptional durability and resistance to harsh environments, making them ideal for industries that demand high-performance fastening solutions. These bolts are renowned for their non-stick properties, chemical resistance, and ability to perform in... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
PTFE box
from Golden Collar Technology Co., Ltd .

PTFE boxes are a powerful, versatile, high-performance storage solution that meets the demanding needs of a variety of industries. It becomes an essential tool for anyone who needs reliable and safe storage of chemicals, pharmaceuticals and sensitive materials. Choose Jinshiling ptfe boxes as a... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: OEM or Industrial; Physical, petroleum, chemical and other industries
PTFE Bulkhead Fittings
from Golden Collar Technology Co., Ltd .

Jinshiling is a manufacturer of PTFE Bulkhead Male Connector, which is a ptfe pipe Compression Fittings. Due to its high chemical resistance, high and low temperature capability, resistance to weather, electrical and thermal insulation, and lowest coefficient of friction, PTFE bulkhead fittings... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
  • Features: Thermal Insulation
ptfe bush
from Golden Collar Technology Co., Ltd .

Our PTFE(polytetrafluoroethylene) bushings are designed for use in demanding industrial environments, and the size specifications can be customized to meet the needs of the drawing process, ideal for high temperature and corrosive applications. Main features: Chemical resistance: It can withstand... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary; Chemical processing equipment,Food and beverage machinery,Pharmaceutical manufacturing
ptfe bush coupling
from Golden Collar Technology Co., Ltd .

Elevate the performance and durability of your machinery with our PTFE Bush Coupling, specifically engineered for high-performance mechanical connections in demanding environments. Crafted from premium Polytetrafluoroethylene (PTFE), this coupling excels in providing exceptional chemical resistance,... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
  • Industry: Sanitary; Chemical Processing Machinery,Food and Pharmaceutical Equipment
PTFE Bushings
from Golden Collar Technology Co., Ltd .

High Performance PTFE Shaft Sleeves PTFE Bushings Features. Excellent friction properties. Excellent corrosion resistance. Excellent high temperature resistance. Good low temperature resistance. Non-adhesive and easy to clean. Good mechanical strength. High insulation and aging life [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Electronics; Sanitary; Semiconductors or IC Packaging; Chemical industry Oil and gas industry Machinery manufacturing industry Electronics and semiconductor industry Pharmaceutical and food industry
PTFE caps
from Golden Collar Technology Co., Ltd .

Our PTFE (Polytetrafluoroethylene) caps are designed to provide a reliable and secure seal for a variety of laboratory applications. Known for their exceptional chemical resistance and durability, these caps are ideal for use in harsh environments and with aggressive chemicals. PTFE caps featurers... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: OEM or Industrial; Chemical Storage,Sample Preservation,Pharmaceuticals,Laboratory Research,Industrial Applications
ptfe compression fittings
from Golden Collar Technology Co., Ltd .

PTFE compression joints are essential components in high purity and corrosive environments, providing reliable and durable performance. It is suitable for a wide range of applications,. ptfe compression fittings key features :. Corrosion resistance. High purity. Temperature range from -200... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: OEM or Industrial; Petroleum, chemical, seals and other industries
ptfe connectors
from Golden Collar Technology Co., Ltd .

Our PTFE connectors are made of 100% pure PTFE and are ideal for the pharmaceutical, chemical processing, and food and beverage industries as they are resistant to corrosion, pollution, and high temperatures. Key Features: Our ptfe connectors can withstand exposure to harsh chemicals, acids and... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Use Temperature: -328 to 500
ptfe container
from Golden Collar Technology Co., Ltd .

Looking for a quality storage solution? Our ptfe containers are designed to withstand extreme temperatures, from low to high temperatures, and can also be adapted to different pressures, with excellent durability, non-reactivity and chemical resistance, making them ideal for industrial storage. Key... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Industry: Sanitary; Chemical, laboratory, food industry
PTFE Disc
from Golden Collar Technology Co., Ltd .

Our PTFE discs are engineered for maximum durability and resistance, providing an essential solution for industrial, manufacturing, and high-performance applications. Crafted from high-quality Polytetrafluoroethylene (PTFE), these discs offer exceptional resistance to chemicals, extreme... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Width / O.D.: 2 to 6
  • Thickness: 0.5000 to 6
  • Industry: Electronics; OEM or Industrial; Industrial Seals & Gaskets,Electrical & Electronic Components
Pultex® Fiber Reinforced Polymer Flat Sheets -- Imperial Version
from Creative Composites Group

Creative custom manufactures and stocks and extensive array of fiberglass reinforced structural shapes . Standard structural profiles include: FRP I beams , FRP W beams , FRP channel , FRP Angle , FRP round tubes , FRP square tubes , FRP rectangular tubes , FRP Solid Rods , FRP solid square bar ,... [See More]

  • Chemical System: Thermally cured; Thermoplastic Polyester (PET, PBT, etc.); Polyester or Alkyd
  • Form / Shape: Bar Stock or Rod Stock; Sheet or Film
  • Filler: Pultex® Fiber
  • Industry: Marine; OEM or Industrial
Syntactic Foam -- EL-30
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material. [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 12
Rolls of Plastic
from Ensinger North America

ENSINGER Penn Fibre is the nation ’s number one manufacturer of thin rolls of nylon, acetal, or other engineering and high performance plastics produced in rolls (coils) of plastic – slit to customer width (strip) requirements and or cut to desired length. Thickness from .010 ” to... [See More]

  • Chemical System: Thermally cured; Thermoplastic; Polysulphide or Polyphenylene Sulphide; Polypropylene; Thermoplastic Polyester (PET, PBT, etc.); Polyamide; Fluoropolymer; ABS; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Thickness: 0.0100 to 0.1250
  • Form / Shape: Rod or Round Stock
  • Width / O.D.: 0.2500 to 24
Redco™ Drive Sprocket
from Redwood Plastics

Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Transfers and Most Planer Applications
Phenolics (Industrial Laminates)
from Total Plastics, Inc.

Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta ®, Textolite ® and Spauldite ®, is a hard, dense material made by applying heat and pressure to a series of layered material, such as paper or fabric, and then impregnating it with a synthetic resin. The layered... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
Molded Product -- RM130
from Norplex-Micarta

RM130 (NEMA FR-4) is a thermoset rolled and molded composite consisting of a medium-weave glass fabric reinforcement combined with a brominated epoxy resin system. RM130 is designed for a variety of mechanical and electrical applications and is suitable for cams, dowels, inserts, bushings, rings,... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock
  • Filler: Glass or FRP
  • Industry: Electronics; OEM or Industrial
PTFE Rod - Glass - 25%
from Interstate Plastics, Inc.

Please Call us at 1 888 768 5759 for pricing. [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Width / O.D.: 0.5000 to 3
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
Engineered Plastics Stock Shape -- ACRYLIC
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermally cured; Acrylic or Polyacrylate
  • Thickness: 0.0300 to 3
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Industry: OEM or Industrial; Optical
Phenolic Rod -- 47200
from U.S. Plastic Corporation

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE XX - Copper color, paper base phenolic laminate with good mechanical properties, high dielectrical strength and good resistance... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock
Syntactic Foam Composite -- Syntac® 350
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 350 is the industry standard white... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Redco™ Snap-It Sprocket
from Redwood Plastics

Redco Sprockets were developed to increase the life of your equipment and decrease the noise in your facility. There are three standard types of sprockets available (below) but many custom sizes and configurations have been developed to suite a variety of applications. [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
PTFE Rod - Virgin
from Interstate Plastics, Inc.

VIRGIN PTFE ROD [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Width / O.D.: 0.2500 to 4
  • Form / Shape: Rod or Round Stock
  • Industry: Sanitary; OEM or Industrial
PTFE Rod -- 47501
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Rod or Round Stock
Syntactic Foam Composite -- Syntac® 351
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 351 is a castable syntactic composite... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Industry: Aerospace; Automotive; Sanitary; Food Packaging, Prototype Tooling
Redco™ 430A
from Redwood Plastics

Redco ™ 430 offers high abrasion resistance with superior impingement resistance. Durometer Hardness: 43D, 90A. Standard Color: Yellow [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
PTFE Square Bar -- 47540
from U.S. Plastic Corporation

PTFE is a low friction fluoropolymer with outstanding chemical and weathering resistance. The working temp range is -20F - 500F. It has the lowest coefficient of any solid. It has no slip-stick characteristics; static and dynamic coefficients are equal. Nothing sticks with any strength to unheated... [See More]

  • Chemical System: Thermally cured; Fluoropolymer
  • Form / Shape: Bar Stock or Rod Stock
Syntactic Foam Composite -- Syntac® 450
from Trelleborg Offshore

Trelleborg Emerson & Cuming, Inc. pioneered the development and introduction of the first syntactic foam thermoforming material in 1981 and through a process of continuous investment and product development are recognised as leaders in the field. Syntac ® 450 syntactic foam is the high... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Rod or Round Stock; Sheet or Film
  • Filler: Glass Microspheres
  • Thickness: 1 to 6
Redco™ 500A
from Redwood Plastics

Redco 500 is an excellent shock absorber. Combines the qualities of hard and softer urethanes. Abrasion & impact resistance. Durometer Hardness: 50D, 95A. Standard Color: Dark Blue [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Trelleborg Tooling Block -- EP650
from Trelleborg Offshore

Trelleborg has been manufacturing high performance tooling materials for more than 20 years. Through constant innovation and development, we have increased our range of epoxy-based tooling boards to cater for all needs, from light modelling work through to high performance carbon fibre component... [See More]

  • Chemical System: Thermally cured; Epoxy
  • Form / Shape: Bar Stock or Rod Stock
  • Filler: Glass Microspheres
  • Thickness: 2 to 6
Redco™ 54A
from Redwood Plastics

Redco 54A is a softer, pliable urethane that combines excellent memory and gripping characteristics with superior resilience to abrasion and tearing. Durometer Hardness: 54A. Standard Color: Maroon [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Dolly Wheel Tires, Carryover Tires, Feed Wheels, Roll Coverings, Shock and Vibration Pads
Redco™ 600
from Redwood Plastics

Redco ™ 60D was developed for applications where little or no deformation is desired. Durometer Hardness: 60D, 60R. Standard Color: Orange [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Redco™ 6060
from Redwood Plastics

Redco ™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A. Standard Color: Dark Green [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Impact Wear Liners, Wear Liners
Redco™ 70A
from Redwood Plastics

Redco ™ 70A offers high compression resistance and withstands heavier loads while maintaining gripping characteristics. Durometer Hardness: 70A. Standard Color: Light Green [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Packaging System Parts, Feed System Parts, Springs, Seals, Shock and Vibration Pads
Redco™ 750
from Redwood Plastics

Provides excellent elastomeric properties, with good abrasion resistance, high impact values and excellent wear. Redco ™ 750 can be molded to any size, saving on costly machining for large part runs and also makes a perfect prototype material that is easy to machine. Designed to replace... [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Redco™ 750 SXL
from Redwood Plastics

Designed for use in high load, sliding, low temperature, and gritty environments. Redco ™ 750SXL also has excellent self lubricating characteristics which make it ideal for applications which may experience dry running periods. It has a low coefficient of friction and exceptional impact... [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Redco™ 80A
from Redwood Plastics

More pliable than harder urethanes, Redco ™ 80A possesses high shock and vibration tolerances resulting in a formulation ideal for a variety of applications. Durometer Hardness: 80A. Standard Color: Orange [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Redco™ Deadplate
from Redwood Plastics

Redco Deadplate was designed for maximum energy absorption, resulting in a material perfect for applications that require rebound to be eliminated. [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial; Impact and Shock Pads
Redco™ Epoxy Laminates
from Redwood Plastics

Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]

  • Chemical System: Thermally cured; Epoxy; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Industry: Electronics; Military (optional feature); OEM or Industrial
Redco™ Extreme
from Redwood Plastics

Outstanding Abrasion Resistance. Outlasts Traditional Material by 2-3 Times. Resists Wear from Coarse and Sharp Material. Durometer Hardness: 96A. Standard Color: Green [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Form / Shape: Profile or Structural Shape (optional feature)
  • Filler: Unfilled
  • Industry: OEM or Industrial
Redco™ Phenolic Laminates
from Redwood Plastics

Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE ” grade ideally suited for high load and high impact applications.For applications that require a... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Industry: Electronics; Military (optional feature); OEM or Industrial
Redco™ SPS-2000
from Redwood Plastics

Redco ™ SPS-2000. SPS-2000 is a Kraftmill PULP SAFE, filled polyurethane wear material that was specially developed for sawmills and planer mills that are supplying fiber to kraft pulp mills. Redco SPS-2000 completely dissolves in the kraft cooking process with no possibility of pulp fiber... [See More]

  • Chemical System: Thermally cured; Polyurethane
  • Industry: OEM or Industrial; Sawmills, Planer Mills
  • Form / Shape: Bar Stock or Rod Stock (optional feature); Sheet or Film (optional feature)
  • Tensile (Break): 5271