Phenolics Plastic Plate, Rod, and Stock Shapes

6 Results
Phenolics (Industrial Laminates)
from Total Plastics, Inc.

Natural and Black. Call TPI for Surcharges. Phenolics, also known as Micarta ®, Textolite ® and Spauldite ®, is a hard, dense material made by applying heat and pressure to a series of layered material, such as paper or fabric, and then impregnating it with a synthetic resin. The layered... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock (optional feature); Plate (optional feature)
Redco™ Epoxy Laminates
from Redwood Plastics

Offer virtually no water absorption. Good insulating and electrical properties. Excellent dimensional stability. Good temperature and chemical resistance [See More]

  • Chemical System: Thermally cured; Epoxy; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Industry: Electronics; Military (optional feature); OEM or Industrial
Molded Product -- RM310
from Norplex-Micarta

RM310 (NEMA C) is a thermoset rolled and molded composite consisting of a medium-weave cotton reinforcement combined with a phenolic resin system. RM310 complies with the requirements of MIL-I-24768/16, Type FBM. RM310 is designed for a variety of mechanical applications and is suitable for inserts,... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock
  • Filler: Fabric or Pre-preg
  • Industry: Electronics; OEM or Industrial
Engineered Plastics Stock Shape -- CARBON FIBER FILLED PEEK
from TriStar Plastics Corp.

High-temperature resistance. Chemical resistance. FDA compliance [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
  • Filler: Aramid
  • Material Type: Thermally Conductive
Phenolic Rod -- 47200
from U.S. Plastic Corporation

Phenolic and epoxy laminates are a hard dense material made by applying heat and pressure to layers of paper, fabric, or glass fiber with a phenolic or epoxy resin. GRADE XX - Copper color, paper base phenolic laminate with good mechanical properties, high dielectrical strength and good resistance... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock
Redco™ Phenolic Laminates
from Redwood Plastics

Phenolic resin, when combined with cotton fabric, offers excellent strength and rigidity, good insulative qualities, and optimum machinability. These qualities make our standard “NEMA CE ” grade ideally suited for high load and high impact applications.For applications that require a... [See More]

  • Chemical System: Thermally cured; Phenolics or Formaldehyde Resins
  • Form / Shape: Rod or Round Stock (optional feature); Hollow or Tubular Stock (optional feature); Sheet or Film (optional feature)
  • Filler: Unfilled
  • Industry: Electronics; Military (optional feature); OEM or Industrial