Polycarbonate (PC) Plastic Plate, Rod, and Stock Shapes
from RS Components, Ltd.
Polycarbonate rod,1000mm L 10mm dia [See More]
- Chemical System: Thermoplastic; Polycarbonate; Polycarbonate
- Width / O.D.: 0.3937
- Form / Shape: Rod or Round Stock
- Length: 39.37
from RS Components, Ltd.
Polycarbonate rod,1000mm L 50mm dia [See More]
- Chemical System: Thermoplastic; Polycarbonate; Polycarbonate
- Width / O.D.: 1.97
- Form / Shape: Rod or Round Stock
- Length: 39.37
from RS Components, Ltd.
Polycarbonate rod,40mm dia 1.2g/cu.cm [See More]
- Chemical System: Thermoplastic; Polycarbonate; Polycarbonate
- Width / O.D.: 1.57
- Form / Shape: Rod or Round Stock
- Length: 39.37
from RS Components, Ltd.
RS PRO 4386493 Polycarbonate PC Rod [See More]
- Chemical System: Thermoplastic; Polycarbonate; Polycarbonate
- Width / O.D.: 0.7874
- Form / Shape: Rod or Round Stock
- Length: 39.37
from RS Components, Ltd.
POLYCARBONATELEXAN943ROD15MM500MM [See More]
- Chemical System: Thermoplastic; Polycarbonate; Polycarbonate
- Width / O.D.: 0.5906
- Form / Shape: Rod or Round Stock
- Length: 19.69
from Nytef Group
Polycarbonate, Natural and black, mechanical grade. UNICAR Polycarbonate is a transparent. thermoplastic that exhibits extraordinary impact. resistance and excellent electrical. properties. In addition, its low moisture. absorption rate and good chemical resistance. make it an extremely versatile... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Form / Shape: Rod or Round Stock; Hollow or Tubular Stock; Plate
- Filler: Unfilled
- Thickness: 0.2500 to 4
from TriStar Plastics Corp.
High-temperature resistance. Chemical resistance. FDA compliance [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Thickness: 0.0300 to 4
- Form / Shape: Bar Stock or Rod Stock; Rod or Round Stock; Sheet or Film
- Industry: OEM or Industrial
from Total Plastics, Inc.
Clear. Polycarbonate profiles are for use with polycarbonate structured sheet. They are clear and are made from the same tough, lightweight material. Polycarbonate profiles are non-structural and designed to connect sheets only. For Use with Polycarbonate Structured Sheet [See More]
- Chemical System: Thermoplastic; Polycarbonate
from U.S. Plastic Corporation
This rod has high impact strength, good machinability, and dimensional stability. It is low water absorbtion, with thermal properties from -40F to 270F. It is good for high voltage switches, electrical insulators and connectors, and replacement for metal components where wear and impact are... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Form / Shape: Rod or Round Stock
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 9500 to 10500
from Ensinger, Inc.
Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the impact resistant plastic properties of Polycarbonate, combined with the advantage of being BPA free. This clear... [See More]
- Chemical System: na; Thermoplastic Polyester (PET, PBT, etc.); Polycarbonate
- Industry: Sanitary
- Material Type: BioMedical
- Deflection Temperature: 171 to 210
from Plastifab Industries
Unfilled Polycarbonate is an amorphous thermoplastic. Good electrical properties combined with superior impact strength and moderate chemical resistance make this product widely accepted for numerous applications. Glass Filled Glass-reinforced polycarbonate offers higher temperature and tensile... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Form / Shape: Rod or Round Stock
from Protective Structures, Ltd.
ShotShield ™ Bullet Resistant Polycarbonate UL-752 Level 1 from Protective Structures, Ltd. is a two-ply polycarbonate sheet and acrylic sheet for security applications that require UL Listed Level 1 bullet resistant glazing. [See More]
- Chemical System: Polycarbonate
- Thickness: 0.7500
- Form / Shape: Plate
- Material Type: Armor \ Personnel Protection
from MCA - Advanced Materials Division
Altron ™ Life Science Grade (LSG) Polycarbonate PC shapes are produced from select batches of non-UV stabilized polycarbonate resin that complies with EU and FDA regulations, for plastics intended to come into contact with food products. In addition to this, Altron ™ LSG PC materials... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Use Temperature: 250
- Industry: Sanitary; Structural
- Tensile (Break): 10500
from Redwood Plastics
Redco ™ Polycarbonate is easily worked, molded, and thermoformed; as such, polycarbonate is very widely used in modern manufacturing. Features such as temperature resistance, impact resistance and optical properties make Redco ™ Polycarbonate the perfect choice for industrial and... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Form / Shape: Profile or Structural Shape (optional feature); Sheet or Film
- Filler: Unfilled
- Thickness: 0.0200 to 0.5000
from Total Plastics, Inc.
Clear, and Black at 10% Surcharge. Polycarbonate rod and tubing have the clarity of glass and the impact resistance of metal. It has good dimensional stability and rigidity. Polycarbonate is well suited for applications demanding high impact, excellent heat resistance, good chemical resistance, low... [See More]
- Chemical System: Thermoplastic; Polycarbonate
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 9500 to 10500
from Ensinger, Inc.
TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may... [See More]
- Chemical System: Thermoplastic; PC (Polycarbonate); Polycarbonate
- Use Temperature: 250 to 275
- Filler: Unfilled
- Deflection Temperature: 270
from Total Plastics, Inc.
Clear with Blue Tint. Custom Tints and Opaques Available. Medical grade Zelux ® GS polycarbonate is produced from a resin formulated to meet the stringent performance characteristics and requirements of the healthcare industry. The resin used in Zelux ® GS is USP Class VI compliant and... [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Width / O.D.: 1 to 1.5
- Form / Shape: Rod or Round Stock
- Length: 48
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Material Type: Armor \ Personnel Protection
- Form / Shape: Profile or Structural Shape
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Glass Substitute
from Ensinger, Inc.
#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]
- Chemical System: PC (Polycarbonate); Polycarbonate
- Use Temperature: 266 to 275
- Filler: Carbon or Graphite; Glass or FRP
- Deflection Temperature: 295 to 298
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 9500 to 10500
from Ensinger, Inc.
Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics,... [See More]
- Chemical System: Thermoplastic; PC (Polycarbonate); Polycarbonate
- Use Temperature: 250 to 275
- Filler: Unfilled
- Deflection Temperature: 270 to 280
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Aerospace; Automotive; Sanitary; OEM or Industrial; Glass Substitute
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 9500 to 10500
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Material Type: Armor \ Personnel Protection
- Form / Shape: Profile or Structural Shape
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; Military; OEM or Industrial
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Material Type: Armor \ Personnel Protection
- Form / Shape: Profile or Structural Shape
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Glass Substitute
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Aerospace; Automotive; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 9500 to 10500
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Aerospace; Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial; Glass Substitute
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 9500 to 10500
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Industry: Electronics; Electrical Power or High Voltage; Sanitary; OEM or Industrial
- Form / Shape: Profile or Structural Shape
- Tensile (Break): 9500 to 10500
from Interstate Plastics, Inc.
Polygal's interconnecting Polycarbonate profiles connect sheets and cover structural connections and allow the covering of large areas,especially semi-transparent roofing, without obstructing the incoming light at the connecting points. [See More]
- Chemical System: Thermoplastic; Polycarbonate
- Thickness: 2
- Form / Shape: Profile or Structural Shape
- Material Type: Armor \ Personnel Protection