Copper Studs
2 Results
Custom Stud
from CORE Manufacturing
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud. Dimensions: CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 5 ” (M75) Nominal Diameter. Stocking... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Shape: Round
- Attachment: Pressed; Threaded
- Design Units: English; Metric
Fitted Studs
from CORE Manufacturing
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Precision body diameter tolerance (0.0050 ” to 0.0001 ”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg. Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head. Dimensions: CORE-STD, Customer... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Shape: Round
- Attachment: Pressed
- Design Units: English; Metric