1/2" Studs

Last Updated: February 12, 2025

Description

1/2" studs are fastening components used to secure objects together. They are typically cylindrical rods with threads on both ends, allowing them to be screwed into corresponding nuts or threaded holes. These studs serve as essential connectors in various assemblies, providing stability and support.

Working Principle

The working principle of 1/2" studs involves the use of threads to create a secure connection between components. When a stud is inserted into a threaded hole or paired with a nut, the threads engage, allowing for a tight fit. This mechanism ensures that the connected parts remain firmly in place, even under stress or vibration. The utility of studs lies in their ability to provide a strong, reliable bond without the need for additional support structures, making them invaluable in construction and manufacturing.

Applications

1/2" studs are used in a wide range of applications. In the automotive industry, they are employed to attach engine components and secure body panels. In construction, they are used in structural assemblies, such as connecting steel beams or securing concrete forms. Additionally, they are found in machinery and equipment, where they hold together various parts and facilitate maintenance by allowing easy disassembly and reassembly.

Advantages over other Studs

One advantage of 1/2" studs over larger diameter studs is their suitability for applications where space is limited. Their smaller size allows for use in compact assemblies without compromising the strength of the connection. Additionally, they are less prone to welding defects such as arc blow, which can occur with larger diameter studs due to increased weld times and current .

Limitations

A limitation of 1/2" studs is their reduced load-bearing capacity compared to larger studs. This makes them less suitable for applications requiring the support of heavy loads or high shear forces. Additionally, the thickness of the base material can limit the use of 1/2" studs, as they must be compatible with the material's thickness to ensure a secure weld .

Considerations

When selecting 1/2" studs, several factors should be considered. Initial costs can vary depending on the material and manufacturing process. Operating expenses are generally low, but durability and accuracy depend on the quality of the stud and the precision of the installation. Replacement and maintenance costs are typically minimal, as studs are designed for long-term use and can be easily replaced if necessary. However, ensuring proper installation and regular inspection can help maintain their performance and extend their lifespan.

9 Results
Alloy Steel Studs -- 38321
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]

  • Inch: 1/2"; 1/2-13
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Stainless Steel Setup Studs -- 38421
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel [See More]

  • Inch: 1/2"; 1/2-13
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
"Eyebolt" Stud -- E2L
from Nelson Fastener Systems

Nelson E2L (and E2P, 3/16 ” diameter) studs are welded a variety of parts or structures to provide a means of attachment to the assembly or a means of lifting parts. The length of the weld base portion of the stud is needed for the ferrule height and the burn off, or length reduction, during... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 0.187 Inches
  • Shape: Round
  • Attachment: Welded
  • Design Units: English
Alloy Steel Stud -- Grade Type B7
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Driver Stud: 1/2-13 Thread x 1-1/2'' Length -- 40701
from Te-Co, Inc.

Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Most studs have wrench flats. Special lengths and sizes quoted upon request [See More]

  • Inch: 1/2"
  • Length: 1.5
  • Design Units: English
Chandler Products -- Studs
from Elgin Fastener Group

Studs. Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges: Diameters: 3/16" to and including 7/8"... [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Stainless Steel Driver Stud: 1/2-13 Thread x 4.00'' Length -- 40785
from Te-Co, Inc.

Product Information. Material: 303 Series Stainless Steel. Rolled Threads [See More]

  • Inch: 1/2"
  • Length: 4
  • Design Units: English
Ohio Rod Products -- Collared Studs
from Elgin Fastener Group

Collared Studs. All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request. [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Precision Screw & Bolt -- Projection Weld Studs
from Elgin Fastener Group

Projection Weld Studs. Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally bright unplated tumbled... [See More]

  • Inch: # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English