7/8" Studs
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]
- Inch: 7/8"; 7/8-9
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Te-Co, Inc.
Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Most studs have wrench flats. Special lengths and sizes quoted upon request [See More]
- Inch: 7/8"
- Length: 10
- Design Units: English
from Nelson Fastener Systems
Nelson HBL stud are available in thread sizes from #10-24 through 1 ”-8. The full diameter weld base gives a larger cross-sectional area through the weld zone than is standard on the CPL pitch diameter studs. The increased area is desirable with special stud alloys or when studs are to be... [See More]
- Inch: # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Shape: Round
- Attachment: Welded
- Design Units: English
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]
- Inch: 7/8"
- Length: 0.3937
- Design Units: English