M16 Studs

9 Results
1263937
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 400.6kg. Shearing Load = 230.9kg. Thread Size... [See More]

  • Metric: M16
  • Length: 3.94
  • Design Units: Metric
  • Material: Steel; Rubber
Stud -- 938A4/316L1603588
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M16 x 35 [See More]

  • Metric: M16
  • Length: 1.38
  • Design Units: Metric
  • Material: Stainless Steel; Austenitic
Alloy Steel Studs -- 38571
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]

  • Metric: M16; M16 x 2.0
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric
1263938
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 740kg. Shearing Load = 230.9kg. Thread Size =... [See More]

  • Metric: M16
  • Length: 1.97
  • Design Units: Metric
  • Material: Steel; Rubber
7203322
from RS Components, Ltd.

VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female. Type = Male to Female. Compression Load = 1545.6kg. Compression Deflection... [See More]

  • Metric: M16
  • Length: 4.09
  • Design Units: Metric
  • Material: Steel; Rubber
Internally Threaded Stud, Metric -- TBL
from Nelson Fastener Systems

Nelson ’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal... [See More]

  • Metric: M6; M8; M10; M12; M16; M20; M22; M24; M19
  • Shape: Round
  • Attachment: Welded
  • Design Units: Metric
Metric Studs: M16 x 2.0 Thread x 110 Length -- 60606
from Te-Co, Inc.

Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Dimension in millimeters. Special lengths and sizes quoted upon request [See More]

  • Metric: M16
  • Length: 4.33
  • Design Units: Metric
Dowel Pin Stud -- PD-1280
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Metric: M16; M16
  • Design Units: Metric
  • Shape: Round
Metric Various Thread Length Driver Studs: M16 x 2.00 Thread x 110 Length -- 60652
from Te-Co, Inc.

Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]

  • Metric: M16
  • Length: 4.33
  • Design Units: English