M3.5 Studs
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M3.5
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M3.5
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from Tri-Star Industries, Inc.
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10
- Shape: Round
- Attachment: Threaded
- Design Units: English; Metric
from PENCOM
Custom sizes available [See More]
- Metric: M3.5
- Shape: Round
- Attachment: Threaded
- Design Units: Metric