M10 Studs
from PennEngineering®
Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available. [See More]
- Metric: M10
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Self-Clinching Studs [See More]
- Metric: M10; M10 x 10.5
- Design Units: Metric
- Attachment: Threaded
- Material: Steel
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 63.2kg. Shearing Load = 17kg. Thread Size =... [See More]
- Metric: M10
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M10 x 20 [See More]
- Metric: M10
- Length: 0.7874
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]
- Metric: M10; M10 x 1.5
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M10
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 112kg. Shearing Load = 36.9kg. Thread Size =... [See More]
- Metric: M10
- Length: 0.9843
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 104kg. Shearing Load = 36.9kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.1
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 100.2kg. Shearing Load = 36.9kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.18
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 230.6kg. Shearing Load = 57.7kg. Thread Size =... [See More]
- Metric: M10
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 190kg. Shearing Load = 57.7kg. Thread Size =... [See More]
- Metric: M10
- Length: 0.9843
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 170.6kg. Shearing Load = 57.7kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.18
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 159.8kg. Shearing Load = 57.7kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.38
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 153.3kg. Shearing Load = 57.7kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.57
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 149kg. Shearing Load = 57.7kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.77
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 283.8kg. Shearing Load = 68kg. Thread Size =... [See More]
- Metric: M10
- Length: 0.9843
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 229.8kg. Shearing Load = 68kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.38
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 142.3kg. Shearing Load = 40kg. Thread Size =... [See More]
- Metric: M10
- Length: 1.97
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 36kg. Shearing Load = 8.7kg. Thread Size = M10. Material = Natural Rubber. Metalwork = Mild... [See More]
- Metric: M10
- Length: 1.5
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 58kg. Shearing Load = 14kg. Thread Size = M10. Material = Natural Rubber. Metalwork = Mild... [See More]
- Metric: M10
- Length: 2.36
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 134.86kg. Shearing Load = 36.9kg. Thread... [See More]
- Metric: M10
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 114.4kg. Shearing Load = 36.9kg. Thread... [See More]
- Metric: M10
- Length: 1.1
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 110.22kg. Shearing Load = 36.9kg. Thread... [See More]
- Metric: M10
- Length: 1.18
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 107.58kg. Shearing Load = 36.9kg. Thread... [See More]
- Metric: M10
- Length: 1.38
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 253.66kg. Shearing Load = 57.7kg. Thread... [See More]
- Metric: M10
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 175.78kg. Shearing Load = 57.7kg. Thread... [See More]
- Metric: M10
- Length: 1.38
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 168.63kg. Shearing Load = 57.7kg. Thread... [See More]
- Metric: M10
- Length: 1.57
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 163.9kg. Shearing Load = 57.7kg. Thread... [See More]
- Metric: M10
- Length: 1.77
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 160.6kg. Shearing Load = 57.7kg. Thread... [See More]
- Metric: M10
- Length: 1.97
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 252.78kg. Shearing Load = 68kg. Thread... [See More]
- Metric: M10
- Length: 1.38
- Design Units: Metric
- Material: Steel; Rubber
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Metric: M10; M10 X 1.5
- Design Units: Metric
- Shape: Round
from Nelson Fastener Systems
Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class 8.8 bolts. These studs are not heat treated, and have a... [See More]
- Metric: M8; M10; M12
- Shape: Round
- Attachment: Welded
- Design Units: English; Metric
from PENCOM
Custom sizes available [See More]
- Metric: M10
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from Te-Co, Inc.
Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Dimension in millimeters. Special lengths and sizes quoted upon request [See More]
- Metric: M10
- Length: 4.33
- Design Units: Metric
from Tri-Star Industries, Inc.
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10
- Shape: Round
- Attachment: Threaded
- Design Units: English; Metric
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Metric: M8; M10; 5/16,3/8,M8,M10
- Design Units: Metric
- Shape: Round
- Inch: 5/16"; 3/8"
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]
- Metric: M10
- Length: 4.33
- Design Units: English