5/16" Studs
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]
- Inch: 5/16"; 5/16-18
- Shape: Round
- Attachment: Threaded
- Design Units: English
from PennEngineering®
Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available. [See More]
- Inch: 5/16"
- Shape: Round
- Attachment: Pressed
- Design Units: English
from bisco industries
Panel Nuts [See More]
- Inch: 5/16"
- Design Units: English
- Attachment: Threaded
- Material: Steel
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel [See More]
- Inch: 5/16"; 5/16-18
- Shape: Round
- Attachment: Threaded
- Design Units: English
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Inch: # 5; 5/16"
- Shape: Round
- Attachment: Pressed
- Design Units: English
from bisco industries
Self-Clinching Studs [See More]
- Inch: 5/16"
- Design Units: English
- Attachment: Threaded
- Material: Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Inch: # 5; 5/16"
- Shape: Round
- Attachment: Pressed
- Design Units: English
from bisco industries
Self-Clinching Studs [See More]
- Inch: 5/16"
- Design Units: English
- Attachment: Threaded
- Material: Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Inch: # 5; 5/16"
- Shape: Round
- Attachment: Pressed
- Design Units: English
from bisco industries
Self-Clinching Studs [See More]
- Inch: 5/16"
- Design Units: English
- Attachment: Threaded
- Material: Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Inch: # 5; 5/16"
- Shape: Round
- Attachment: Pressed
- Design Units: English
from bisco industries
Threaded Broaching Studs [See More]
- Inch: 5/16"
- Design Units: English
- Attachment: Threaded
- Material: Steel
from PennEngineering®
Features and Benefits: Enlarged head diameter reduces stress on panel. Thicker head allows for larger hole in attached panels. Clinch design provides high-strength in sheets as thin as .031" / 0.8 mm. Recommended for use in steel or aluminum sheets HRB (Rockwell "B" Scale) 85 or less and HB... [See More]
- Inch: 5/16"
- Shape: Round
- Attachment: Threaded
- Design Units: English
from bisco industries
Threaded Rods and Studs [See More]
- Inch: 5/16"
- Design Units: English
- Attachment: Threaded
- Material: Steel
from Tri-Star Industries, Inc.
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
- Shape: Round
- Attachment: Threaded
- Design Units: English; Metric
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Te-Co, Inc.
Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Most studs have wrench flats. Special lengths and sizes quoted upon request [See More]
- Inch: 5/16"
- Length: 1.5
- Design Units: English
from Elgin Fastener Group
Studs. Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges: Diameters: 3/16" to and including 7/8"... [See More]
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Southern Stud Weld, Inc.
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; #2 - .375"
- Shape: Round
- Attachment: Welded; Threaded
- Design Units: English
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Inch: 5/16"; 5/16-18
- Design Units: English
- Shape: Round
from PENCOM
Custom sizes available [See More]
- Inch: 5/16"
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Nelson Fastener Systems
Nelson E2L (and E2P, 3/16 ” diameter) studs are welded a variety of parts or structures to provide a means of attachment to the assembly or a means of lifting parts. The length of the weld base portion of the stud is needed for the ferrule height and the burn off, or length reduction, during... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 0.187 Inches
- Shape: Round
- Attachment: Welded
- Design Units: English
from Te-Co, Inc.
Product Information. Material: 303 Series Stainless Steel. Rolled Threads [See More]
- Inch: 5/16"
- Length: 3
- Design Units: English
from Elgin Fastener Group
Collared Studs. All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request. [See More]
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Inch: 5/16"; 3/8"
- Design Units: Metric
- Shape: Round
- Metric: M8; M10; 5/16,3/8,M8,M10
from Elgin Fastener Group
Projection Weld Studs. Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally bright unplated tumbled... [See More]
- Inch: # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
- Shape: Round
- Attachment: Welded; Threaded
- Design Units: English