ISO Studs

3 Results
Threaded Studs for Plastics -- SC Series
from Tri-Star Industries, Inc.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]

  • Fastener Standards: ISO; RoHS
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
Collar Studs
from Hi-Performance Fastening Systems, an MW Industries Company

Hi-Performance Fastening Systems (HPFS) was established in 1989 as a leading manufacturer of specialty and proprietary cold headed fasteners serving the Distribution, Heavy Truck, Tiered Automotive, Agriculture, Lawn & Garden, Appliance, Consumer Electronics, Construction, Renewable Energy and... [See More]

  • Fastener Standards: ISO
  • Length: 2.5 to 6
  • Shape: Round
  • Material: Aluminum (optional feature); Brass (optional feature); Steel (optional feature); Stainless Steel (optional feature); 1038 Grade 5, 4037 Grade 8, 4140, 18-8 Stainless, 410 Stainless, 430 Stainless
Flanged Unthreaded Capacitor Discharge Stud -- TFNC / TFNS / TFNA
from Nelson Fastener Systems

These unthreaded metric studs are designed to be welded to thin sheet material by the initial “gap ” or “contact ” method of stud welding using tip ignition capacitor discharge weld process. These applications generally provide a weld bond strength that is greater than the... [See More]

  • Fastener Standards: ISO
  • Shape: Round
  • Attachment: Welded
  • Design Units: Metric