M12 Studs
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 151.1kg. Shearing Load = 57.7kg. Thread Size =... [See More]
- Metric: M12
- Length: 1.65
- Design Units: Metric
- Material: Steel; Rubber
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M12 x 20 [See More]
- Metric: M12
- Length: 0.7874
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]
- Metric: M12; M12 x 1.75
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 455.04kg. Shearing Load = 96kg. Thread Size =... [See More]
- Metric: M12
- Length: 1.38
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 363.2kg. Shearing Load = 129.9kg. Thread Size... [See More]
- Metric: M12
- Length: 1.97
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 253.66kg. Shearing Load = 57.7kg. Thread... [See More]
- Metric: M12
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 160.6kg. Shearing Load = 57.7kg. Thread... [See More]
- Metric: M12
- Length: 2.17
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 283.87kg. Shearing Load = 75.69kg. Thread... [See More]
- Metric: M12
- Length: 1.57
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Compression Load = 167.9kg. Shearing Load = 63.47kg. [See More]
- Metric: M12
- Length: 1.97
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Compression Load = 757kg. Shearing Load = 216kg. Thread... [See More]
- Metric: M12
- Length: 1.18
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 567.7kg. Thread Size = M12. Material =... [See More]
- Metric: M12
- Length: 1.18
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 176.6kg. Thread Size = M12. Material =... [See More]
- Metric: M12
- Length: 1.97
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End. Type = Male to Male. Compression Load = 841kg. Compression... [See More]
- Metric: M12
- Length: 4.88
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
Zinc plated steel with bonded natural rubber. Ideal for sensitive apparatus. Male threaded version. Type = Male Only. Compression Load = 229.5daN. Compression Deflection = 6mm. Thread Size = M12. Material = Natural Rubber. Metalwork = Zinc Plated Steel. Diameter = 75mm. Overall Height = 67mm. [See More]
- Metric: M12
- Length: 2.64
- Design Units: Metric
- Material: Steel; Rubber
from Te-Co, Inc.
Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Dimension in millimeters. Special lengths and sizes quoted upon request [See More]
- Metric: M12
- Length: 4.33
- Design Units: Metric
from Nelson Fastener Systems
Nelson makes stud weldable, high strength studs that have approximately the same physical strength as Grade 5 fasteners. Consult chart, below, for the physical properties of Nelson High Strength studs to SAE Grade 5 and comparison of ISO Class 8.8 bolts. These studs are not heat treated, and have a... [See More]
- Metric: M8; M10; M12
- Shape: Round
- Attachment: Welded
- Design Units: English; Metric
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]
- Metric: M12
- Length: 4.33
- Design Units: English