Bronze / Copper Base Alloy Studs

7 Results
Broaching Studs - Type KFH - Metric -- KFH-M3-10ET
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Threaded... [See More]

  • Material: Bronze
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HFHB-032-12X [HFHB-032-12X from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Material: Bronze
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
High-Strength Studs - Type HFH/HFHS/HFHB - Metric -- HFHB-M10-15-X
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Bronze
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Rods and Studs -- KFH-032-10ET [KFH-032-10ET from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Material: Bronze
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
Self Clinch Studs, High Torque
from TFC Ltd.

SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated. SHCHHS - 300 Series Stainless steel. SHCHHB - Phosphor Bronze CDA-510. Finish: SHCHH - Zinc (ASTM B633-85) Clear. SHCHHS... [See More]

  • Material: Bronze; Steel; Stainless Steel
  • Design Units: Metric
  • Attachment: Threaded
  • Finish: Zinc Plated
Custom Stud
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud. Dimensions: CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 5 ” (M75) Nominal Diameter. Stocking... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Shape: Round
  • Attachment: Pressed; Threaded
  • Design Units: English; Metric
Fitted Studs
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Precision body diameter tolerance (0.0050 ” to 0.0001 ”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg. Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head. Dimensions: CORE-STD, Customer... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English; Metric