M4 Studs
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 4.32kg. Shearing Load = 1.44kg. Thread Size =... [See More]
- Metric: M4
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available. [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L DIN 835 Stud M4 x 25 [See More]
- Metric: M4
- Length: 0.9843
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from bisco industries
Concealed Head Studs [See More]
- Metric: M4; M4 x 0.7
- Design Units: Metric
- Attachment: Threaded
- Material: Aluminum
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 15.1kg. Shearing Load = 5.2kg. Thread Size =... [See More]
- Metric: M4
- Length: 0.3937
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Threaded... [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Swage Collar Studs [See More]
- Metric: M4; M4 x 0.7
- Design Units: Metric
- Attachment: Threaded
- Material: Stainless Steel
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 13.3kg. Shearing Load = 5.2kg. Thread Size =... [See More]
- Metric: M4
- Length: 0.7087
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M4; M4 x 0.7
- Design Units: Metric
- Attachment: Threaded
- Material: Steel
from RS Components, Ltd.
RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 2.5kg. Shearing Load = 1kg. Thread Size = M4. Material = Natural Rubber. Metalwork = Mild... [See More]
- Metric: M4
- Length: 0.3937
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M4; M4 x 0.7
- Design Units: Metric
- Attachment: Threaded
- Material: Stainless Steel
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 4.75kg. Shearing Load = 1.44kg. Thread... [See More]
- Metric: M4
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M4; M4 x 0.7
- Design Units: Metric
- Attachment: Threaded
- Material: Steel
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 4.95kg. Shearing Load = 1.5kg. Thread Size... [See More]
- Metric: M4
- Length: 0.7087
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
The new IFH ™ Stud is the first ingress protection fastener from PEM ® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud undercut... [See More]
- Metric: M 2.5; M3; M4; M5; M6
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M4; M4 x 0.7
- Design Units: Metric
- Attachment: Threaded
- Material: Bronze
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 6.4kg. Shearing Load = 2kg. Thread Size =... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M4; M4 x 0.7
- Design Units: Metric
- Attachment: Threaded
- Material: Steel
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 11kg. Shearing Load = 4kg. Thread Size =... [See More]
- Metric: M4
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 2.96kg. Shearing Load = 0.96kg. Thread... [See More]
- Metric: M4
- Length: 1.18
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
Installs into sheets as thin as .024" / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Allows for close centerline-to-edge distance. Installed into most panel material, including stainless steel. Corrosion resistant. RoHS compliant. [See More]
- Metric: M 2.5; M3; M4; M5; M6
- Design Units: Metric
- Shape: Round
- Length: 0.3150 to 1.38
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 12.7kg. Shearing Load = 5.4kg. Thread Size... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from PennEngineering®
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]
- Metric: M4
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 25kg. Shearing Load = 7kg. Thread Size =... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Compression Load = 15.3kg. Shearing Load = 5.72kg. Thread... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Compression Load = 9.9kg. Shearing Load = 3.15kg. Thread... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 2.7kg. Thread Size = M4. Material = Natural... [See More]
- Metric: M4
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 7.7kg. Thread Size = M4. Material = Natural... [See More]
- Metric: M4
- Length: 0.3937
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 12kg. Thread Size = M4. Material = Natural... [See More]
- Metric: M4
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 25kg. Thread Size = M4. Material = Natural... [See More]
- Metric: M4
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 13.3 kg @ Shore Hardness 60, 6 kg @ Shore... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 13.3kg. Thread Size = M4. Material = Natural... [See More]
- Metric: M4
- Length: 0.7087
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only. Compression Load = 13.3kg. Thread Size = M4. Material =... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only. Compression Load = 15kg. Thread Size = M4. Material =... [See More]
- Metric: M4
- Length: 0.3937
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female. Type = Male to Female. Compression Load = 9kg. Compression Deflection =... [See More]
- Metric: M4
- Length: 0.9843
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
VD Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male To Female. Type = Male to Female. Compression Load = 25.5kg. Compression Deflection =... [See More]
- Metric: M4
- Length: 0.5906
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End. Type = Male to Male. Compression Load = 6.1kg. Compression... [See More]
- Metric: M4
- Length: 1.1
- Design Units: Metric
- Material: Steel; Rubber
from RS Components, Ltd.
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End. Type = Male to Male. Compression Load = 11.5kg. Compression... [See More]
- Metric: M4
- Length: 1.1
- Design Units: Metric
- Material: Steel; Rubber
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Metric: M4; M4 X .7
- Design Units: Metric
- Shape: Round
from Nelson Fastener Systems
These unthreaded metric studs are designed to be welded to thin sheet material by the initial “gap ” or “contact ” method of stud welding using tip ignition capacitor discharge weld process. These applications generally provide a weld bond strength that is greater than the... [See More]
- Metric: M3; M4; M5; M6; M8
- Shape: Round
- Attachment: Welded
- Design Units: Metric
from Shenzhen Shengyu Electronics Technology Limited
C5299 [See More]
- Metric: M4
- Length: 0.9055
from PENCOM
Custom sizes available [See More]
- Metric: M4
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from Tri-Star Industries, Inc.
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10
- Shape: Round
- Attachment: Threaded
- Design Units: English; Metric
from Reid Supply
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]
- Metric: M4; M5; M6; #8-32,#10-32,1/4,M4,M5,M6
- Design Units: Metric
- Shape: Round
- Inch: # 8; # 10; 1/4"