M5 Studs

55 Results
1263940
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 2.2kg. Shearing Load = 0.7kg. Thread Size =... [See More]

  • Metric: M5
  • Length: 0.7874
  • Design Units: Metric
  • Material: Steel; Rubber
Blind Threaded Studs - Metric -- AESS-580-3-3-12-0
from PennEngineering®

Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available. [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Stud -- 938A4/316L05025109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L DIN 938 Stud M5 x 25 [See More]

  • Metric: M5
  • Length: 0.9843
  • Design Units: Metric
  • Material: Stainless Steel; Austenitic
Concealed Head Studs -- CFHA-M5-10 [CFHA-M5-10 from PennEngineering®]
from bisco industries

Concealed Head Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Aluminum
1263942
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 4.1kg. Shearing Load = 1.4kg. Thread Size =... [See More]

  • Metric: M5
  • Length: 1.18
  • Design Units: Metric
  • Material: Steel; Rubber
Broaching Studs - Type KFH - Metric -- KFH-M5-10ET
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Threaded... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Panel Nuts -- HFLH-M5-15X [HFLH-M5-15X from PennEngineering®]
from bisco industries

Panel Nuts [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263943
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 44.1kg. Shearing Load = 17.64kg. Thread Size =... [See More]

  • Metric: M5
  • Length: 0.3937
  • Design Units: Metric
  • Material: Steel; Rubber
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Metric -- CFHA-M5-10
from PennEngineering®

These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HF109-M5-15ZI [HF109-M5-15ZI from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263945
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 13.3kg. Shearing Load = 5.2kg. Thread Size =... [See More]

  • Metric: M5
  • Length: 0.7087
  • Design Units: Metric
  • Material: Steel; Rubber
High-Strength Studs - Type HFH/HFHS/HFHB - Metric -- HFH-M5-15-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HFE-M5-15ZC [HFE-M5-15ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263946
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 13.3kg. Shearing Load = 5.2kg. Thread Size =... [See More]

  • Metric: M5
  • Length: 0.7087
  • Design Units: Metric
  • Material: Steel; Rubber
High-Strength Studs for Thin Sheets - Type HFE - Metric -- HFE-M5-15-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HFH-M5-15ZC [HFH-M5-15ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1264285
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Thread Size = M5. Material = Natural Rubber. Metalwork = Mild... [See More]

  • Metric: M5
  • Length: 0.7480
  • Design Units: Metric
  • Material: Steel; Rubber
High-Tensile Strength Studs - Types HFG8, HF109 - Metric -- HF109-M5-15ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Swage Collar Studs -- SGPC-M5-10 [SGPC-M5-10 from PennEngineering®]
from bisco industries

Swage Collar Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Stainless Steel
1264289
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 20.96kg. Shearing Load = 7.63kg. Thread... [See More]

  • Metric: M5
  • Length: 0.3937
  • Design Units: Metric
  • Material: Steel; Rubber
Low-Displacement Head Studs - Types FHL, FHLS - Metric -- FHL-M5-10-ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Rods and Studs -- FH-M5-10ZC [FH-M5-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1264292
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 16kg. Shearing Load = 5.7kg. Thread Size =... [See More]

  • Metric: M5
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
Non-Flush Studs - Types TFH, TFHS - Metric -- TFH-M5-10-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Rods and Studs -- FH4-M5-10 [FH4-M5-10 from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Stainless Steel
1264293
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Thread Size = M5. Diameter = 16mm. Overall Height = 32mm. [See More]

  • Metric: M5
  • Length: 1.26
  • Design Units: Metric
PEM® IFH™ Ingress Protection Studs
from PennEngineering®

The new IFH ™ Stud is the first ingress protection fastener from PEM ® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud undercut... [See More]

  • Metric: M 2.5; M3; M4; M5; M6
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric
Threaded Rods and Studs -- FHL-M5-10ZI [FHL-M5-10ZI from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1264298
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 11.55kg. Shearing Load = 4.2kg. Thread... [See More]

  • Metric: M5
  • Length: 0.9843
  • Design Units: Metric
  • Material: Steel; Rubber
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Metric -- FH4-M5-10
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Rods and Studs -- KFH-M5-10ET [KFH-M5-10ET from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Bronze
1264336
from RS Components, Ltd.

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Compression Load = 15.3kg. Shearing Load = 5.72kg. Thread... [See More]

  • Metric: M5
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric -- FH-M5-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Rods and Studs -- TFH-M5-10ZC [TFH-M5-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Metric: M5; M5 x 0.8
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1264338
from RS Components, Ltd.

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Compression Load = 15.3kg. Shearing Load = 5.72kg. Thread... [See More]

  • Metric: M5
  • Length: 0.7087
  • Design Units: Metric
  • Material: Steel; Rubber
SGPC™ Swaging Collar Studs
from PennEngineering®

Installs into sheets as thin as .024" / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Allows for close centerline-to-edge distance. Installed into most panel material, including stainless steel. Corrosion resistant. RoHS compliant. [See More]

  • Metric: M 2.5; M3; M4; M5; M6
  • Design Units: Metric
  • Shape: Round
  • Length: 0.3150 to 1.38
1264339
from RS Components, Ltd.

RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Compression Load = 17.97kg. Shearing Load = 5.87kg. [See More]

  • Metric: M5
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
Swaging Collar Studs, Non Flush - Type SGPC - Metric -- ITEM-19537
from PennEngineering®

PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
1264927
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 14.74kg. Thread Size = M5. Material =... [See More]

  • Metric: M5
  • Length: 0.5906
  • Design Units: Metric
  • Material: Stainless Steel; Rubber
1264928
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 5.6kg. Thread Size = M5. Material = Natural... [See More]

  • Metric: M5
  • Length: 0.7480
  • Design Units: Metric
  • Material: Steel; Rubber
1264933
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 13.3kg. Thread Size = M5. Material = Natural... [See More]

  • Metric: M5
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
1264935
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 10kg. Thread Size = M5. Material = Natural... [See More]

  • Metric: M5
  • Length: 0.7874
  • Design Units: Metric
  • Material: Steel; Rubber
1264936
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 7.25kg. Thread Size = M5. Material = Natural... [See More]

  • Metric: M5
  • Length: 0.9843
  • Design Units: Metric
  • Material: Steel; Rubber
1264937
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 16 kg @ Shore Hardness 45. Thread Size = M5. [See More]

  • Metric: M5
  • Length: 0.3937
  • Design Units: Metric
  • Material: Steel; Rubber
1264939
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 13.3kg. Thread Size = M5. Material = Natural... [See More]

  • Metric: M5
  • Length: 0.7087
  • Design Units: Metric
  • Material: Steel; Rubber
1264940
from RS Components, Ltd.

RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Thread Size = M5. Diameter = 16mm. Overall Height = 32mm. Shore... [See More]

  • Metric: M5
  • Length: 1.26
  • Design Units: Metric
1265948
from RS Components, Ltd.

RS Pro cylindrical female to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female Only. Compression Load = 24.6kg. Thread Size = M5. Material =... [See More]

  • Metric: M5
  • Length: 0.6693
  • Design Units: Metric
  • Material: Steel; Rubber
2547438 [521293 from Hutchinson Worldwide]
from RS Components, Ltd.

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male. Compression Load = 12daN. Compression Deflection = 2mm. Shearing... [See More]

  • Metric: M5
  • Length: 0.3937
  • Design Units: Metric
  • Material: Steel; Rubber
2547444 [521128 from Hutchinson Worldwide]
from RS Components, Ltd.

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male. Compression Load = 10daN. Compression Deflection = 3mm. Shearing... [See More]

  • Metric: M5
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
2547450 [521294 from Hutchinson Worldwide]
from RS Components, Ltd.

Made from a natural rubber these mounts are simple and economical to fix and would be very useful if used for vibration isolation depending on the radial forces. Suitable for compression (axial) and shear (radial). Type = Male to Male. Compression Load = 20daN. Compression Deflection = 3mm. Shearing... [See More]

  • Metric: M5
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
Broaching -- SG*-M5
from PENCOM

Custom sizes available [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric
Threaded Studs for Plastics -- SC Series
from Tri-Star Industries, Inc.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]

  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
Dowel Pin Stud -- PD-1245
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Metric: M5; M5 X .8
  • Design Units: Metric
  • Shape: Round
"Fir Tree" Stud -- AXC
from Nelson Fastener Systems

Nelson AXC “Fir Tree ” studs are normally welded to bare or corrosion protection treated automobile sheet metal using the drawn arc stud welding process. This process, also known as the short cycle welding process, uses aNelson rectifier power source at short time and high amperage... [See More]

  • Metric: M5
  • Shape: Round
  • Attachment: Welded
  • Design Units: Metric
Dowel Pin Stud -- PD-1270
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Metric: M4; M5; M6; #8-32,#10-32,1/4,M4,M5,M6
  • Design Units: Metric
  • Shape: Round
  • Inch: # 8; # 10; 1/4"