Stainless Steel Studs
from PennEngineering®
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Concealed Head Studs [See More]
- Material: Stainless Steel
- Design Units: English
- Attachment: Threaded
- Inch: # 10
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 53kg. Shearing Load = 10kg. Thread Size =... [See More]
- Material: Stainless Steel; Rubber
- Metric: M6
- Design Units: Metric
- Length: 0.3937
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L DIN 835 Stud M4 x 25 [See More]
- Material: Stainless Steel; Austenitic
- Metric: M4
- Design Units: Metric
- Length: 0.9843
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel [See More]
- Material: Stainless Steel; 303 Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Self-Clinching Pilot Pins [See More]
- Material: Stainless Steel
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical female to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Female to Female. Thread Size = M6. Material = Natural Rubber. Metalwork =... [See More]
- Material: Stainless Steel; Rubber
- Metric: M6
- Design Units: Metric
- Length: 0.5906
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L DIN 938 Stud M5 x 25 [See More]
- Material: Stainless Steel; Austenitic
- Metric: M5
- Design Units: Metric
- Length: 0.9843
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel [See More]
- Material: Stainless Steel; 303 Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Self-Clinching Studs [See More]
- Material: Stainless Steel
- Design Units: English
- Attachment: Threaded
- Inch: # 10
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 14.74kg. Thread Size = M5. Material =... [See More]
- Material: Stainless Steel; Rubber
- Metric: M5
- Design Units: Metric
- Length: 0.5906
from Jergens, Inc.
Jergens ZPS K10 Pull Studs are designed for all of our ZPS K10 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel. Installation diagrams available upon request [See More]
- Material: Stainless Steel; Hardened Stainless Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Self-Clinching Studs [See More]
- Material: Stainless Steel
- Design Units: Metric
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M6
- Design Units: Metric
- Length: 0.8661
from Jergens, Inc.
Jergens ZPS K20 Pull Studs are designed for all of our ZPS K20 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel. Installation diagrams available upon request [See More]
- Material: Stainless Steel; Hardened Stainless Steel
from PennEngineering®
Stainless Steel Stud with Base Plate - Metric [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Threaded
- Length: 0.3937
from bisco industries
Self-Clinching Studs [See More]
- Material: Stainless Steel
- Design Units: Metric
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M6
- Design Units: Metric
- Length: 0.8661
from Jergens, Inc.
Jergens ZPS K40 Pull Studs are designed for all of our ZPS K40 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel. Installation diagrams available upon request [See More]
- Material: Stainless Steel; Hardened Stainless Steel
from PennEngineering®
The new IFH ™ Stud is the first ingress protection fastener from PEM ® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud undercut... [See More]
- Material: Aluminum; Hardened Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from bisco industries
Swage Collar Studs [See More]
- Material: Stainless Steel
- Design Units: English
- Attachment: Threaded
- Inch: # 10
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M6
- Design Units: Metric
- Length: 0.8661
from Jergens, Inc.
Jergens ZPS K5 Pull Studs are designed for all of our ZPS K5 Clamping Modules. Features, Benefits, & Product Specifications: Material: Hardened Stainless Steel. Installation diagrams available upon request [See More]
- Material: Stainless Steel; Hardened Stainless Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Material: Stainless Steel
- Design Units: English
- Attachment: Threaded
- Inch: # 10
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M4
- Design Units: Metric
- Length: 0.5118
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Material: Stainless Steel
- Design Units: English
- Attachment: Threaded
- Inch: # 10
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M4
- Design Units: Metric
- Length: 0.7087
from PennEngineering®
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from bisco industries
Threaded Rods and Studs [See More]
- Material: Stainless Steel
- Design Units: English
- Attachment: Threaded
- Inch: # 10
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M6
- Design Units: Metric
- Length: 0.8661
from bisco industries
Threaded Rods and Studs [See More]
- Material: Stainless Steel
- Design Units: English
- Attachment: Threaded
- Inch: # 10
from RS Components, Ltd.
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only. Thread Size = M6. Material = Alpha Gel. Metalwork = Stainless Steel. Diameter = 30mm. Overall Height = 40mm [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M6
- Design Units: Metric
- Length: 1.57
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M6
- Design Units: Metric
- Length: 0.7087
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Material: Stainless Steel; Alpha Gel
- Metric: M6
- Design Units: Metric
- Length: 0.9843
from RS Components, Ltd.
SF series to be used in compression only applications. These mounts have a plate at the bottom instead of a bolt. All SUS versions are stainless steel equivalents. Type = Male Only. Thread Size = M10. Material = Alpha Gel, Rubber. Metalwork = Stainless Steel. Diameter = 85mm. Overall Height = 64mm. [See More]
- Material: Stainless Steel; Rubber
- Metric: M10
- Design Units: Metric
- Length: 2.52
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Carr Lane Manufacturing Co.
Fixture Studs have a thread-locking interference thread at the bottom end to install permanently in a fixture plate. These small sizes are designed specifically for mini-size stainless clamp straps. [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud. Dimensions: CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 5 ” (M75) Nominal Diameter. Stocking... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Shape: Round
- Attachment: Pressed; Threaded
- Design Units: English; Metric
from TFC Ltd.
The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon steel, heat treated. SCHS - 300 Series Stainless steel. SCHA - 2024 - T4 Aluminium. Finish: SCH - Zinc, spec. ASTMB 633-85. SCHS... [See More]
- Material: Aluminum; Steel; Stainless Steel
- Design Units: Metric
- Attachment: Threaded
- Finish: Zinc Plated
from Southern Stud Weld, Inc.
Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]
- Material: Stainless Steel
- Shape: Round
- Attachment: Welded; Threaded
- Design Units: English
from Xiamen Landee Industries Co., Ltd.
Stud Bolts and Nuts with Cadmium/Teflon-plated Surface, Made of A193 B7/A194 2H. Model Number: LD-026-SB-2. Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M. Surface finish: cadmium and teflon-plated. Standards: ANSI/ASME. Size:... [See More]
- Material: Steel; Stainless Steel
- Design Units: English (optional feature)
- Attachment: Threaded
- Inch: 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature); 2/4" - 4"
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Precision body diameter tolerance (0.0050 ” to 0.0001 ”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg. Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head. Dimensions: CORE-STD, Customer... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Shape: Round
- Attachment: Pressed
- Design Units: English; Metric
from TFC Ltd.
SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated. SHCHHS - 300 Series Stainless steel. SHCHHB - Phosphor Bronze CDA-510. Finish: SHCHH - Zinc (ASTM B633-85) Clear. SHCHHS... [See More]
- Material: Bronze; Steel; Stainless Steel
- Design Units: Metric
- Attachment: Threaded
- Finish: Zinc Plated
from Xiamen Landee Industries Co., Ltd.
Stud Bolts and Nuts with Sizes Range of 1/4 - 4 Inches. Model Number: LD-022-BN. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4-inch to 4 inches (Length to 20 inches max.). Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface: black,... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature)
from TFC Ltd.
STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat treated. STCHS -... [See More]
- Material: Steel; Stainless Steel
- Design Units: Metric
- Attachment: Threaded
- Finish: Zinc Plated
from Xiamen Landee Industries Co., Ltd.
China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch. [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English
from TFC Ltd.
Material: SWS - Mild steel (Coppered). SWSS - Stainless steel. To specify: Code - Thread - Length. eg Mild steel weld stud, M3 thread, 10mm long - SWS M3-10 [See More]
- Material: Steel; Stainless Steel
- Attachment: Welded
from Xiamen Landee Industries Co., Ltd.
Carriage Bolts Sized from 1/4 to 4 Inches, Meet ANSI/ASME Standards. Model Number: LD-026-SB. Key Specifications/Special Features: Standards: ANSI/ASME. Size: from 1/4 to 4 inches (length to 20-inch max). Materials: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface:... [See More]
- Material: Steel; Stainless Steel
- Design Units: English (optional feature)
- Attachment: Threaded
- Inch: 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature); 2/4" - 4"
from Xiamen Landee Industries Co., Ltd.
Double End Stud Bolt with Teflon-plated Surface, Available in Different Sizes. Model Number: LD-021-SB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M, A193 B16/A194... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Material: Steel; Stainless Steel
- Shape: Round; Eye Bolt
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Hexagon Bolts with Optional Plating, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-HB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4-inch to 4-inch (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320... [See More]
- Material: Steel; Stainless Steel
- Shape: Hex
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Special Stud Bolts, Made of A193 B7/A194 2H Materials. Model Number:LD-025-SB3. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to M48). Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M. [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE1. Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface: black; cadmium plated; TEFLON plated. Sizes: from 1/4 inch to 4... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature)
from Xiamen Landee Industries Co., Ltd.
TEFLON plated Stud Bolts and Nuts with Teflon-plated Surface Finish, Available in Black. Model Number: LD-023-BN-PTFE2. Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M. Surface finish: cadmium and teflon-plated. Standards:... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature)
from Xiamen Landee Industries Co., Ltd.
Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE3. Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface: black; cadmium plated; TEFLON plated. Sizes: from 1/4 inch to 4... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature)
from Xiamen Landee Industries Co., Ltd.
Thread Bar, Made of A193 B7M/A194 2HM Material. Model Number: LD-025-SB1. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Thread Bar, Made of A193 B7/A194 2H Material. Model Number: LD-025-SB2. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Thread Bar in Optional Materials, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-SB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194... [See More]
- Material: Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)