M 2.5 Studs

7 Results
Low-Displacement Head Studs - Types FHL, FHLS - Metric -- FHL-M2-5-10-ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M 2.5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
PEM® IFH™ Ingress Protection Studs
from PennEngineering®

The new IFH ™ Stud is the first ingress protection fastener from PEM ® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud undercut... [See More]

  • Metric: M 2.5; M3; M4; M5; M6
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric -- FH-M2-5-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M 2.5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
SGPC™ Swaging Collar Studs
from PennEngineering®

Installs into sheets as thin as .024" / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Allows for close centerline-to-edge distance. Installed into most panel material, including stainless steel. Corrosion resistant. RoHS compliant. [See More]

  • Metric: M 2.5; M3; M4; M5; M6
  • Design Units: Metric
  • Shape: Round
  • Length: 0.3150 to 1.38
Swaging Collar Studs, Non Flush - Type SGPC - Metric -- ITEM-19534
from PennEngineering®

PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]

  • Metric: M 2.5
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Studs for Plastics -- SC Series
from Tri-Star Industries, Inc.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]

  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
Self-Clinching, Flush Head -- SE*-M2.5
from PENCOM

Custom sizes available [See More]

  • Metric: M 2.5
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric