Brass Studs

10 Results
474892
from RS Components, Ltd.

Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]

  • Material: Brass; Silicone
  • Metric: M3
  • Design Units: Metric
  • Length: 1.85
474896
from RS Components, Ltd.

Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]

  • Material: Brass; Silicone
  • Metric: M6
  • Design Units: Metric
  • Length: 1.85
CD Weld Stud Brass Series
from Southern Stud Weld, Inc.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]

  • Material: Brass
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English
Threaded Studs for Plastics -- SC Series
from Tri-Star Industries, Inc.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]

  • Material: Brass; Stainless Steel (optional feature)
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
hardware/fasteners/sealing >> internal threaded hex stud -- M3*11
from LCSC Electronics Technology (HK) Limited

- internal threaded hex stud ROHS [See More]

  • Material: Brass
  • Shape: Hex
  • Attachment: Threaded
  • Design Units: Metric
Custom Stud
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud. Dimensions: CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 5 ” (M75) Nominal Diameter. Stocking... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Shape: Round
  • Attachment: Pressed; Threaded
  • Design Units: English; Metric
hardware/fasteners/sealing >> internal threaded hex stud -- M3*18
from LCSC Electronics Technology (HK) Limited

- internal threaded hex stud ROHS [See More]

  • Material: Brass
  • Shape: Hex
  • Attachment: Threaded
  • Design Units: Metric
Fitted Studs
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Precision body diameter tolerance (0.0050 ” to 0.0001 ”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg. Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head. Dimensions: CORE-STD, Customer... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English; Metric