M6 Studs

53 Results
Blind Threaded Studs - Metric -- AESS-610-4-2-15-0
from PennEngineering®

Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available. [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Panel Nuts -- HFLH-M6-15X [HFLH-M6-15X from PennEngineering®]
from bisco industries

Panel Nuts [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263947
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Thread Size = M6. Material = Natural Rubber. Metalwork = Mild... [See More]

  • Metric: M6
  • Length: 0.3346
  • Design Units: Metric
  • Material: Steel; Rubber
Stud -- 835A4/316L06025109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L DIN 835 Stud M6 x 25 [See More]

  • Metric: M6
  • Length: 0.9843
  • Design Units: Metric
  • Material: Stainless Steel; Austenitic
Alloy Steel Studs -- 37771
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]

  • Metric: M6; M6 x 1.0
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric
High-Strength Studs - Type HFH/HFHS/HFHB - Metric -- HFH-M6-15-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HF109-M6-15ZI [HF109-M6-15ZI from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263948
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 15.62kg. Shearing Load = 5.33kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
Stud -- 938A4/316L06020109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L DIN 938 Stud M6 x 20 [See More]

  • Metric: M6
  • Length: 0.7874
  • Design Units: Metric
  • Material: Stainless Steel; Austenitic
High-Strength Studs for Thin Sheets - Type HFE - Metric -- HFE-M6-15-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HFE-M6-15ZC [HFE-M6-15ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263949
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 23.5kg. Shearing Load = 9.2kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 0.7874
  • Design Units: Metric
  • Material: Steel; Rubber
High-Tensile Strength Studs - Types HFG8, HF109 - Metric -- HF109-M6-15ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HFH-M6-15ZC [HFH-M6-15ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263950
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 23.5kg. Shearing Load = 9.2kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 0.7874
  • Design Units: Metric
  • Material: Steel; Rubber
PEM® IFH™ Ingress Protection Studs
from PennEngineering®

The new IFH ™ Stud is the first ingress protection fastener from PEM ® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud undercut... [See More]

  • Metric: M 2.5; M3; M4; M5; M6
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric
Swage Collar Studs -- SGPC-M6-10 [SGPC-M6-10 from PennEngineering®]
from bisco industries

Swage Collar Studs [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Stainless Steel
1263951
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 22.3kg. Shearing Load = 9kg. Thread Size = M6. [See More]

  • Metric: M6
  • Length: 1.18
  • Design Units: Metric
  • Material: Steel; Rubber
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Metric -- FH4-M6-10
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Broaching Studs -- THFE-M6-15ZI [THFE-M6-15ZI from PennEngineering®]
from bisco industries

Threaded Broaching Studs [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263952
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 29.99kg. Shearing Load = 12.05kg. Thread Size... [See More]

  • Metric: M6
  • Length: 1.18
  • Design Units: Metric
  • Material: Steel; Rubber
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric -- FH-M6-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Rods and Studs -- FH-M6-10ZC [FH-M6-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Steel
1263954
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 43.2kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
SGPC™ Swaging Collar Studs
from PennEngineering®

Installs into sheets as thin as .024" / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Allows for close centerline-to-edge distance. Installed into most panel material, including stainless steel. Corrosion resistant. RoHS compliant. [See More]

  • Metric: M 2.5; M3; M4; M5; M6
  • Design Units: Metric
  • Shape: Round
  • Length: 0.3150 to 1.38
Threaded Rods and Studs -- FH4-M6-10 [FH4-M6-10 from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Metric: M6; M6 x 1
  • Design Units: Metric
  • Attachment: Threaded
  • Material: Stainless Steel
1263957
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 36.6kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 0.9843
  • Design Units: Metric
  • Material: Steel; Rubber
Swaging Collar Studs, Non Flush - Type SGPC - Metric -- ITEM-19542
from PennEngineering®

PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
1263958
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 27.36kg. Shearing Load = 10.56kg. Thread Size... [See More]

  • Metric: M6
  • Length: 0.9843
  • Design Units: Metric
  • Material: Steel; Rubber
THFE™ Heavy Duty Studs For Thin Sheets -- THFE-0420-8
from PennEngineering®

Features and Benefits: Enlarged head diameter reduces stress on panel. Thicker head allows for larger hole in attached panels. Clinch design provides high-strength in sheets as thin as .031" / 0.8 mm. Recommended for use in steel or aluminum sheets HRB (Rockwell "B" Scale) 85 or less and HB... [See More]

  • Metric: M6; M8
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
1263959
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 35.6kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 1.18
  • Design Units: Metric
  • Material: Steel; Rubber
1263962
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Thread Size = M6. Material = Natural Rubber. Metalwork = Mild... [See More]

  • Metric: M6
  • Length: 1.38
  • Design Units: Metric
  • Material: Steel; Rubber
1263969
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 2.2kg. Shearing Load = 0.7kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 1.18
  • Design Units: Metric
  • Material: Steel; Rubber
1264274
from RS Components, Ltd.

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 9kg. Shearing Load = 2.1kg. Thread Size = M6. Material = Natural Rubber. Metalwork = Mild... [See More]

  • Metric: M6
  • Length: 0.7087
  • Design Units: Metric
  • Material: Steel; Rubber
1264275
from RS Components, Ltd.

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Thread Size = M6. Material = Natural Rubber. Diameter = 25mm. Shore Hardness = 55Shore A. Overall Height =... [See More]

  • Metric: M6
  • Length: 1.77
  • Design Units: Metric
  • Material: Rubber
1264276
from RS Components, Ltd.

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 14kg. Shearing Load = 3.4kg. Thread Size = M6. Material = Natural Rubber. Metalwork = Mild... [See More]

  • Metric: M6
  • Length: 0.7874
  • Design Units: Metric
  • Material: Steel; Rubber
1264277
from RS Components, Ltd.

RS Pro stud mounts made from a natural rubber designed to be simple and economical to fix. The stud mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 12kg. Shearing Load = 3kg. Thread Size = M6. Material = Natural Rubber. Metalwork = Mild... [See More]

  • Metric: M6
  • Length: 0.9843
  • Design Units: Metric
  • Material: Steel; Rubber
1264294
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 35.64kg. Shearing Load = 9.2kg. Thread... [See More]

  • Metric: M6
  • Length: 0.3937
  • Design Units: Metric
  • Material: Steel; Rubber
1264295
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 17.18kg. Shearing Load = 5.33kg. Thread... [See More]

  • Metric: M6
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
1264296
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 13.53kg. Shearing Load = 4.2kg. Thread... [See More]

  • Metric: M6
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
1264297
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 25.85kg. Shearing Load = 9.2kg. Thread... [See More]

  • Metric: M6
  • Length: 0.7874
  • Design Units: Metric
  • Material: Steel; Rubber
1264299
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 24.97kg. Shearing Load = 9.2kg. Thread... [See More]

  • Metric: M6
  • Length: 0.9843
  • Design Units: Metric
  • Material: Steel; Rubber
1264300
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 24.53kg. Shearing Load = 9kg. Thread Size... [See More]

  • Metric: M6
  • Length: 1.18
  • Design Units: Metric
  • Material: Steel; Rubber
1264301
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 53kg. Shearing Load = 10kg. Thread Size =... [See More]

  • Metric: M6
  • Length: 0.3937
  • Design Units: Metric
  • Material: Stainless Steel; Rubber
1264302
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 47.52kg. Shearing Load = 14.4kg. Thread... [See More]

  • Metric: M6
  • Length: 0.5906
  • Design Units: Metric
  • Material: Steel; Rubber
1264304
from RS Components, Ltd.

RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 43.3kg. Shearing Load = 15.84kg. Thread... [See More]

  • Metric: M6
  • Length: 1.18
  • Design Units: Metric
  • Material: Steel; Rubber
Dowel Pin Stud -- PD-1250
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Metric: M6; M6 x 1.0
  • Design Units: Metric
  • Shape: Round
Flanged Unthreaded Capacitor Discharge Stud -- TFNC / TFNS / TFNA
from Nelson Fastener Systems

These unthreaded metric studs are designed to be welded to thin sheet material by the initial “gap ” or “contact ” method of stud welding using tip ignition capacitor discharge weld process. These applications generally provide a weld bond strength that is greater than the... [See More]

  • Metric: M3; M4; M5; M6; M8
  • Shape: Round
  • Attachment: Welded
  • Design Units: Metric
Self-Clinching, Flush-Head -- SB*-M6
from PENCOM

Custom sizes available [See More]

  • Metric: M6
  • Shape: Round
  • Attachment: Threaded
  • Design Units: Metric
Metric Studs: M6 x 1.0 Thread x 110 Length -- 60206
from Te-Co, Inc.

Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Dimension in millimeters. Special lengths and sizes quoted upon request [See More]

  • Metric: M6
  • Length: 4.33
  • Design Units: Metric
Threaded Studs for Plastics -- SC Series
from Tri-Star Industries, Inc.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]

  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
Dowel Pin Stud -- PD-1270
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Metric: M4; M5; M6; #8-32,#10-32,1/4,M4,M5,M6
  • Design Units: Metric
  • Shape: Round
  • Inch: # 8; # 10; 1/4"
Metric Various Thread Length Driver Studs: M6 x 1.0 Thread x 110 Length -- 60255
from Te-Co, Inc.

Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]

  • Metric: M6
  • Length: 4.33
  • Design Units: English