M20 Studs
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]
- Metric: M20; M20 x 2.5
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M20 x 40 [See More]
- Metric: M20
- Length: 1.57
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from Te-Co, Inc.
Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Dimension in millimeters. Special lengths and sizes quoted upon request [See More]
- Metric: M20
- Length: 4.33
- Design Units: Metric
from Nelson Fastener Systems
Nelson ’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal... [See More]
- Metric: M6; M8; M10; M12; M16; M20; M22; M24; M19
- Shape: Round
- Attachment: Welded
- Design Units: Metric
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]
- Metric: M20
- Length: 4.33
- Design Units: English