# 2 Studs

12 Results
Low-Displacement Head Studs - Types FHL, FHLS - Unified -- FHL-256-10ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 2
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Swage Collar Studs -- SGPC-256-10 [SGPC-256-10 from PennEngineering®]
from bisco industries

Swage Collar Studs [See More]

  • Inch: # 2
  • Design Units: English
  • Attachment: Threaded
  • Material: Stainless Steel
Non-Flush Studs - Types TFH, TFHS - Unified -- TFH-256-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 2
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Threaded Rods and Studs -- FH-256-10ZC [FH-256-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 2
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified -- FH-256-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 2
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Threaded Rods and Studs -- FHL-256-10ZI [FHL-256-10ZI from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 2
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
Swaging Collar Studs, Non Flush - Type SGPC - Unified -- ITEM-19486
from PennEngineering®

PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]

  • Inch: # 2
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Threaded Rods and Studs -- TFH-256-10ZC [TFH-256-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 2
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
CD Weld Stud Aluminum Alloy Series
from Southern Stud Weld, Inc.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; #2 - .375"
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English
Threaded Studs for Plastics -- SC Series
from Tri-Star Industries, Inc.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]

  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
Alloy Steel Stud -- Grade Type B7
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Self-Clinching, Flush Head -- SE*-256
from PENCOM

Custom sizes available [See More]

  • Inch: # 2
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English