Hardened Steel Studs
from PennEngineering®
The new IFH ™ Stud is the first ingress protection fastener from PEM ® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud undercut... [See More]
- Material: Aluminum; Hardened Steel; Stainless Steel
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Material: Hardened Steel; Stainless Steel
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from PennEngineering®
Features and Benefits: Enlarged head diameter reduces stress on panel. Thicker head allows for larger hole in attached panels. Clinch design provides high-strength in sheets as thin as .031" / 0.8 mm. Recommended for use in steel or aluminum sheets HRB (Rockwell "B" Scale) 85 or less and HB... [See More]
- Material: Hardened Steel
- Shape: Round
- Attachment: Threaded
- Design Units: English