Steel Studs

73 Results
1263935
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 4.4kg. Shearing Load = 1.5kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M3
  • Design Units: Metric
  • Length: 0.3150
Alloy Steel Studs -- 37720
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]

  • Material: Steel; Stressproof® Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
High-Strength Studs - Type HFH/HFHS/HFHB - Metric -- HFH-M10-15-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Panel Nuts -- HFLH-032-12X [HFLH-032-12X from PennEngineering®]
from bisco industries

Panel Nuts [See More]

  • Material: Steel
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
1263936
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 3.05kg. Shearing Load = 1.02kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M3
  • Design Units: Metric
  • Length: 0.3150
Quick-Loc™ Pull Studs -- QL-200800
from Jergens, Inc.

Jergens Quick-Loc ™ Pull Studs clamp top tooling or a workpiece directly to the top surface of our Quick-Loc ™ Receivers. Features, Benefits, & Product Specifications: Material: A2 Tool Steel. Finish: Black Oxide. Heat Treat: Thru Hardened, RC 50-54 [See More]

  • Material: Steel; A2 Tool Steel
  • Finish: Black Oxide
High-Strength Studs for Thin Sheets - Type HFE - Metric -- HFE-M5-15-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Pilot Pins -- FH-3 mm-10ZC [FH-3 mm-10ZC from PennEngineering®]
from bisco industries

Self-Clinching Pilot Pins [See More]

  • Material: Steel
  • Design Units: Metric
1263937
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 400.6kg. Shearing Load = 230.9kg. Thread Size... [See More]

  • Material: Steel; Rubber
  • Metric: M16
  • Design Units: Metric
  • Length: 3.94
Quick-Loc™ Spacer Studs -- QL-200810
from Jergens, Inc.

Jergens Quick-Loc ™ Spacer Studs leave space between the bottom of the top tooling or workpiece and the top of the Quick-Loc ™ Receiver. This space prevents the Quick-Loc ™ Receiver from being damaged due to a tool producing a thru-hole or milling an outside edge. Features,... [See More]

  • Material: Steel; A2 Tool Steel
  • Finish: Black Oxide
High-Tensile Strength Studs - Types HFG8, HF109 - Metric -- HF109-M5-15ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- FH-X5-10X [FH-X5-10X from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Material: Steel
  • Design Units: Metric
  • Attachment: Threaded
  • Metric: 5 mm x 10.6
1263938
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 740kg. Shearing Load = 230.9kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M16
  • Design Units: Metric
  • Length: 1.97
Low-Displacement Head Studs - Types FHL, FHLS - Metric -- FHL-M2-5-10-ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HF109-M5-15ZI [HF109-M5-15ZI from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Material: Steel
  • Design Units: Metric
  • Attachment: Threaded
  • Metric: M5; M5 x 0.8
1263939
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 4.32kg. Shearing Load = 1.44kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M4
  • Design Units: Metric
  • Length: 0.3150
Non-Flush Studs - Types TFH, TFHS - Metric -- TFH-M3-10-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Self-Clinching Studs -- HFE-032-12ZC [HFE-032-12ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Material: Steel
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
1263940
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 2.2kg. Shearing Load = 0.7kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M5
  • Design Units: Metric
  • Length: 0.7874
PEM® VariMount® Steel Stud with Base Plate - Metric -- VM30FH-M4-10ZI
from PennEngineering®

Steel Stud with Base Plate - Metric [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Threaded
  • Length: 0.3937
Self-Clinching Studs -- HFH-032-12ZC [HFH-032-12ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Material: Steel
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
1263941
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 15.1kg. Shearing Load = 5.2kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M4
  • Design Units: Metric
  • Length: 0.3937
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Metric -- FH-M2-5-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: Metric
Threaded Broaching Studs -- THFE-0420-12ZI [THFE-0420-12ZI from PennEngineering®]
from bisco industries

Threaded Broaching Studs [See More]

  • Material: Steel
  • Design Units: English
  • Attachment: Threaded
  • Inch: 1/4"
1263942
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 4.1kg. Shearing Load = 1.4kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M5
  • Design Units: Metric
  • Length: 1.18
SGPC™ Swaging Collar Studs
from PennEngineering®

Installs into sheets as thin as .024" / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Allows for close centerline-to-edge distance. Installed into most panel material, including stainless steel. Corrosion resistant. RoHS compliant. [See More]

  • Material: Steel
  • Design Units: Metric
  • Shape: Round
  • Metric: M 2.5; M3; M4; M5; M6
Threaded Rods and Studs -- FH-024-10ZC [FH-024-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Material: Steel
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
1263943
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 44.1kg. Shearing Load = 17.64kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M5
  • Design Units: Metric
  • Length: 0.3937
Threaded Rods and Studs -- FHL-032-10ZI [FHL-032-10ZI from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Material: Steel
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
1263944
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 13.3kg. Shearing Load = 5.2kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M4
  • Design Units: Metric
  • Length: 0.7087
Threaded Rods and Studs -- TFH-024-10ZC [TFH-024-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Material: Steel
  • Design Units: English
  • Attachment: Threaded
  • Inch: # 10
1263945
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 13.3kg. Shearing Load = 5.2kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M5
  • Design Units: Metric
  • Length: 0.7087
1263946
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 13.3kg. Shearing Load = 5.2kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M5
  • Design Units: Metric
  • Length: 0.7087
1263947
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Thread Size = M6. Material = Natural Rubber. Metalwork = Mild... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 0.3346
1263948
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 15.62kg. Shearing Load = 5.33kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 0.5906
1263949
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 23.5kg. Shearing Load = 9.2kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 0.7874
1263950
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 23.5kg. Shearing Load = 9.2kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 0.7874
1263951
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 22.3kg. Shearing Load = 9kg. Thread Size = M6. [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 1.18
1263952
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 29.99kg. Shearing Load = 12.05kg. Thread Size... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 1.18
1263953
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 41.91kg. Shearing Load = 8.38kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M8
  • Design Units: Metric
  • Length: 0.3937
1263954
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 43.2kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 0.5906
1263955
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 43.2kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M8
  • Design Units: Metric
  • Length: 0.5906
1263956
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 38.5kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M8
  • Design Units: Metric
  • Length: 0.7874
1263957
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 36.6kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 0.9843
1263958
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 27.36kg. Shearing Load = 10.56kg. Thread Size... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 0.9843
1263959
from RS Components, Ltd.

RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 35.6kg. Shearing Load = 14.4kg. Thread Size =... [See More]

  • Material: Steel; Rubber
  • Metric: M6
  • Design Units: Metric
  • Length: 1.18
Custom Stud
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Double End, Single End, TFL, Shear Stud, Forged Stud, Driving Stud, Shoulder Stud, Tapered Stud. Dimensions: CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 5 ” (M75) Nominal Diameter. Stocking... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Shape: Round
  • Attachment: Pressed; Threaded
  • Design Units: English; Metric
Self Clinch Flush Head Studs
from TFC Ltd.

The SCH range of studs provide a flush head finish in materials as thin as 1.0mm whilst giving a high level of torque-out and push-out performance. Material: SCH - Carbon steel, heat treated. SCHS - 300 Series Stainless steel. SCHA - 2024 - T4 Aluminium. Finish: SCH - Zinc, spec. ASTMB 633-85. SCHS... [See More]

  • Material: Aluminum; Steel; Stainless Steel
  • Design Units: Metric
  • Attachment: Threaded
  • Finish: Zinc Plated
Cupped Head Insulation Pin -- CHP
from Nelson Fastener Systems

CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass, rock wool, or... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Welded
  • Design Units: English
Chandler Products -- Studs
from Elgin Fastener Group

Studs. Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges: Diameters: 3/16" to and including 7/8"... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Clamping Studs
from Carr Lane Manufacturing Co.

High-strength general-purpose Clamping Stud, for use with a T Nut, or for installation directly into a fixture plate. Available in steel or stainless steel. [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
CD Weld Stud Low Carbon Steel Series
from Southern Stud Weld, Inc.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English
A193 B7 A194 2H Stud Bolt -- LD-026-SB-2
from Xiamen Landee Industries Co., Ltd.

Stud Bolts and Nuts with Cadmium/Teflon-plated Surface, Made of A193 B7/A194 2H. Model Number: LD-026-SB-2. Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M. Surface finish: cadmium and teflon-plated. Standards: ANSI/ASME. Size:... [See More]

  • Material: Steel; Stainless Steel
  • Design Units: English (optional feature)
  • Attachment: Threaded
  • Inch: 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature); 2/4" - 4"
Fitted Studs
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Precision body diameter tolerance (0.0050 ” to 0.0001 ”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg. Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head. Dimensions: CORE-STD, Customer... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English; Metric
Self Clinch Studs, High Torque
from TFC Ltd.

SHCHH high torque studs have a heavy head configuration that provides greater torque-out and improved pull-through resistance. Material: SHCHH - Medium Carbon steel, Heat treated. SHCHHS - 300 Series Stainless steel. SHCHHB - Phosphor Bronze CDA-510. Finish: SHCHH - Zinc (ASTM B633-85) Clear. SHCHHS... [See More]

  • Material: Bronze; Steel; Stainless Steel
  • Design Units: Metric
  • Attachment: Threaded
  • Finish: Zinc Plated
Ohio Rod Products -- Ladder Rods
from Elgin Fastener Group

Ladder Rods. General Information. Material: Pre-galvanized Wire, Low Carbon Steel. Type of Head: Truss, Indented Hex Washer. Thread Diameters: 10-24 through 1/4-20. Length: To a maximum of 52". Length of Thread: 4" maximum. Wire Diameter: .160 through .250. [See More]

  • Material: Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
A193 B7M A194 2HM Stud Bolt -- LD-022-BN
from Xiamen Landee Industries Co., Ltd.

Stud Bolts and Nuts with Sizes Range of 1/4 - 4 Inches. Model Number: LD-022-BN. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4-inch to 4 inches (Length to 20 inches max.). Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface: black,... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature)
Self Clinch Studs, Non Flush
from TFC Ltd.

STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat treated. STCHS -... [See More]

  • Material: Steel; Stainless Steel
  • Design Units: Metric
  • Attachment: Threaded
  • Finish: Zinc Plated
All-Thread Stud and Nut, A193 B7, A194 2H, Blue -- LD 14 SBN 07
from Xiamen Landee Industries Co., Ltd.

China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch. [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Weld Studs, CD Flanged
from TFC Ltd.

Material: SWS - Mild steel (Coppered). SWSS - Stainless steel. To specify: Code - Thread - Length. eg Mild steel weld stud, M3 thread, 10mm long - SWS M3-10 [See More]

  • Material: Steel; Stainless Steel
  • Attachment: Welded
Carriage Bolt -- LD-026-SB
from Xiamen Landee Industries Co., Ltd.

Carriage Bolts Sized from 1/4 to 4 Inches, Meet ANSI/ASME Standards. Model Number: LD-026-SB. Key Specifications/Special Features: Standards: ANSI/ASME. Size: from 1/4 to 4 inches (length to 20-inch max). Materials: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface:... [See More]

  • Material: Steel; Stainless Steel
  • Design Units: English (optional feature)
  • Attachment: Threaded
  • Inch: 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature); 2/4" - 4"
Double End Stud Bolt
from Xiamen Landee Industries Co., Ltd.

Double End Stud Bolt with Teflon-plated Surface, Available in Different Sizes. Model Number: LD-021-SB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M, A193 B16/A194... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
Eye Bolt -- LD-025-EB
from Xiamen Landee Industries Co., Ltd.

Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round; Eye Bolt
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
Hexagon Bolt -- LD-025-HB
from Xiamen Landee Industries Co., Ltd.

Hexagon Bolts with Optional Plating, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-HB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4-inch to 4-inch (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Hex
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
Special Stud Bolt -- LD-025-SB3
from Xiamen Landee Industries Co., Ltd.

Special Stud Bolts, Made of A193 B7/A194 2H Materials. Model Number:LD-025-SB3. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
Stud Bolt -- LD-025-SB5
from Xiamen Landee Industries Co., Ltd.

Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to M48). Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M. [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
TEFLON Plated Stud Bolt -- LD-023-BN-PTFE1
from Xiamen Landee Industries Co., Ltd.

Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE1. Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface: black; cadmium plated; TEFLON plated. Sizes: from 1/4 inch to 4... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature)
TEFLON Plated Stud Bolt -- LD-023-BN-PTFE2
from Xiamen Landee Industries Co., Ltd.

TEFLON plated Stud Bolts and Nuts with Teflon-plated Surface Finish, Available in Black. Model Number: LD-023-BN-PTFE2. Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M. Surface finish: cadmium and teflon-plated. Standards:... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature)
TEFLON Plated Stud Bolt -- LD-023-BN-PTFE3
from Xiamen Landee Industries Co., Ltd.

Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE3. Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface: black; cadmium plated; TEFLON plated. Sizes: from 1/4 inch to 4... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature)
Thread Bar -- LD-025-SB1
from Xiamen Landee Industries Co., Ltd.

Thread Bar, Made of A193 B7M/A194 2HM Material. Model Number: LD-025-SB1. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
Thread Bar -- LD-025-SB2
from Xiamen Landee Industries Co., Ltd.

Thread Bar, Made of A193 B7/A194 2H Material. Model Number: LD-025-SB2. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
Thread Bar -- LD-025-SB4
from Xiamen Landee Industries Co., Ltd.

Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)
Thread Bar -- LD-0250SB
from Xiamen Landee Industries Co., Ltd.

Thread Bar in Optional Materials, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-SB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194... [See More]

  • Material: Steel; Stainless Steel
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English (optional feature); Metric (optional feature)