1 1/4" Studs
2 Results
Alloy Steel Stud -- Grade Type B7
from Bayou City Bolt & Supply Co., Inc.
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Shape: Round
- Attachment: Threaded
- Design Units: English
Rectangular Stud -- R1P / R1L
from Nelson Fastener Systems
from Nelson Fastener Systems
Nelson R1P and R1L studs are used for a variety of purposes. Frequently, they are used as stops, standoffs, or tabs for locating or positioning parts in assemblies. They are also used as refractory anchors to increase the surface area of furnaces or molds, where they act as cooling fins. The... [See More]
- Inch: # 5; 1/4"; 3/8"; 5/8"; 3/4"; 1"; 1 1/4"; 3/16
- Shape: Rectangle
- Attachment: Welded
- Design Units: English