M24 Studs
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 938 Stud M24 x 60 [See More]
- Metric: M24
- Length: 2.36
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from Te-Co, Inc.
Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Dimension in millimeters. Special lengths and sizes quoted upon request [See More]
- Metric: M24
- Length: 3.94
- Design Units: Metric
from Nelson Fastener Systems
Nelson ’s internally threaded metric TBL studs are intended to be used on heavy base materials and serve as a means of attaching or anchoring components to a structure. When maximizing the stud diameter to tap ratio, the stud can also serve as a stand off post. Standard TBL studs have internal... [See More]
- Metric: M6; M8; M10; M12; M16; M20; M22; M24; M19
- Shape: Round
- Attachment: Welded
- Design Units: Metric
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]
- Metric: M24
- Length: 6.3
- Design Units: English