# 24 Studs

5 Results
Alloy Steel Stud -- Grade Type B7
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
CD Weld Stud Aluminum Alloy Series
from Southern Stud Weld, Inc.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; #2 - .375"
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English
Chandler Products -- Studs
from Elgin Fastener Group

Studs. Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges: Diameters: 3/16" to and including 7/8"... [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Ohio Rod Products -- Collared Studs
from Elgin Fastener Group

Collared Studs. All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request. [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Precision Screw & Bolt -- Projection Weld Studs
from Elgin Fastener Group

Projection Weld Studs. Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally bright unplated tumbled... [See More]

  • Inch: # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English