# 10 Studs

35 Results
Stainless Steel Fixture Studs -- 37601
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel [See More]

  • Inch: # 10; 10-32
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Blind Threaded Studs - Unified -- AESS-1024-130-500
from PennEngineering®

Provides strong external threads in blind applications. Easy to install using spin/spin tooling. The standard is assembled with an AEL insert but can also be assembled with an AEK or an AEH insert. Other materials available. [See More]

  • Inch: # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Concealed Head Studs -- CFHA-032-10 [CFHA-032-10 from PennEngineering®]
from bisco industries

Concealed Head Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Aluminum
Broaching Studs - Type KFH - Unified -- KFH-032-10ET
from PennEngineering®

No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Threaded... [See More]

  • Inch: # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Panel Nuts -- HFLH-032-12X [HFLH-032-12X from PennEngineering®]
from bisco industries

Panel Nuts [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
Concealed-Head Studs - Types CHA,CFHA,CHC,CFHC - Unified -- CFHA-032-10
from PennEngineering®

These studs ensure permanent mounting in metal sheets as thin as .062 in. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Self-Clinching Studs -- HFE-032-12ZC [HFE-032-12ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
High-Strength Studs - Type HFH/HFHS/HFHB - Unified -- HFH-032-12ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Self-Clinching Studs -- HFG8-032-12ZI [HFG8-032-12ZI from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
High-Strength Studs for Thin Sheets - Type HFE - Unified -- HFE-032-12-ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Self-Clinching Studs -- HFH-032-12ZC [HFH-032-12ZC from PennEngineering®]
from bisco industries

Self-Clinching Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
High-Tensile Strength Studs - Types HFG8, HF109 - Unified -- HFG8-032-12ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Swage Collar Studs -- SGPC-032-10 [SGPC-032-10 from PennEngineering®]
from bisco industries

Swage Collar Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Stainless Steel
Low-Displacement Head Studs - Types FHL, FHLS - Unified -- FHL-032-10ZI
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Threaded Rods and Studs -- FH-024-10ZC [FH-024-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
Non-Flush Studs - Types TFH, TFHS - Unified -- TFH-024-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Threaded Rods and Studs -- FH4-032-10 [FH4-032-10 from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Stainless Steel
PEM® VariMount® Steel Stud with Base Plate - Unified -- VM30FH-032-10ZI
from PennEngineering®

Steel Stud with Base Plate - Unified [See More]

  • Inch: # 10
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Threaded Rods and Studs -- FHL-032-10ZI [FHL-032-10ZI from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
Self-Clinching Studs for Stainless Steel Sheets - Types FH4 and FHP - Unified -- FH4-032-10
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Threaded Rods and Studs -- KFH-032-10ET [KFH-032-10ET from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Bronze
Self-Clinching Threaded Studs - Type FH/FHS/FHA - Unified -- FH-024-10ZC
from PennEngineering®

PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
Threaded Rods and Studs -- TFH-024-10ZC [TFH-024-10ZC from PennEngineering®]
from bisco industries

Threaded Rods and Studs [See More]

  • Inch: # 10
  • Design Units: English
  • Attachment: Threaded
  • Material: Steel
Swaging Collar Studs, Non Flush - Type SGPC - Unified -- ITEM-19490
from PennEngineering®

PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]

  • Inch: # 0; # 10
  • Shape: Round
  • Attachment: Pressed
  • Design Units: English
CD Weld Stud Aluminum Alloy Series
from Southern Stud Weld, Inc.

Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads adhere to the UNC-2A... [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; #2 - .375"
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English
Threaded Studs for Plastics -- SC Series
from Tri-Star Industries, Inc.

Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]

  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English; Metric
Dowel Pin Stud -- PD-1220
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Inch: # 10; #10-32
  • Design Units: English
  • Shape: Round
Chandler Products -- Studs
from Elgin Fastener Group

Studs. Special double-ended, continuous threaded, projection weld, or center hex studs. Tell us your configuration requirements and we'll produce studs to the most demanding dimensions. Configurations are available in either inch or metric sizes. Size Ranges: Diameters: 3/16" to and including 7/8"... [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Self-Clinching, Flush-Head, Large Head -- SF*-1032
from PENCOM

Custom sizes available [See More]

  • Inch: # 10
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Alloy Steel Stud -- Grade Type B7
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Auto-feed Capacitor Discharge Stud -- TATC / TATS / TATA
from Nelson Fastener Systems

These studs are designed to be welded to thin gauge sheet material by the initial “gap ” or “contact ” method of stud welding using tip ignition according to the capacitor discharge (CD) process. These applications generally provide a weld bond whose strength is greater than... [See More]

  • Inch: # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"
  • Shape: Round
  • Attachment: Welded
  • Design Units: English
Dowel Pin Stud -- PD-1270
from Reid Supply

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a... [See More]

  • Inch: # 8; # 10; 1/4"
  • Design Units: Metric
  • Shape: Round
  • Metric: M4; M5; M6; #8-32,#10-32,1/4,M4,M5,M6
Ohio Rod Products -- Collared Studs
from Elgin Fastener Group

Collared Studs. All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request. [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Ohio Rod Products -- Ladder Rods
from Elgin Fastener Group

Ladder Rods. General Information. Material: Pre-galvanized Wire, Low Carbon Steel. Type of Head: Truss, Indented Hex Washer. Thread Diameters: 10-24 through 1/4-20. Length: To a maximum of 52". Length of Thread: 4" maximum. Wire Diameter: .160 through .250. [See More]

  • Inch: # 8; # 9; # 10
  • Shape: Round
  • Attachment: Threaded
  • Design Units: English
Precision Screw & Bolt -- Projection Weld Studs
from Elgin Fastener Group

Projection Weld Studs. Our projection weld studs truly are a specialized part, produced specifically for customer requirements as defined by part number and print. They are normally supplied in weldable grades of low carbon steel or corrosive resistant steel, with a naturally bright unplated tumbled... [See More]

  • Inch: # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"
  • Shape: Round
  • Attachment: Welded; Threaded
  • Design Units: English