M3 Studs
from PennEngineering®
No matter how sophisticated or advanced, electronic components must be attached reliably and securely if they are to deliver optimum performance. We offer several fastener products for use with PC boards to satisfy component-to-board, board-to-board, and board-to-chassis attachment needs. Threaded... [See More]
- Metric: M3
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 4.4kg. Shearing Load = 1.5kg. Thread Size =... [See More]
- Metric: M3
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from bisco industries
Concealed Head Studs [See More]
- Metric: M3; M3 x 0.5
- Design Units: Metric
- Attachment: Threaded
- Material: Aluminum
from PennEngineering®
These studs ensure permanent mounting in metal sheets as thin as 1.60mm. The fastener head is locked securely in a blind, milled hole and is able to handle substantial loads. The concealed-head feature allows the side of the sheet opposite installation to remain smooth. Sheet preparation only... [See More]
- Metric: M3
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to male anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Male. Compression Load = 3.05kg. Shearing Load = 1.02kg. Thread Size =... [See More]
- Metric: M3
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from bisco industries
Swage Collar Studs [See More]
- Metric: M3; M3 x 0.5
- Design Units: Metric
- Attachment: Threaded
- Material: Stainless Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M3
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to female anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male to Female. Compression Load = 4.84kg. Shearing Load = 1.5kg. Thread Size... [See More]
- Metric: M3
- Length: 0.3150
- Design Units: Metric
- Material: Steel; Rubber
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M3; M3 x 0.5
- Design Units: Metric
- Attachment: Threaded
- Material: Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M3
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
RS Pro cylindrical male to flat foot anti-vibration mounts made from a natural rubber designed to be simple and economical to fix. The anti-vibration mounts achieve high vibration damping in both shear and compression. Type = Male Only. Compression Load = 4.85kg. Thread Size = M3. Material = Natural... [See More]
- Metric: M3
- Length: 0.1969
- Design Units: Metric
- Material: Steel; Rubber
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M3; M3 x 0.5
- Design Units: Metric
- Attachment: Threaded
- Material: Stainless Steel
from PennEngineering®
The new IFH ™ Stud is the first ingress protection fastener from PEM ® that creates a watertight seal and meets ISO: 20653-2014 and IPX7 and IPX9K standards for ingress protection. This new flush-head, self clinching stud is redesigned for maximum material flow into the stud undercut... [See More]
- Metric: M 2.5; M3; M4; M5; M6
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from RS Components, Ltd.
Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or neoprene. All SUS versions are stainless steel... [See More]
- Metric: M3
- Length: 1.85
- Design Units: Metric
- Material: Brass; Silicone
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M3; M3 x 0.5
- Design Units: Metric
- Attachment: Threaded
- Material: Steel
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M3
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End. Type = Male to Male. Compression Load = 4.8kg. Compression... [See More]
- Metric: M3
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M3; M3 x 0.5
- Design Units: Metric
- Attachment: Threaded
- Material: Bronze
from PennEngineering®
PEM ® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and into the... [See More]
- Metric: M3
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from RS Components, Ltd.
VV Bobbin Mounts have been designed to be used in a wide number of applications including compression and shear. Made from natural rubber and available in a variety of hardnesses depending on the application. Male Thread On Each End. Type = Male to Male. Compression Load = 8.8kg. Compression... [See More]
- Metric: M3
- Length: 0.7874
- Design Units: Metric
- Material: Steel; Rubber
from bisco industries
Threaded Rods and Studs [See More]
- Metric: M3; M3 x 0.5
- Design Units: Metric
- Attachment: Threaded
- Material: Steel
from PennEngineering®
Installs into sheets as thin as .024" / 0.6mm. Can be installed into dissimilar materials and/or multiple panels. Allows for close centerline-to-edge distance. Installed into most panel material, including stainless steel. Corrosion resistant. RoHS compliant. [See More]
- Metric: M 2.5; M3; M4; M5; M6
- Design Units: Metric
- Shape: Round
- Length: 0.3150 to 1.38
from PennEngineering®
PEM Type SGPC swaging collar studs can install into most panel material, provide strong torque-out resistance and are suitable for close centerline-to-edge situations. These studs can also accommodate multiple panels as long as the total thickness does not exceed the maximum sheet thickness. [See More]
- Metric: M3
- Shape: Round
- Attachment: Pressed
- Design Units: Metric
from PENCOM
Custom sizes available [See More]
- Metric: M3
- Shape: Round
- Attachment: Threaded
- Design Units: Metric
from Tri-Star Industries, Inc.
Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without threads can be used as... [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10
- Shape: Round
- Attachment: Threaded
- Design Units: English; Metric
from LCSC Electronics Technology (HK) Limited
- internal threaded hex stud ROHS [See More]
- Metric: M3
- Shape: Hex
- Attachment: Threaded
- Design Units: Metric
from Nelson Fastener Systems
Nelson “T ” trim studs are welded to either bare or corrosion protection treated steel sheet metal forautomotive applications. An extensive series of plastic and metal clips is available for use inconjunction with the “T ” stud. The clips are retained by the head of the stud... [See More]
- Metric: M3; M5
- Shape: Round
- Attachment: Welded
- Design Units: Metric
from LCSC Electronics Technology (HK) Limited
- internal threaded hex stud ROHS [See More]
- Metric: M3
- Shape: Hex
- Attachment: Threaded
- Design Units: Metric
from LCSC Electronics Technology (HK) Limited
- internal threaded hex stud ROHS [See More]
- Metric: M3
- Shape: Hex
- Attachment: Threaded
- Design Units: Metric
from LCSC Electronics Technology (HK) Limited
- internal threaded hex stud ROHS [See More]
- Metric: M3
- Shape: Hex
- Attachment: Threaded
- Design Units: Metric
from LCSC Electronics Technology (HK) Limited
- internal threaded hex stud ROHS [See More]
- Metric: M3
- Shape: Hex
- Attachment: Threaded
- Design Units: Metric
from LCSC Electronics Technology (HK) Limited
- internal threaded hex stud ROHS [See More]
- Metric: M3
- Shape: Hex
- Attachment: Threaded
- Design Units: Metric
from LCSC Electronics Technology (HK) Limited
- Single-ended hex stud ROHS [See More]
- Metric: M3
- Design Units: Metric
- Shape: Hex
from LCSC Electronics Technology (HK) Limited
- Single-ended hex stud ROHS [See More]
- Metric: M3
- Design Units: Metric
- Shape: Hex
- Material: Brass
from LCSC Electronics Technology (HK) Limited
- Single-ended hex stud ROHS [See More]
- Metric: M3
- Design Units: Metric
- Shape: Hex
- Material: Plastic; Nylon
from LCSC Electronics Technology (HK) Limited
- Single-ended hex stud ROHS [See More]
- Metric: M3
- Design Units: Metric
- Shape: Hex
- Material: Plastic; Nylon
from LCSC Electronics Technology (HK) Limited
- Single-ended hex stud ROHS [See More]
- Metric: M3
- Design Units: Metric
- Shape: Hex
- Material: Plastic; Nylon