1" Studs
from Jergens, Inc.
With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: Stressproof ® Steel. Finish: Black Oxide. Tensile: 125,000 PSI... [See More]
- Inch: 1"; 1-8
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Southern Stud Weld, Inc.
No thread simply do not have any threads. They are used for stops, handles, location pins etc. These studs are used to anchor refractory to water walls in the power generation industry and to facilitate heat transfer in many applications. Special secondary operations such as grooving and... [See More]
- Inch: 1"; .1875" - 1"
- Shape: Round
- Attachment: Welded
- Design Units: English
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Shape: Round
- Attachment: Threaded
- Design Units: English
from Te-Co, Inc.
Product Information. Black Oxide Finish. Tensile Strength: 125,000 p.s.i. min. Medium Carbon Steel. Most studs have wrench flats. Special lengths and sizes quoted upon request [See More]
- Inch: 1"
- Length: 10
- Design Units: English
from Nelson Fastener Systems
Nelson HBL stud are available in thread sizes from #10-24 through 1 ”-8. The full diameter weld base gives a larger cross-sectional area through the weld zone than is standard on the CPL pitch diameter studs. The increased area is desirable with special stud alloys or when studs are to be... [See More]
- Inch: # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Shape: Round
- Attachment: Welded
- Design Units: English
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel. Special lengths & sizes quoted upon request. Metric studs dimensioned in millimeters [See More]
- Inch: 1"
- Length: 0.4724
- Design Units: English