Galvanized Studs
from Nelson Fastener Systems
CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass, rock wool, or... [See More]
- Finish: Galvanized
- Shape: Round
- Attachment: Welded
- Design Units: English
from Xiamen Landee Industries Co., Ltd.
Eye Bolts from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-EB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M. [See More]
- Finish: Black Oxide; Galvanized; Nickel; TEFLON, Cadmium Plated
- Shape: Round; Eye Bolt
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Hexagon Bolts with Optional Plating, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-HB. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4-inch to 4-inch (M8 - M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320... [See More]
- Finish: Black Oxide; Galvanized; Nickel; TEFLON, Cadmium Plated
- Shape: Hex
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Special Stud Bolts, Made of A193 B7/A194 2H Materials. Model Number:LD-025-SB3. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4 inches (M8 to M48). Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320... [See More]
- Finish: Black Oxide; Galvanized; Nickel; TEFLON, Cadmium Plated
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)
from Xiamen Landee Industries Co., Ltd.
Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5. Key Specifications/Special Features: Standard: ANSI/ASME. Size: from 1/4 to 4-inch (M8 to M48). Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194 4/7, A320 L7M/A194 7M. [See More]
- Finish: Black Oxide; Galvanized; Nickel; TEFLON, Cadmium Plated
- Shape: Round
- Attachment: Threaded
- Design Units: English (optional feature); Metric (optional feature)