Polyurethane Floor Coatings
from Epoxies Etc...
The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing. [See More]
- Coating Material: Polyurethane; Resin
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Cure Temperature: 77
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]
- Coating Material: Polyurethane; Resin; Water
- Substrate: Concrete
- Type: Coating; Enamel
- Thickness: 0.0040 to 0.0120
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Coating Material: Acrylic; Polyurethane; Resin
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel; Base Coat
- Substrate: Aluminum; Concrete; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]
- Coating Material: Polyurethane; Resin
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel
- Substrate: Concrete; Steel; Other; Iron
from Rust-Oleum Corporation
Clear, fast drying, oil modified, single component waterborne polyurethane [See More]
- Coating Material: Polyurethane; Resin; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Substrate: Concrete; Wood
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]
- Coating Material: Polyurethane; Resin; Aliphatic
- Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
- Type: Coating; Clear Coat
- Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
from Rust-Oleum Corporation
Three component polyurethane floor coating, designed for concrete floors [See More]
- Coating Material: Polyurethane; Resin
- Cure / Setting Technology: Multicomponent
- Type: Coating; Clear Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ 12 S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete,... [See More]
- Coating Material: Polyurethane; Resin
- Cure / Setting Technology: Multicomponent
- Type: Binder Resin
- Substrate: Concrete; Metallic; Steel; Wood
from Sherwin-Williams Protective & Marine Coatings
General Polymers CHIP RESISTANT HIGH BUILD HANGAR INDUSTRIAL FLOOR is designed for interior concrete floors that requires an impact resistant, high gloss, easy to maintain finish. This 35 mil system is resistant to staining and chemical attack from certain common acids, alkalies, fuels, grease, salt... [See More]
- Coating Material: Epoxy; Polyurethane; Resin; Vinyl; Water
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from Sherwin-Williams Protective & Marine Coatings
Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]
- Coating Material: Alkyd; Polyurethane; Resin
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing