Metal Floor Coatings
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
- Cure / Setting Technology: Film Drying
- Type: Paint; Clear Coat; Traction Coating / Friction Modifier
- Coating Material: Epoxy; Resin
from Coatings For Industry, Inc.
One Package water based aliphatic urethane coating for interior or exterior use. [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat
- Coating Material: Polyurethane; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Sauereisen, Inc.
ConoGlaze - General Purpose No. 201 is a chemically-resistant, 100% solids, epoxy coating system. It is used as a topcoat. for Sauereisen ConoCrete or FibreCrete systems or as a coating to protect concrete and steel from chemical attack. ConoGlaze may be used in many kinds of manufacturing,... [See More]
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ 12 S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ 12 S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete,... [See More]
- Substrate: Concrete; Metallic; Steel; Wood
- Cure / Setting Technology: Multicomponent
- Type: Binder Resin
- Coating Material: Polyurethane; Resin
from Rust-Oleum Corporation
Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Type: Coating; Enamel; Base Coat
- Coating Material: Acrylic; Polyurethane; Resin
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Coating Material: Acrylic; Resin; Water
from Epoxies Etc...
Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]
- Substrate: Concrete; Glass; Metallic; Plastic; Wood
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Clear Coat
- Coating Material: Epoxy; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
from Rust-Oleum Corporation
Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]
- Substrate: Concrete; Metallic
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Coating Material: Alkyd; Resin
from Rust-Oleum Corporation
Anti-slip floor coating, heavy vehicle grade, low VOC epoxy coating [See More]
- Substrate: Concrete; Metallic
- Cure / Setting Technology: Multicomponent
- Type: Coating; Paint
- Coating Material: Epoxy; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Film Drying
- Type: Coating; Enamel
- Coating Material: Alkyd; Polyurethane; Resin
from Rust-Oleum Corporation
General purpose modified alkyd primer designed for interior or exterior use [See More]
- Substrate: Aluminum; Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Paint; Enamel; Base Coat
- Coating Material: Alkyd; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I ALIPHATIC FINISH COAT is a single component, VOC compliant, moisture curing urethane designed for low temperature or high humidity applications while providing UV resistance and chemical resistance equivalent to two part urethane coatings. Low temperature application - down to 20... [See More]
- Substrate: Concrete; Metallic; Steel; Other; Iron
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Type: Coating; Clear Coat
- Coating Material: Polyurethane; Resin
from Rust-Oleum Corporation
Industrial food and beverage coating, prevents mold & mildew growth [See More]
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Coating Material: Alkyd; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams Protective & Marine Coatings
Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]
- Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Coating Material: Epoxy; Resin; Polyamide
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Substrate: Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Type: Coating
- Coating Material: Epoxy; Fluoropolymers; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
from Sherwin-Williams Protective & Marine Coatings
WATERBASED Tile-Clad ® EPOXY FINISH is a two component, VOC complying, high performance, water based, epoxy/ cycloaliphatic amine finish coating. Developed for use in industrial environments. Waterbased Tile-Clad ® is a high gloss, abrasion resistant, low yellowing epoxy finish with... [See More]
- Substrate: Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing, Drywall
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating
- Coating Material: Epoxy; Resin; Water; Cycloaliphatic Amine