Automotive Floor Coatings

5 Results
VinylCast™ System -- VinylCast™
from Rust-Oleum Corporation

Decorative floor system, 3 component, epoxy resin polymer vinyl chip media [See More]

  • Industry: Automotive; Food / Beverage; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer (optional feature); Base Coat (optional feature); Clear Coat (optional feature)
  • Substrate: Concrete; Other; Tile Flooring
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Industry: Automotive; Marine; OEM / Industrial
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
Deco-Coat -- DC-2606 Rigid
from Epoxies Etc...

The Deco-Coat Urethane Doming Series are two component, low viscosity polyurethane doming resins. These decorative resin systems are designed for continuous outdoor exposure. They remain crystal clear and resist yellowing. [See More]

  • Industry: Automotive
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Coating Material: Polyurethane; Resin
3513 Epoxy Scratch Coat Mastic
from Sherwin-Williams Protective & Marine Coatings

General Polymers 3513 EPOXY SCRATCH COAT MASTIC is a high solids epoxy bughole filler for filling voids and for use as a surface patching compound for concrete. It is formulated for ease of application with squeegee or trowel for non-sag applications. RECOMMENDED USAGE. Recommended in food and... [See More]

  • Industry: Automotive; Electronics; Food / Beverage
  • Substrate: Concrete
  • Type: Coating
  • Coating Material: Epoxy; Resin
Water-Based Urethane -- AquArmor™ WBU
from Sherwin-Williams Protective & Marine Coatings

AquArmor ™ WBU Water-Based Urethane Floor Coatings are the next generation of high-performance, water-based, aliphatic urethane coatings. The coatings, which work on both floors and walls, deliver high-performance application and aesthetic characteristics that rival solvent-based products... [See More]

  • Industry: Automotive; OEM / Industrial
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete