Sealer / Surface Sealant Floor Coatings
from Wacker Chemical Corp.
ELASTOSIL ® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties. fast curing in steam oven. high elongation properties. acetic... [See More]
- Type: Coating; Sealer
- Substrate: Other; Textiles
- Cure / Setting Technology: Reactive or Moisture Cured
- Coating Material: Resin; Rubber; Silicone
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Fosroc Limited
Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon dioxide (CO2) and other chemicals, with an ability to allow water vapour to escape from the... [See More]
- Type: Coating; Sealer
from KOSTER American Corporation
KOSTER EM-VS is a universally applicable, water based, scratch-resistant epoxy resin sealant with very high covering power. It bonds very well to all cementitious substrates. It is resistant to medium mechanical stresses and to short term chemical stresses caused by contacts with diluted acids,... [See More]
- Type: Sealer
from Rust-Oleum Corporation
Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]
- Type: Coating; Clear Coat; Sealer
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]
- Type: Coating; Primer; Sealer
- Substrate: Concrete; Wood
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from ADSIL Inc.
Tough, skid resistant finish [See More]
- Type: Coating; Clear Coat; Sealer
- Substrate: Asphalt; Ceramic; Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Fine particle anti-skid material
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Fosroc Limited
Nitocote EP403 is a two pack, solvent free, epoxy resin material. It is supplied in pre-measured quantities ready for site mixing and use. The material cures to provide a smooth, tough and resistant finish. It is available in light grey. [See More]
- Type: Coating; Sealer
from Rust-Oleum Corporation
Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]
- Type: Coating; Primer; Sealer
- Substrate: Concrete
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
KEM ® Cati-Coat ® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the surface. Excellent resistance to moisture, humidity, impact, and... [See More]
- Type: Sealer
- Substrate: Concrete
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin
from Sherwin-Williams
Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]
- Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
- Substrate: Concrete; Metallic; Plastic; Wood
- Cure / Setting Technology: Film Drying
- Coating Material: Acrylic; Alkyd; Resin