Solvent Based Floor Coatings
from Sherwin-Williams Protective & Marine Coatings
4060 FasTop ™ Cove Base Resin. A broad range of solutions for virtually every Industrial Flooring and Wall system application [See More]
- Coating Material: Fluoropolymers; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Substrate: Concrete
from Sherwin-Williams Protective & Marine Coatings
SETFAST ® Acrylic Zone Marking Paint is a conventional dry (non-heat applied) solvent based paint. It offers the following outstanding properties: Fast dry and hardness development. Excellent dirt pick-up resistance. High durability on concrete and asphalt surfaces. RECOMMENDED USAGE. SETFAST... [See More]
- Coating Material: Acrylic; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
from Sherwin-Williams Protective & Marine Coatings
Setfast ® PREMIUM ALKYD ZONE MARKING PAINT is a conventional dry (non-heat applied) solvent based zone marking paint. Abrasion resistant. Fast dry. High visibility. Glass beads can be added for making reflective markings. RECOMMENDED USAGE. Setfast ® Premium Alkyd has been developed for... [See More]
- Coating Material: Alkyd; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete
from Sherwin-Williams Protective & Marine Coatings
Setfast ® LOW VOC ACRYLIC TRAFFIC MARKING PAINT is a conventional dry (non-heat applied) acetone based paint. Acetone, as the main solvent, has Exempt Status under Federal law and does not contribute harmful VOCs. This is 100% acrylic, which offers the following outstanding properties: Faster... [See More]
- Coating Material: Acrylic; Resin; Solvent; Acetone-Based
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Marking Material
- Substrate: Asphalt; Concrete