Aluminum Floor Coatings

8 Results
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat; Traction Coating / Friction Modifier
  • Coating Material: Epoxy; Resin
Industrial Enamel
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL is a medium oil/alkyd all-purpose enamel with a durable color pigment system. Designed for interior and exterior use. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss makes it resistant to dirt. Apply down to 40 °F. [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Coating Material: Alkyd; Resin
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Coating Material: Acrylic; Resin; Water
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel; Base Coat
  • Coating Material: Acrylic; Polyurethane; Resin
Industrial Enamel VOC-Complying
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Coating Material: Alkyd; Resin
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Substrate: Aluminum; Metallic; Steel
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Coating Material: Alkyd; Resin
Industrial Urethane Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Coating Material: Alkyd; Polyurethane; Resin
Tile-Clad® HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

Tile-Clad ® HIGH SOLIDS is a VOC compliant, two-package, epoxy-polyamide coating for use in industrial maintenance environments and high performance architectural applications. Chemical resistant. Dry film resists bacterial attack. Abrasion resistant. Low VOC. Mildew Resistant Hardener... [See More]

  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating
  • Coating Material: Epoxy; Resin; Polyamide