Railway Floor Coatings
from Sherwin-Williams Protective & Marine Coatings
EnviroLastic ® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Long pot... [See More]
- Industry: Railway; OEM / Industrial
- Cure / Setting Technology: Multicomponent
- Type: Coating; Repair Material
- Substrate: Concrete; Steel
from Sherwin-Williams
Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]
- Industry: Process Equipment; Railway; Food / Beverage; Marine; Medical; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Plastic; Wood
from Sherwin-Williams Protective & Marine Coatings
Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]
- Industry: Railway; Food / Beverage; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters