Military Specification Floor Coatings
from Sherwin-Williams Protective & Marine Coatings
General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]
- Industry: Mil-Spec; OEM / Industrial
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating
- Substrate: Concrete; Wood; Other; Quarry Tile
from All-Spec Industries
The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]
- Industry: Electronics; Mil-Spec
- Cure / Setting Technology: Film Drying
- Type: Paint; Base Coat
- Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
from Sherwin-Williams Protective & Marine Coatings
ARMORSEAL 650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if required. [See More]
- Industry: Mil-Spec; OEM / Industrial
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Concrete